- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6711-RC Bourns Inc. | In Stock | - | Datasheet | 51 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | WIRE | 4 | - | RECTANGULAR PACKAGE | - | - | Iron Powder | - | - | - | -55°C~105°C | Bulk | 2009 | 6700 | 1.250Lx0.800W 31.75mmx20.32mm | ±15% | - | - | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Toroidal | 12mOhm | - | - | - | - | NO | 2 | 20.32mm | - | - | 9.5A | - | Not | - | - | 22.86mm | 0.508mm | 1.27 mm | 50μH | 1kHz | 12mOhm Max | - | 9.5A | HIGH CURRENT INDUCTOR | DUAL IN-LINE | - | Pin | - | - | - | - | - | - | - | 15% | 9.5A | 9.5A | - | - | - | 34.925mm | 1.375 34.93mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ASPI-0428S-560M-T Abracon LLC | 1616 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0428S | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 410mA | - | - | - | - | - | - | - | 56μH | 100kHz | 624.5mOhm Max | - | 410mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1919 | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | RoHS Compliant | - | ||
![]() ETQ-P6F3R2HFA Panasonic Electronic Components | 620 | - | Datasheet | 15 Weeks | - | - | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | 100°C | -40°C | - | - | Tape & Reel (TR) | 1998 | PCC-F126F (N6) | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | TIN COPPER/TIN | 8504.50.80.00 | 10.8A | TR | Shielded | 1 | - | Choke Coil | compliant | - | - | - | - | - | - | - | - | 3.2μH | 0.1MHz | 4.92mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 8.6A | - | 1212-57M | 10.8A | - | - | - | - | - | - | - | 0.224 5.70mm | - | - | RoHS Compliant | - | ||
![]() NLFV32T-1R0M-EF TDK Corporation | 962 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLFV | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.7mm | - | - | 750mA | - | Not | 3225 | 1210 | - | - | - | 1μH | 7.96MHz | 72mOhm Max | - | 750mA | POWER INDUCTOR | DUAL ENDED | - | - | 5 | - | - | - | - | - | - | 20% | 750mA | - | - | 100MHz | - | - | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 33680C Murata Power Solutions Inc. | 60 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | WIRE | 4 | - | RECTANGULAR PACKAGE | - | 16MHz | - | - | - | - | -40°C~125°C | Tray | - | 3300 | 1.142Lx0.642W 29.00mmx16.30mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Toroidal | - | - | - | - | - | NO | 1 | 16.8mm | - | - | 2.9A | - | - | - | - | 20.32mm | - | - | 68μH | 1MHz | 57mOhm Max | - | 2.9A | RF INDUCTOR | DUAL IN-LINE | 3.5 @ 1MHz | Pin | - | - | - | - | 3.5 | - | - | 15% | - | 2.9A | - | - | - | 16.3mm | 1.220 31.00mm | No | No SVHC | RoHS Compliant | - | ||
![]() ASPI-0428S-680M-T Abracon LLC | 1606 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0428S | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 350mA | - | - | - | - | - | - | - | 68μH | 100kHz | 699mOhm Max | - | 350mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1919 | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | RoHS Compliant | - | ||
![]() SRR1305-2R0ZL Bourns Inc. | 15 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1305 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | - | - | - | Not | - | - | - | - | - | 2μH | 100kHz | 4.6mOhm Max | - | 13A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | - | 15A | - | 4949 | - | - | 13A | - | - | - | - | 5mm | 0.209 5.30mm | - | - | ROHS3 Compliant | - | ||
![]() PM1812-R39K-RC Bourns Inc. | 66730 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 150MHz | Ferrite | - | - | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 575mA | - | - | 4532 | 1812 | - | - | - | 390nH | 25.2MHz | 300mOhm Max | - | 575mA | POWER INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | - | 30 | - | - | 10% | - | - | - | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | - | ||
![]() MLG1005S62NHT000 TDK Corporation | 27 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | 1GHz | Ceramic, Non-Magnetic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | - | - | 200mA | - | - | - | - | - | - | - | 62nH | 100MHz | 1.4Ohm Max | - | - | - | - | 8 @ 100MHz | - | 8 | - | - | - | - | - | 0.2A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() HK06031N2S-T Taiyo Yuden | 5000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 170.097139μg | RECTANGULAR PACKAGE | - | 10GHz | Ferrite | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | HK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Tape, Paper | NO | 1 | 330μm | - | - | 450mA | - | - | 0603 | 0201 | - | - | - | 1.2nH | 100MHz | 120mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | Halogen Free | - | 4 | - | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | No | - | ROHS3 Compliant | Exempt | ||
![]() LQH43MN150K03L Murata Electronics | 17 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 130.010913mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, Embossed, 7 Inch | Unshielded | 1 | 3.4mm | - | - | 360mA | 19MHz | Not | 4532 | 1812 | - | - | - | 15μH | 1MHz | 730mOhm Max | - | 360mA | RF INDUCTOR | DUAL ENDED | 35 @ 1MHz | - | 35 | - | - | - | 35 | - | - | - | 360mA | - | 730mOhm | - | - | 2.6mm | 0.110 2.80mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SRU6025-330Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 12MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6025 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 2 | 6.8mm | - | - | 1.2A | - | Not | - | - | - | - | - | 33μH | 100kHz | 180mOhm Max | - | 1.2A | POWER INDUCTOR | ON CIRCLE | 12 @ 2.52MHz | - | 12 | - | - | 640mA | 12 | 2624 | - | - | 1.2A | - | - | - | - | 2.5mm | 0.110 2.80mm | - | - | ROHS3 Compliant | - | ||
![]() SRR0804-331K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 5MHz | Ferrite | - | - | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0804 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 8.2mm | - | - | 190mA | - | - | - | - | - | - | - | 330μH | 1kHz | 2.8Ohm Max | - | 190mA | POWER INDUCTOR | DUAL ENDED | 60 @ 796kHz | - | 60 | - | - | 320mA | 60 | 4132 | - | - | - | - | - | - | - | 3.8mm | 0.150 3.80mm | No | - | ROHS3 Compliant | - | ||
![]() HK0603R10J-T Taiyo Yuden | 166800 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 170.097139μg | RECTANGULAR PACKAGE | - | 900MHz | Ferrite | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | HK | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Tape, Paper | NO | 1 | 330μm | - | - | 60mA | - | Not | 0603 | 0201 | - | - | - | 100nH | 100MHz | 3.74Ohm Max | - | 60mA | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | Halogen Free | - | 4 | - | - | - | 60mA | - | - | - | - | 300μm | 0.013 0.33mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RL895-561K-RC Bourns Inc. | 47 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | 1.8MHz | Ferrite | - | - | Q IS MEASURED AT: 0.796 MHZ | -30°C~100°C | Bulk | 2012 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | Tray | NO | 1 | - | Cylindrical | - | 400mA | - | - | - | - | 5mm | - | - | 560μH | 1kHz | 1.01Ohm Max | - | 400mA | RF INDUCTOR | - | 15 @ 796kHz | - | 15 | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | 9.4996mm | 0.374 9.50mm | - | - | ROHS3 Compliant | - | ||
![]() IHLP2020CZERR33M11 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2020 | 200.005886mg | RECTANGULAR PACKAGE | Ferrite | 112MHz | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | IHLP-2020CZ-11 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 4.5mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 5.43mm | Rectangular | - | 16.5A | - | Not | - | - | - | - | - | 330nH | 100kHz | 5mOhm Max | - | 9A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | 16.5A | - | - | - | 3mm | 0.118 3.00mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PM2120-390K-RC Bourns Inc. | 75 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Iron | - | - | - | -55°C~105°C | Bulk | 2007 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | - | 9.6A | - | Not | - | - | 22.9mm | - | - | 39μH | 1kHz | 14mOhm Max | - | 9.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 10% | 9.6A | 9.6A | - | - | - | 20.83mm | 0.820 20.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRR4028-471Y Bourns Inc. | 234 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | - | 240mA | - | Not | 4848 | 1919 | - | - | - | 470μH | 100kHz | 2.6Ohm Max | 2.6A | 240mA | POWER INDUCTOR | DUAL ENDED | 13.26 @ 796kHz | - | - | - | - | 155mA | 13.26 | - | - | 30% | 240mA | - | - | - | - | 3mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | ||
![]() LQW18AN24NJ00D Murata Electronics | 4000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 3.005049mg | RECTANGULAR PACKAGE | - | 3.8GHz | Non-Magnetic | - | - | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | - | 500mA | - | Not | 1608 | 0603 | - | - | - | 24nH | 100MHz | 210mOhm Max | 280mA | 500mA | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | - | 40 | - | - | - | 40 | - | - | 5% | 500mA | - | - | - | - | 800μm | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQP03HQ3N6B02D Murata Electronics | 4262 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | 7GHz | Non-Magnetic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Thick Film | - | - | 8504.50.80.00 | 500mA | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | 3.6nH | - | 170mOhm Max | - | - | - | - | 20 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.017 0.42mm | - | - | ROHS3 Compliant | - |