- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0503-100ML Bourns Inc. | 69689 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 130MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 1.6A | - | Not | - | - | 10μH | 1kHz | 130mOhm Max | 330mA | 1.3A | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 10 | - | 10 | - | 20% | 1.3A | 1.3A | - | - | 3mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRR1210-121M Bourns Inc. | 394 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 2.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 12.5mm | Rectangular | 2.3A | - | Not | - | - | 120μH | 100kHz | 170mOhm Max | - | 2.3A | POWER INDUCTOR | DUAL ENDED | 13 @ 796kHz | - | 1.9A | 13 | 4747 | 20% | 2.3A | 2.3A | - | - | 10mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LQM21PN1R0MGHL Murata Electronics | 2934 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | - | -40°C~85°C | Cut Tape (CT) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 1.7A | - | - | 2012 | 0805 | 1μH | 1MHz | 100mOhm Max | - | 1.7A | RF INDUCTOR | DUAL ENDED | - | - | 1.1A | - | - | - | - | - | - | - | 900μm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MLZ2012N4R7LT000 TDK Corporation | 666666 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | 70MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 600mA | - | - | 2012 | 0805 | 4.7μH | 2MHz | 180mOhm | - | - | - | - | - | - | 130mA | - | - | - | - | - | - | - | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRR1210-220M Bourns Inc. | 6840 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | Rectangular | 5.2A | - | Not | - | - | 22μH | 100kHz | 38mOhm Max | - | 5.2A | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | 4.5A | 16 | 4747 | 20% | 5.2A | 5.2A | - | - | 10mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SLF6028T-101MR42-PF TDK Corporation | 22663 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 430mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.2mm | Chip | 640mA | - | Not | 6028 | - | 100μH | 100kHz | 516mOhm Max | - | 420mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 20% | 420mA | 640mA | - | - | 2.8mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQH32CN4R7M53L Murata Electronics | 2000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 44.990693mg | RECTANGULAR PACKAGE | - | 43MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | 2.8mm | - | 650mA | - | Not | 3225 | 1210 | 4.7μH | 1MHz | 195mOhm Max | - | 650mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 650mA | - | - | - | 2mm | 0.067 1.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SRR1005-100M Bourns Inc. | 5 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | Steel | 1.299996g | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 65mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 2A | 30MHz | Not | - | - | 10μH | 1kHz | 65mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 48 @ 2.52MHz | - | 3A | 48 | 5039 | 20% | 2A | 2A | - | - | 5.2mm | 0.205 5.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LQW18ANR39J00D Murata Electronics | 4743 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | 800MHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | 80mA | - | Not | 1608 | 0603 | 390nH | 100MHz | 6.2Ohm Max | - | 80mA | RF INDUCTOR | DUAL ENDED | 30 @ 100MHz | 30 | - | 30 | - | - | 80mA | - | - | - | 800μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQW18AN62NG00D Murata Electronics | 3869 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | 2.3GHz | Non-Magnetic | Q MEASURED AT 200 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | 280mA | - | Not | 1608 | 0603 | 62nH | 100MHz | 510mOhm Max | 230mA | 280mA | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | - | 38 | - | - | 280mA | - | - | - | 800μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SRN3015-150M Bourns Inc. | 94200 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | - | Steel | 35.011661mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN3015 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | - | 800mA | 33MHz | Not | - | - | 15μH | 1MHz | 422mOhm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | 17 @ 2.52MHz | - | 680mA | - | - | 20% | 800mA | 800mA | - | - | 1.5mm | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() VLS4012ET-4R7M TDK Corporation | 20000 | - | Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.1mm | - | 1.2A | - | Not | 4012 | - | 4.7μH | 1MHz | 118mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4040-12M | 20% | - | 1.9A | 1MHz | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VLS4012ET-1R5N TDK Corporation | 300000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.1mm | - | 2.1A | - | Not | 4012 | - | 1.5μH | 1MHz | 72mOhm Max | - | 2.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4040-12M | 30% | - | 2.45A | 1MHz | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LQW15AN5N1C00D Murata Electronics | 19000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | 2 | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 8GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 120mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 600mA | - | Not | 1005 | 0402 | 5.1nH | 100MHz | 120mOhm Max | 570mA | 600mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | 25 | - | - | 600mA | - | - | - | 500μm | 0.024 0.60mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLCV32T-1R0M-PF TDK Corporation | 4000 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 2 | 1210 | - | 50.008559mg | - | - | 100MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | - | - | 1A | - | Unshielded | - | 2.7mm | - | 1A | - | Not | 3225 | 1210 | 1μH | 7.96MHz | 78mOhm Max | - | 1A | - | - | 10 @ 7.96MHz | - | - | 10 | - | 20% | 1A | - | - | - | 2.1844mm | 0.094 2.40mm | 3.4mm | 2.0066mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SDR0604-150YL Bourns Inc. | 170 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | 140mOhm | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 140mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 1.3A | - | Not | - | - | 15μH | 1kHz | 140mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | 1.6A | 30 | - | 15% | 1.3A | 1.3A | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LQW15AN36NG00D Murata Electronics | 90000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 3.1GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | - | 260mA | - | Not | 1005 | 0402 | 36nH | 100MHz | 630mOhm Max | 750mA | 260mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | 25 | - | - | 260mA | - | - | - | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQP03TN1N8C02D Murata Electronics | 48000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 15GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 600mA | - | Not | 0603 | 0201 | 1.8nH | 500MHz | 150mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | 14 | - | - | 600mA | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SRR1005-150M Bourns Inc. | 80000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | Shielded | 1 | 10.2mm | Rectangular | 1.7A | - | Not | - | - | 15μH | 1kHz | 85mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | 2.1A | 40 | 5039 | 20% | 1.7A | 1.7A | - | - | 5.2mm | 0.205 5.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELJ-PA220KF Panasonic Electronic Components | 34000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 2 | - | - | 15.989131mg | - | - | 15MHz | Ferrite | - | -20°C~85°C | Tape & Reel (TR) | 2006 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | 1.15Ohm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.7mm | - | 185mA | - | Not | 3225 | 1210 | 22μH | 2.52MHz | 1.15Ohm Max | 50mA | 185mA | - | - | 15 @ 2.52MHz | - | - | 15 | - | 10% | 185mA | 185mA | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free |