- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRS3015T220MNGH Taiyo Yuden | 420 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR, S Type | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 470mA | TR | Shielded | 1 | - | Chip | - | - | - | - | - | - | 22μH | 0.1MHz | 624mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1212 | 0.47A | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQH32PNR47NN0L Murata Electronics | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 43.99846mg | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Shielded | 1 | 2.8mm | - | 2.55A | Not | 3225 | 1210 | - | - | 470nH | 1MHz | 36mOhm Max | - | 2.55A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | 3.4A | - | - | - | - | 2.55A | - | - | - | 2mm | 0.067 1.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BRC2518T220K Taiyo Yuden | 8000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2012 | BR, C Type | 0.098Lx0.071W 2.50mmx1.80mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 560mOhm | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | - | Chip | 490mA | - | 2518 | 1007 | 1.7mm | - | 22μH | 1MHz | 560mOhm | - | 640mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 10% | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DFE201210S-1R0M=P2 Murata Electronics | 1700 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | DFE201210S | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 2.3A | - | YES | 1 | - | - | - | - | - | - | - | - | 1μH | 1MHz | 70mOhm Max | - | - | - | DUAL ENDED | - | - | - | - | - | 3.2A | - | - | 2.3A | 20% | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0604-5R6ML Bourns Inc. | 2176 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 5.8mm | Chip | 1.7A | Not | - | - | - | - | 5.6μH | 1kHz | 80mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | - | - | 2.7A | 20 | - | - | 20% | 1.7A | - | - | - | 4.8mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SLF10145T-102MR29-H TDK Corporation | 378 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | - | Rectangular | 290mA | Not | - | - | - | - | 1mH | 1kHz | 3.36Ohm Max | - | 290mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 320mA | - | 0404 | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 76877630 Würth Elektronik | 478 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD2 HV | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 380mA | - | Unshielded | - | - | - | 380mA | - | - | - | - | - | 1mH | 100kHz | 2.6Ohm Max | - | 380mA | - | - | - | - | - | - | - | 380mA | - | - | - | 10% | - | 380mA | - | - | 5.4mm | 0.232 5.90mm | 10.0076mm | 8.9916mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() LQP15MN2N3W02D Murata Electronics | 10000 |
| Datasheet | - | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | 6GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.05nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | Chip | - | Not | - | - | - | - | 2.3nH | 500MHz | 300mOhm Max | - | 220mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | - | 13 | - | - | - | 220mA | - | - | - | 350μm | 0.018 0.45mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() IMC2220ER152J Vishay Dale | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 2220 (5650 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.4MHz | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | IMC-2220 | 0.221Lx0.197W 5.61mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 5.2mm | Rectangular | 70mA | Not | - | - | - | - | 1.5mH | 252kHz | 20Ohm Max | - | 70mA | RF INDUCTOR | DUAL ENDED | 20 @ 252kHz | - | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 70mA | - | - | - | 4.2mm | 0.165 4.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ISC1210ER2R2K Vishay Dale | 140 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | - | 65MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2016 | ISC-1210 | 0.126Lx0.098W 3.20mmx2.49mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.69mm | Rectangular | 320mA | Not | 3225 | 1210 | - | - | 2.2μH | 7.96MHz | 900mOhm Max | 205mA | 320mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | - | 30 | - | - | - | 320mA | - | - | - | 3mm | 0.095 2.41mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1006-182KL Bourns Inc. | 79 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 1.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | Unshielded | 1 | 9.8mm | Chip | 170mA | Not | - | - | - | - | 1.8mH | 1kHz | 6.8Ohm Max | - | 170mA | POWER INDUCTOR | DUAL ENDED | 31 @ 252kHz | - | - | - | - | 380mA | 31 | - | - | 10% | 170mA | 170mA | - | - | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NRS8040T220MJGJV Taiyo Yuden | 20000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | NR, S Type | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 8mm | - | 2.2A | - | - | - | - | - | 22μH | 100kHz | 85.8mOhm Max | - | 2.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 2.4A | - | - | - | - | - | - | - | - | 4mm | 0.165 4.20mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AIAP-03-4R7K Abracon LLC | 100 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 13.9A | - | - | - | - | - | 4.7μH | 1kHz | 8mOhm Max | - | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() SRR4028-1R2Y Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 176MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 3.1A | Not | 4848 | 1919 | - | - | 1.2μH | 100kHz | 20mOhm Max | - | 3.1A | POWER INDUCTOR | DUAL ENDED | 9.34 @ 7.96MHz | - | - | - | - | 2.56A | 9.34 | - | - | - | 3.1A | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ETQ-P5M2R0YLC Panasonic Electronic Components | 500 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | DCR IS MEASURED AT 10 % TOLERANCE | -40°C~150°C | Tape & Reel (TR) | - | PCC-M1050ML | 0.429Lx0.394W 10.90mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 19.4A | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | 2μH | 0.1MHz | 5.06mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 31.3A | - | 4339 | 19.4A | 20% | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 78FR39K-RC Bourns Inc. | 11 |
| Datasheet | 16 Weeks | - | Tin | - | Through Hole | Axial | NO | - | 2 | - | TUBULAR PACKAGE | - | 310MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 700mA | Not | - | - | - | 510 μm | 390nH | 25MHz | 100mOhm Max | - | 1A | DC-DC CONVERTER | - | 40 @ 25MHz | - | 40 | - | - | - | 40 | - | - | 10% | 1A | - | - | 2.79mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL875-221K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | 5MHz | Ferrite | Q IS MEASURED AT: 0.796 MHZ | -40°C~105°C | Bulk | 2009 | RL875 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 570mA | Not | - | - | 5mm | 700 μm | 220μH | 1kHz | 630mOhm Max | - | 570mA | DC-DC CONVERTER | - | 18 @ 796kHz | Radial | 18 | - | - | - | 18 | - | - | - | 570mA | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM1608-4R7M-RC Bourns Inc. | 600 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 4.45mm | Rectangular | - | Not | - | - | - | - | 4.7μH | 100kHz | 90mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 17 @ 7.96MHz | - | - | - | - | - | - | 2618 | - | - | 1.5A | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQW18AN15NJ10D Murata Electronics | 20000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 3.005049mg | RECTANGULAR PACKAGE | - | 4.5GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1.1mm | - | 700mA | Not | 1608 | 0603 | - | - | 15nH | 100MHz | 85mOhm Max | 1A | 700mA | RF INDUCTOR | DUAL ENDED | 42 @ 250MHz | - | 42 | - | - | - | 42 | - | - | - | 700mA | - | - | - | 800μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 744778924 Würth Elektronik | 160 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 4.535924g | - | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 4.18Ohm | - | 125°C | -40°C | Wirewound | - | 300mA | - | Shielded | - | - | - | 300mA | - | - | - | - | - | 470μH | 1kHz | 4.18Ohm Max | - | 300mA | - | - | - | - | - | - | - | 310mA | - | - | - | 20% | - | 300mA | 4.18Ohm | - | 1.5mm | 0.138 3.50mm | 7.3mm | 3.2mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 |