- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLC453232T-331K-PF TDK Corporation | 8698 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 180mg | RECTANGULAR PACKAGE | - | - | - | - | - | 4MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 13Ohm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 90mA | - | - | Not | 4532 | 1812 | - | 330μH | 796kHz | 13Ohm Max | - | 90mA | - | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 20 | - | - | - | 10% | - | 90mA | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW18AN15NJ10D Murata Electronics | 20000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | - | - | - | - | 4.5GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 250 MHZ | - | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1.1mm | - | - | 700mA | - | - | Not | 1608 | 0603 | - | 15nH | 100MHz | 85mOhm Max | 1A | 700mA | RF INDUCTOR | DUAL ENDED | 42 @ 250MHz | - | 42 | - | - | 42 | - | - | - | - | - | 700mA | - | - | - | - | - | - | 800μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 744778924 Würth Elektronik | 160 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | 4.535924g | - | - | - | - | - | - | 4MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 4.18Ohm | - | 125°C | -40°C | Wirewound | - | 300mA | - | Shielded | - | - | - | - | 300mA | - | - | - | - | - | - | 470μH | 1kHz | 4.18Ohm Max | - | 300mA | - | - | - | - | - | - | 310mA | - | - | - | - | 20% | - | - | 300mA | 4.18Ohm | - | - | - | - | 1.5mm | 0.138 3.50mm | 7.3mm | 3.2mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1260A-5R6Y Bourns Inc. | 2171 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 33MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | - | 6.7A | - | - | Not | - | - | - | 5.6μH | 1kHz | 16.2mOhm Max | - | 6.7A | - | - | 19 @ 7.96MHz | - | - | - | 6.9A | - | - | - | - | 30% | - | - | 6.7A | - | - | - | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1260A-180M Bourns Inc. | 1162 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 15.5MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | - | 4.2A | - | - | Not | - | - | - | 18μH | 1kHz | 36mOhm Max | - | 4.2A | - | - | 28 @ 2.52MHz | - | - | - | 3.9A | - | - | - | - | 20% | - | - | 4.2A | - | - | - | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ISC1812ER1R5J Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 100MHz | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | ISC-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Molded Chip | unknown | 418mA | - | - | - | - | - | - | 1.5μH | 7.96MHz | 400mOhm Max | - | 418mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AISM-1812-470K-T Abracon LLC | 5 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 10MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | TR | NO | 1 | - | Molded Chip | - | 140mA | - | - | - | 4532 | 1812 | - | 47μH | 2.52MHz | 5Ohm Max | - | 140mA | POWER INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 0.110 2.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() VLF5010ST-2R2M2R0 TDK Corporation | 16345 |
| Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.189Lx0.181W 4.80mmx4.60mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.5mm | - | - | 2A | - | - | Not | - | - | - | 2.2μH | 1MHz | 77mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1918 | - | - | - | - | 2A | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() MLF2012DR22KT000 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 250MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Chip | - | 250mA | - | - | - | 2012 | 0805 | - | 220nH | 25MHz | 300mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | - | - | - | - | 0.25A | - | - | - | - | - | - | - | - | - | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR3818A-4R7Y Bourns Inc. | 4000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 60MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | SRR3818A | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 1.9A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | 4.7μH | 0.1MHz | 120mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 950mA | - | - | - | 1.9A | 30% | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB0912-680KL Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | 9MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 2.52 MHZ | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 1.35A | - | NO | 1 | - | Shrink Tube | - | 790mA | - | RLB0912 | Not | - | - | 5mm | 68μH | 1kHz | 280mOhm Max | - | 790mA | POWER INDUCTOR | - | 35 @ 2.52MHz | Radial | 35 | - | 1.5A | - | - | - | - | - | - | 790mA | - | - | - | - | - | 8.7mm | 11mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CDR7D28MNNP-4R6NC Sumida America Components Inc. | 1000 |
| Datasheet | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | CDR7D28MN | 0.287Lx0.287W 7.30mmx7.30mm | ±25% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.6mm | - | - | 3.2A | - | - | Not | - | - | - | 4.6μH | 100kHz | 37.5mOhm Max | - | 3.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 3.3A | - | 2929 | - | - | - | - | 3.2A | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() TSL0808RA-101KR80-PF TDK Corporation | 10193 |
| Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | 4.4MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 796 KHZ | - | -20°C~85°C | Cut Tape (CT) | 2001 | TSL | 0.335Dia 8.50mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | Ammo Pack | NO | 1 | - | - | - | 800mA | - | - | Not | - | - | 5mm | 100μH | 1kHz | 250mOhm Max | - | 940mA | POWER INDUCTOR | - | 20 @ 796kHz | Radial | 20 | GENERAL PURPOSE INDUCTOR | - | 20 | - | - | - | 10% | - | 940mA | 940mA | - | - | - | - | 8.8mm | 8.8mm | 0.346 8.80mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() CM453232-1R2KL Bourns Inc. | 30921 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | - | - | - | - | - | 80MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 550mOhm | Matte Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 430mA | - | CM453232 | Not | 4532 | 1812 | - | 1.2μH | 7.96MHz | 550mOhm Max | - | 430mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | - | 50 | - | - | - | 10% | - | 430mA | - | - | - | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR6603-681ML Bourns Inc. | 72000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.2Ohm | Tin/Copper/Silver (Sn/Cu/Ag) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.4mm | - | - | 180mA | 3MHz | - | Not | - | - | - | 680μH | 100kHz | 2.2Ohm Max | - | 180mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | 40 | - | 55mA | 40 | - | - | - | 20% | - | 180mA | 180mA | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQW04AN22NH00D Murata Electronics | 30000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0302 (0804 Metric) | - | ONE SURFACE | - | - | 311.844754μg | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 250 MHZ | - | -55°C~125°C | Tape & Reel (TR) | - | LQW04 | 0.031Lx0.016W 0.80mmx0.40mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 400μm | - | - | 200mA | - | - | - | 0804 | 3015 | - | 22nH | 100MHz | 630mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 15 @ 250MHz | - | 15 | - | - | 15 | 0301 | - | - | - | - | - | 200mA | 630mOhm | - | - | - | - | 450μm | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NPIS84LS2R2YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | 1000pc(s) | 0.012 Ω | (L x W x H) 8 x 8 x 4 mm | - | NIC COMPONENTS CORP | NIC Components Corp | NPIS84LS2R2YTRF | - | +125°C | -40°C | 5.15A | 125 °C | -40 °C | 3131 | 4.2 mm | 8 mm | SMT | 8 mm | Active | 1.92 | Yes | 41 MHz | DC RESISTANCE IS MEASURED AT: 30% | 30% | - | - | - | - | - | 30% | e3 | Yes | - | - | - | - | EAR99 | NPIS84LS2R2YTRF | 0.012Ω | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | 2.2 uH | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 3131 | YES | 5.15 A | 30 | 2.2 µH | - | 5.15 A | - | shielded | 8.3 | 8.3 mm | - | 4mm | - | 8mm | 8mm | - | - | - | - | - | ||
![]() NPIS64D150MTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 0.057 Ω | (L x W x H) 7 x 7 x 4 mm | - | NIC COMPONENTS CORP | NIC Components Corp | NPIS64D150MTRF | - | +125°C | -55°C | 1.6A | 85 °C | -55 °C | 2626 | 3.8 mm | 6.7 mm | SMT | 6.7 mm | Active | 5.45 | Yes | - | - | 20% | - | - | - | - | - | 20% | e4 | Yes | - | - | - | - | EAR99 | NPIS64D150MTRF | 0.057mΩ | Gold (Au) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | 0.001 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 2626 | YES | 1.6 A | - | 15 µH | - | - | - | shielded | - | - | - | 4mm | - | 7mm | 7mm | - | - | - | - | - | ||
![]() NPIS27H102MTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | - | 400pc(s) | 1.82 Ω | (L x W x H) 12.5 x 12.5 x 8 mm | - | NIC COMPONENTS CORP | NIC Components Corp | NPIS27H102MTRF | - | +125°C | -40°C | 0.55A | 125 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | 0.98 | Yes | - | - | 20% | - | - | - | - | - | 20% | e3 | Yes | - | - | - | - | EAR99 | NPIS27H102MTRF | 1.82Ω | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | - | 1 | - | Shielded | compliant | - | - | - | - | - | - | - | 1 mH | 0.001 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4949 | YES | 0.55 A | 20 | 1000 µH | - | 550 mA | - | shielded | 12.5 | 12.5 mm | - | 8mm | - | 12.5mm | 12.5mm | - | - | - | - | - | ||
![]() MLG0603P4N7HT000 TDK Corporation | 45000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 5.5GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 350mA | - | - | - | - | - | - | 4.7nH | 500MHz | 400mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | - | - | 0.35A | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - |