- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQW15AN30NJ00D Murata Electronics | 295 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 3.3GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | - | 270mA | Not | 1005 | 0402 | - | - | - | 30nH | 100MHz | 580mOhm Max | 750mA | 270mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 25 | - | - | - | 25 | - | - | 5% | 270mA | - | - | - | - | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NR6020T2R2N Taiyo Yuden | 14787 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 73MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2002 | NR | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | Chip | 2.7A | - | - | - | - | - | - | 2.2μH | 100kHz | 40.8mOhm Max | - | 3.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 2424 | - | 30% | - | 2.7A | - | - | - | 2mm | 0.079 2.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() CLF12555T-220M-D TDK Corporation | 31512 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2012 | CLF-D | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.8A | - | - | - | - | - | - | 22μH | 100kHz | 51.6mOhm Max | - | 4.8A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | 2.8A | - | - | - | 5.5mm | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() GLF1608T4R7M TDK Corporation | 3500 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | 5mg | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | GLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | Ceramic | 8504.50.80.00 | 220mA | TR | Shielded | 1 | - | - | 70mA | - | 1608 | 0603 | - | - | - | 4.7μH | 7.96MHz | 550mOhm | - | 115mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SLF7028T-150MR88-PF TDK Corporation | 15000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -20°C~85°C | Tape & Reel (TR) | 2001 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7.2mm | - | 880mA | - | - | - | - | - | - | 15μH | 100kHz | 110mOhm | - | 880mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2828 | - | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 39U142C Murata Power Solutions Inc. | 30 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 3 | - | 2.700009g | RECTANGULAR PACKAGE | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | 3900 | 0.508Lx0.508W 12.90mmx12.90mm | ±20% | - | - | Discontinued | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 12.9mm | - | 13.5A | - | - | - | - | - | - | 1.4μH | 100kHz | 3.9mOhm Max | - | 13.5A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | - | 19.2A | - | 5151 | - | 20% | - | 13.5A | - | - | - | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 2200LL-101-V-RC Bourns Inc. | 50 | - | Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 27mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 6.8A | Not | - | - | 11.43mm | 12.7mm | - | 100μH | 1kHz | 27mOhm Max | - | 6.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 6.8A | - | - | - | 1.1mm | 27.9mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 74457147 Würth Elektronik | 186 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | Nonstandard | - | 2 | - | - | - | - | 9.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD4 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 91.1mOhm | - | - | - | - | - | 2.8A | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 47μH | - | 109mOhm Max | - | - | - | - | - | - | - | - | - | 5A | - | - | - | 10% | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CDRH127/LDNP-121MC Sumida America Components Inc. | 2695 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2010 | CDRH127/LD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 12.3mm | - | 1.9A | - | - | - | - | - | - | 120μH | 1kHz | 169mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4848 | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM124SH-100M-RC Bourns Inc. | 31 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 27MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2001 | PM124SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 4A | Not | - | - | - | - | - | 10μH | 100kHz | 32mOhm Max | - | 4A | POWER INDUCTOR | DUAL ENDED | 17 @ 2.52MHz | - | 17 | - | - | - | - | 4949 | - | 20% | 4A | 4A | - | - | - | 4mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744314076 Würth Elektronik | 1397 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | 7050 | - | - | - | 200MHz | - | - | -40°C~150°C | Tape & Reel (TR) | - | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -40°C | Wirewound | - | 15.5A | - | Shielded | - | - | - | 15.5A | - | - | - | 2.4mm | - | - | 760nH | 100kHz | 2.25mOhm | - | 15.5A | - | - | - | - | - | - | - | 15A | - | - | - | 20% | - | 15.5A | 2.25Ohm | - | - | 4.8mm | 0.197 5.00mm | 6.9088mm | 6.9mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() HK06034N7S-T Taiyo Yuden | 4200 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 5.3GHz | Ferrite | INDUCTANCE TOLERANCE IS MEASURED AT 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | HK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | Tape, Paper | NO | 1 | - | - | 280mA | - | 0603 | 0201 | - | - | - | 4.7nH | 100MHz | 300mOhm Max | - | 280mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | - | 5 | - | Halogen Free | - | 5 | - | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | Exempt | - | ||
![]() SPM6550T-4R7M TDK Corporation | 73 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SPM | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 7A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 23.7mOhm Max | - | - | - | - | - | - | - | - | - | 7.6A | - | - | - | 20% | - | - | - | - | - | - | 0.203 5.15mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU3017-470Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3017 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 3.5mm | Rectangular | 210mA | Not | - | - | - | - | - | 47μH | 100kHz | 540mOhm | - | 360mA | POWER INDUCTOR | DUAL IN-LINE | 18 @ 2.52MHz | - | 18 | - | - | - | 18 | 1313 | - | 30% | 360mA | 210mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2323-V-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 2.6A | Not | - | - | 13.46mm | - | - | 820μH | 1kHz | 270mOhm Max | - | 2.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 2.6A | - | - | - | 32.512mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S4N7HT000 TDK Corporation | 45000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 4.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 300mA | - | 0603 | 0201 | - | - | - | 4.7nH | 100MHz | 450mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | - | 5 | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LBM2016T390J Taiyo Yuden | 41 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 14MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2002 | LB, M Type | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | - | 120mA | Not | 2016 | 0806 | - | - | - | 39μH | 2.52MHz | 3.9Ohm | - | 120mA | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | Halogen Free | - | 20 | - | - | 5% | 120mA | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRR0908-330ML Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | RECTANGULAR PACKAGE | - | 5MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 1.7A | Not | - | - | - | - | - | 33μH | 1kHz | 100mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL IN-LINE | 40 @ 2.52MHz | - | 40 | - | - | 2.7A | 40 | 3741 | - | 20% | 1.7A | - | - | - | - | 7.5mm | 0.307 7.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2109-H-RC Bourns Inc. | 10 |
| Datasheet | 14 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 55mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 3.6A | Not | - | - | 19.05mm | - | 685.8 μm | 47μH | 1kHz | 55mOhm Max | - | 3.6A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | - | - | 15% | 3.6A | 3.6A | - | 1kHz | 21.844mm | 11.43mm | 0.450 11.43mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN6045TA-1R0Y Bourns Inc. | 1791 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 110MHz | Ferrite | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | 1μH | 1MHz | 10mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | - | - | 13.5A | - | - | 8A | 30% | - | 8A | - | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |