- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1235-R22M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 94MHz | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2010 | SRP1235 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 38.5A | Not | - | - | - | 220nH | 100kHz | 1.3mOhm Max | - | 38.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 50A | - | 5050 | - | - | - | - | - | - | 3.7mm | 0.146 3.70mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0906-3R9ML Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | RECTANGULAR PACKAGE | - | 77MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 3.3A | Not | - | - | - | 3.9μH | 1kHz | 40mOhm Max | - | 3.3A | POWER INDUCTOR | DUAL IN-LINE | 28 @ 7.96MHz | - | 28 | - | - | 5.5A | 28 | 4137 | 20% | 3.3A | - | - | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() PM1008-R12K-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 950MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 500mA | Not | 2520 | 1008 | - | 120nH | 25MHz | 200mOhm | - | 650mA | RF INDUCTOR | DUAL ENDED | 50 @ 100MHz | - | 50 | - | - | - | 60 | - | 10% | 500mA | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQW31HN84NJ03L Murata Electronics | 2000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | 19.986414mg | RECTANGULAR PACKAGE | Ferrite | 1GHz | - | Q MEASURED AT 436 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW31 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 280mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 1.8mm | - | 240mA | Not | 3216 | 1206 | - | 84nH | 100MHz | 280mOhm Max | - | 240mA | RF INDUCTOR | DUAL ENDED | 60 @ 436MHz | - | 60 | - | - | - | 60 | - | 5% | 240mA | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DR1050-271-R Eaton - Electronics Division | 500 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 5.000005g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | DR1050 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 960mA | - | Shielded | - | 10.3mm | - | 960mA | Not | - | - | - | 270μH | 100kHz | 513mOhm Max | - | 900mA | - | - | - | - | - | - | - | 900mA | - | - | - | 960mA | - | - | - | - | 5mm | 0.197 5.00mm | 10.4902mm | 10.287mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW2BHN8N2D03L Murata Electronics | 10000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 8.986799mg | RECTANGULAR PACKAGE | - | 3.9GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±0.5nH | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Plastic, 7 Inch | NO | 1 | 1.7mm | - | 630mA | Not | 2012 | 0805 | - | 8.2nH | 100MHz | 120mOhm Max | - | 630mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | - | 20 | 0806 | - | 630mA | - | - | - | - | 1.7mm | 0.070 1.78mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRP1040-R36M Bourns Inc. | 900 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e2 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.5mm | - | 28A | Not | - | - | - | 360nH | 100kHz | 1.4mOhm Max | - | 28A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 40A | - | - | 20% | 28A | - | - | - | - | 4.2mm | 0.165 4.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() AISC-1008-R015J-T Abracon LLC | 1214 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 2.5GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 1A | - | 2520 | 1008 | - | 15nH | 50MHz | 130mOhm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | - | 50 | - | - | - | 50 | 1111 | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PM1210-8R2J-RC Bourns Inc. | 32 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 40MHz | Ferrite | PARALLEL CONNECTED | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 170mA | - | 3225 | 1210 | - | 8.2μH | 7.96MHz | 2Ohm Max | - | 140mA | POWER INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | - | 30 | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1030-6R8M Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 38.1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1030 | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 2.2A | - | - | - | - | 6.8μH | 100kHz | 52mOhm Max | - | 2.2A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 15 | - | - | 2.8A | 15 | 3939 | - | - | - | - | - | - | 2.9972mm | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU6025-3R3Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU6025 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | TR | YES | 2 | 6.8mm | - | 3.2A | Not | - | - | - | 3.3μH | 100kHz | 27mOhm Max | - | 3.2A | POWER INDUCTOR | ON CIRCLE | 8 @ 7.96MHz | - | 8 | - | - | 2A | 8 | 2624 | 30% | 3.2A | 3.2A | - | - | - | 2.5mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0906-101KL Bourns Inc. | 31 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | GULL WING | 8 | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR | NO | 1 | 13mm | - | 900mA | Not | - | - | - | 100μH | 1kHz | 390mOhm Max | - | 900mA | POWER INDUCTOR | DUAL IN-LINE | 15 @ 796kHz | - | 15 | - | - | 1.1A | 15 | 4137 | 10% | 900mA | 900mA | - | - | - | 6.3mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() AIUR-02H-680K Abracon LLC | 53 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-02H | 0.335Dia 8.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 810mA | - | - | - | 5mm | 68μH | 2.52MHz | 161mOhm Max | - | 1.36A | POWER INDUCTOR | - | 20 @ 2.52MHz | Radial | 20 | - | - | - | - | - | - | - | - | - | - | 8.5mm | 12mm | 0.472 12.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() NRS6045T101MMGK Taiyo Yuden | In Stock |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.2mm | Chip | 750mA | - | - | - | 4.7mm | 100μH | 100kHz | 605.8mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | 20% | - | 750mA | - | - | - | 4.5mm | 0.177 4.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1280A-471K Bourns Inc. | 49 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 2.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 900mA | Not | - | - | - | 470μH | 1kHz | 880mOhm Max | - | 900mA | - | - | 20 @ 796kHz | - | - | GENERAL PURPOSE INDUCTOR | - | 1.25A | - | - | 10% | - | 900mA | - | - | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DR74-151-R Eaton - Electronics Division | 71 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | 1.360777g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 591mOhm | - | 125°C | -40°C | Wirewound | - | 690mA | - | Shielded | - | 7.6mm | - | 690mA | Not | - | - | - | 150μH | 100kHz | 591mOhm | - | 810mA | - | - | - | - | - | - | - | 810mA | - | - | 20% | 690mA | 690mA | 591mOhm | 100kHz | - | 4.35mm | 0.171 4.35mm | 7.6mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQH66SN681M03L Murata Electronics | 30000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 710.013807mg | RECTANGULAR PACKAGE | - | 2MHz | Ferrite | DCR MEASURED AT 40% TOLERANCE | -40°C~80°C | Tape & Reel (TR) | - | LQH66 | 0.248Lx0.248W 6.30mmx6.30mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.9Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 6.6mm | - | 200mA | Not | - | - | - | 680μH | 100kHz | 5.46Ohm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2525 | 20% | 200mA | - | - | - | - | 4.7mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MDMK4040T2R2MF Taiyo Yuden | 4369 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | MCOIL™, MD | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 4.2mm | Chip | 2.5A | - | - | - | - | 2.2μH | 100kHz | 92mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 3.2A | - | 1616 | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM105SB-270M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM105SB | 0.390Lx0.390W 9.90mmx9.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | YES | 1 | - | Rectangular | 1.3A | Not | - | - | - | 27μH | 100kHz | 100mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | 35 @ 2.52MHz | - | - | - | - | - | 35 | 3945 | 20% | 1.3A | - | - | - | 9.9mm | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PE-1008CD151JTT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 625MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CD | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 580mA | - | 2520 | 1008 | - | 150nH | 25MHz | 160mOhm Max | 600mA | 580mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | - | 45 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - |