- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLF302512MT-220M TDK Corporation | 10000 | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-MT | 0.118Lx0.098W 3.00mmx2.50mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 2.7mm | - | 430mA | - | Not | - | - | - | - | - | - | 22μH | 1MHz | 700mOhm Max | 430mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | 470mA | - | 1210 | - | - | 20% | - | - | 640mA | - | - | 1mm | 0.047 1.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 2305-H-RC Bourns Inc. | 180 |
| Datasheet | 16 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | 16.4A | - | Not | - | - | - | 29.97mm | - | 1.6764 mm | 22μH | 1kHz | 7mOhm Max | 16.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 15% | - | 16.4A | 16.4A | - | 32.51mm | 16.51mm | 0.650 16.51mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SPM4012T-R47M-CA TDK Corporation | 1480 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SPM-CA | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 5.6A | - | - | - | - | - | - | - | - | 470nH | 100kHz | 25mOhm Max | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1038A-2R2Y Bourns Inc. | 2139 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1038A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 10.3mm | - | 6.8A | - | Not | - | - | - | - | - | - | 2.2μH | 100kHz | 10.5mOhm Max | 6.8A | - | - | 12 @ 7.96MHz | - | - | - | - | 6.5A | - | - | - | - | 30% | - | - | 6.8A | - | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() IHHP1008AZER1R0M01 Vishay Dale | 4097 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHHP-1008AZ-01 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 60mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | YES | 1 | - | Rectangular | 3.2A | - | - | - | 2520 | 1008 | - | - | - | 1μH | 100kHz | 60mOhm Max | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 3A | 20% | - | - | 3.2A | - | - | - | 0.047 1.20mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() PM1812-561J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | 26.988746mg | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | - | Chip | 50mA | - | - | - | 4532 | 1812 | - | - | - | 560μH | 796kHz | 30Ohm Max | 50mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | 30 | - | - | - | 5% | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NRS6012T4R7MMGG Taiyo Yuden | 540 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 36MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | 2012 | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | - | Shielded | 1 | 6.2mm | Chip | 1.55A | - | - | - | - | - | 4.7mm | - | - | 4.7μH | 100kHz | 150mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | 20% | - | - | 1.55A | - | - | 1.2mm | 0.047 1.20mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ASPI-0602S-3R3M-T Abracon LLC | 2661 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | ASPI-0602S | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 3A | - | - | Shielded | - | - | - | 3A | - | - | - | - | - | - | - | - | 3.3μH | 10kHz | 40mOhm Max | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 6.7056mm | 6.7mm | - | - | RoHS Compliant | - | - | ||
![]() CDRH125NP-221MC Sumida America Components Inc. | 336 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2009 | CDRH125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 12.3mm | Chip | 800mA | - | Not | - | - | - | - | - | - | 220μH | 1kHz | 400mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4747 | - | - | - | - | 800mA | - | - | - | 6mm | 0.236 6.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() FP1107R1-R51-R Eaton - Electronics Division | 1000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1107 | 0.433Lx0.283W 11.00mmx7.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 55A | - | - | Unshielded | - | 7.2mm | - | 55A | - | Not | - | - | - | - | - | - | 510nH | 100kHz | 0.29mOhm | 18A | - | - | - | - | - | - | - | 18A | - | - | - | - | - | - | - | - | 2MHz | - | 7.5mm | 0.295 7.50mm | 11mm | 7.1882mm | No | - | RoHS Compliant | - | - | ||
![]() MLK0603L1N0ST000 TDK Corporation | In Stock | - | - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 12GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Unshielded | 1 | - | - | 300mA | - | - | - | 0603 | 0201 | - | - | - | 1nH | 100MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 300MHz | - | 6 | - | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF7045T-3R3N TDK Corporation | 31300 | - | Datasheet | 25 Weeks | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Cut Tape (CT) | 2008 | CLF | 0.283Lx0.272W 7.20mmx6.90mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | - | Shielded | 1 | 7.1mm | - | 4.1A | - | Not | - | - | - | - | - | - | 3.3μH | 100kHz | 21.32mOhm Max | 5A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | - | 2827 | - | - | 30% | - | 4.1A | 4.1A | 100kHz | - | 4.5mm | 0.189 4.80mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 22R103C Murata Power Solutions Inc. | 561 | - | Datasheet | 8 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | Ferrite | 21.2MHz | - | - | -25°C~70°C | Bulk | - | 2200R | 0.256Dia 6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 50mOhm | - | - | - | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Tubular | 1.5A | - | Not | - | - | - | 3mm | 35mm | 0.6 mm | 10μH | 1kHz | 50mOhm Max | 1.62A | RF INDUCTOR | - | 65 @ 1MHz | Radial | 65 | - | - | - | 140 | - | - | - | 10% | - | 1.62A | 1.62A | - | - | 10.5mm | 0.413 10.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() XAL7070-122MEC Coilcraft | 2163 |
| Datasheet | - | ACTIVE (Last Updated: 6 hours ago) | - | Surface Mount | - | SMD/SMT | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 43MHz | Composite | - | - | Cut Tape | - | - | - | 20% | e2 | - | - | - | 2 | - | EAR99 | - | - | Tin/Silver (Sn96.5Ag3.5) | 125°C | -40°C | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | - | Shielded | 1 | - | Rectangular | - | - | - | AEC-Q200 | - | - | - | - | - | 1.2 μH | 100kHz | - | 21.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 31.2A | - | 3028 | 3.41mOhm | - | 20% | 1.2 µH | - | 21.6A | - | - | 7mm | - | 8mm | 7.7mm | - | No SVHC | RoHS Compliant | Contains Lead | - | ||
![]() CLF7045NIT-151M-D TDK Corporation | 1174 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2013 | CLF-NI-D | 0.291Lx0.276W 7.40mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 690mA | - | - | YES | 1 | - | - | 950mA | - | - | - | - | - | - | - | - | 150μH | 100kHz | 520mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 0.95A | 20% | - | - | 950mA | - | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP4012TA-1R2M Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | 149.997327mg | RECTANGULAR PACKAGE | - | 70MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4012TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 4.06mm | Rectangular | 3.5A | - | - | - | - | - | - | - | - | 1.2μH | 100kHz | 56mOhm Max | 5A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | - | - | 10 | 1816 | - | - | 20% | - | - | 3.5A | - | - | 1mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0403-1R4ML Bourns Inc. | 50 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | 110MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 38MOhm | - | 125°C | -40°C | - | - | 3.3A | - | - | Unshielded | - | 4.3mm | - | 3.3A | SDR0403 | Not | - | - | - | - | - | - | 1.4μH | 1kHz | 38mOhm Max | 3.3A | - | - | 28 @ 7.96MHz | - | - | - | - | 5.1A | 28 | - | - | - | 20% | - | 3.3A | 3.3A | - | 4.5mm | 3.2mm | 0.138 3.50mm | 4.4958mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR3818A-3R3Y Bourns Inc. | 10000 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 75MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR3818A | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 2.1A | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 3.3μH | 0.1MHz | 85mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1.15A | - | - | - | 2.1A | 30% | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P68NJT000 TDK Corporation | 20 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | 652.039032μg | - | - | 1.1GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | 160mA | - | - | - | 1006 | 0402 | - | - | - | 68nH | 100MHz | 2Ohm Max | 160mA | - | - | 22 @ 250MHz | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CDRH8D43NP-150NC Sumida America Components Inc. | 30000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 900.012311mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2012 | CDRH8D43 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 8.3mm | - | 2.3A | - | Not | - | - | - | - | - | - | 15μH | 100kHz | 53mOhm Max | 2.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 2.9A | - | 3232 | - | - | - | - | 2.3A | - | - | - | 4.5mm | 0.177 4.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |