- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM2120-8R2M-RC Bourns Inc. | 50 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2001 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | - | 14.7A | - | - | - | - | - | 8.2μH | 1kHz | 6mOhm Max | - | 14.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | - | - | - | 20.83mm | 0.820 20.83mm | No | - | ROHS3 Compliant | - | - | ||
![]() 5900-5R6-RC Bourns Inc. | 50 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 11mOhm | - | - | 8504.50.80.00 | 5.4A | - | NO | 1 | - | Bobbin Core | - | 4A | Not | - | - | - | - | 5.6μH | 1kHz | 15mOhm Max | - | 4A | HIGH CURRENT INDUCTOR | - | - | - | - | 11.8A | - | - | - | 10% | 4A | - | 65MHz | 11.51mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB9012-122KL Bourns Inc. | 777 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 1.2MHz | Ferrite | Q MEASURED AT 0.252 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 480mA | Not | - | - | 5mm | - | 1.2mH | 1kHz | 3.4Ohm Max | - | 480mA | DC-DC CONVERTER | - | 15 @ 252kHz | Radial | 15 | - | 15 | - | - | 10% | 480mA | 480mA | - | 9mm | 12.2mm | 0.480 12.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU2013-1R0Y Bourns Inc. | 5000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 180MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU2013 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 3mm | - | - | 2.2A | Not | - | - | - | - | 1μH | 100kHz | 65mOhm Max | 900mA | 2.2A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | 9 | 1.6A | 9 | 1111 | - | - | 2.2A | - | - | - | 1.35mm | 0.059 1.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() CI160808-12NJ Bourns Inc. | 189 | - | Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 1.65GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | - | 300mA | Not | 1608 | 0603 | - | - | 12nH | 100MHz | 400mOhm Max | 250mA | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | 10 | - | - | 5% | 300mA | - | - | - | 800μm | 0.037 0.95mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR7030-100M Bourns Inc. | 12000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR | NO | 1 | 7.3mm | - | - | 1.5A | Not | - | - | - | - | 10μH | 100kHz | 75mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | 16 | 1.6A | 16 | 2828 | - | - | 1.5A | - | - | - | 3mm | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1048A-330Y Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | - | 2.1A | Not | - | - | - | - | 33μH | 100kHz | 84mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | - | 1.7A | - | 3939 | - | 30% | - | 2.1A | - | - | 4.8mm | 0.201 5.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU5011-150Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 42MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5011 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 5.4mm | - | - | 600mA | Not | - | - | - | - | 15μH | 100kHz | 250mOhm | - | 600mA | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | 12 | 480mA | 12 | - | - | - | 600mA | - | - | - | 1.0922mm | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() CW201212-15NJ Bourns Inc. | 861 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | 5.499807mg | RECTANGULAR PACKAGE | 3.6GHz | Ceramic | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | - | 600mA | Not | 2012 | 0805 | - | - | 15nH | 250MHz | 80mOhm | - | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | 60 | - | - | - | 600mA | - | - | - | 1.2954mm | 0.059 1.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() 8230-78-RC Bourns Inc. | 50 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 8MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | - | 65mA | Not | - | - | - | 66.5mm | 270μH | 790kHz | 25Ohm Max | - | 65mA | DC-DC CONVERTER | - | 30 @ 790kHz | - | 30 | - | 30 | - | - | 10% | 65mA | - | - | 3.05mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM3316S-150M-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM3316S | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 10.2mm | - | - | 1.7A | Not | - | - | - | - | 15μH | 1kHz | 85mOhm | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | 40 | 2.1A | - | 5039 | - | - | 1.7A | - | - | - | 5.2mm | 0.205 5.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRP6540-R68M Bourns Inc. | 370 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -55°C~125°C | Cut Tape (CT) | 2011 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | - | 16.5A | Not | - | - | - | - | 680nH | 100kHz | 5mOhm Max | - | 16.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | 17A | - | - | - | 20% | - | 16.5A | 100kHz | - | 4mm | 0.157 4.00mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 1235AS-H-6R8M=P3 Murata Electronics | 10000 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | - | 0.185Lx0.177W 4.70mmx4.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 1.9A | - | - | - | - | - | 6.8μH | 100kHz | 106mOhm Max | - | - | - | DUAL ENDED | - | - | - | 1.7A | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() #A915AY-100M=P3 Murata Electronics | In Stock |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | - | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 1.49A | - | YES | 1 | - | - | compliant | - | - | - | - | - | - | 10μH | 0.1MHz | 90mOhm Max | - | - | - | DUAL ENDED | - | - | - | 1.09A | - | - | 1.49A | - | - | - | - | - | - | 0.118 3.00mm | - | - | RoHS Compliant | - | - | ||
![]() CLF10040T-6R8N TDK Corporation | 806 | - | Datasheet | 25 Weeks | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Cut Tape (CT) | 2002 | CLF | 0.394Lx0.382W 10.00mmx9.70mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10mm | - | - | 3.7A | - | - | - | - | - | 6.8μH | 100kHz | 24.05mOhm Max | - | 4.8A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | 3938 | - | 30% | - | 3.7A | - | - | 3.8mm | 0.161 4.10mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LQP02TN18NJ02D Murata Electronics | 30 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | - | 140mA | - | 0402 | 1005 | - | - | 18nH | 500MHz | 3.5Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 7 @ 500MHz | - | 7 | - | - | 0201 | 0.14A | - | - | - | - | - | - | 0.009 0.23mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S15NHTD25 TDK Corporation | 398070 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2.2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 400mA | - | - | - | - | - | 15nH | 100MHz | 550mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | 0.4A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQH43MN331J03L Murata Electronics | 66000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 130.010913mg | RECTANGULAR PACKAGE | 3.6MHz | Ferrite | Q MEASURED AT 796 KHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | - | 95mA | Not | 4532 | 1812 | - | - | 330μH | 1MHz | 8.2Ohm Max | - | 95mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | 40 | - | - | - | 95mA | - | - | - | 2.6mm | 0.110 2.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDE1006A-330M Bourns Inc. | 1870 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 12.1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | 2.2A | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | - | - | - | - | - | - | - | 33μH | 1MHz | 120mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 2.4A | - | 4035 | 2.2A | - | - | - | - | - | - | 0.228 5.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1260A-471K Bourns Inc. | 4200 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | - | 950mA | Not | - | - | - | - | 470μH | 1kHz | 820mOhm Max | - | 900mA | - | - | 18 @ 796kHz | - | - | - | 18 | - | - | 10% | - | 950mA | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |