- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Body Material | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1260A-561K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 2.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 880mA | - | Not | - | - | - | 560μH | 1kHz | 1Ohm Max | - | 880mA | - | - | 22 @ 796kHz | - | - | - | 800mA | - | - | - | 10% | - | 880mA | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQM2MPN3R3NG0L Murata Electronics | 45 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | LQM2 | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | YES | 1 | 1.75mm | - | 1.2A | - | Not | - | 2012 | 0805 | 3.3μH | 1MHz | 150mOhm Max | - | 1.2A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 0806 | - | - | - | - | - | - | 900μm | 0.039 1.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQG15HH68NJ02D Murata Electronics | 110000 |
| Datasheet | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 800MHz | Air | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Unshielded | 1 | - | - | - | - | - | AEC-Q200 | - | - | 68nH | 100MHz | 920mOhm Max | - | 180mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 8 | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() CB2518T220M Taiyo Yuden | 48000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 19MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | CB | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 580mA | Tape, Embossed | Unshielded | 1 | 2mm | Wound Chip | 165mA | - | - | - | 2518 | 1007 | 22μH | 2.52MHz | 650mOhm Max | - | 165mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1305-R90ZL Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 95MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1305 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | 900nH | 0.1MHz | 2.5mOhm Max | - | 20A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | 22A | - | 4949 | - | - | - | - | - | - | 5mm | 0.209 5.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQP03TN36NJ02D Murata Electronics | 15000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 1.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | 120mA | - | - | - | - | - | 36nH | 500MHz | 3Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 9 @ 300MHz | 9 | - | - | - | - | - | 0.12A | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4011-1R2YL Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 133MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR4011 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 5.1mm | - | 2.7A | - | Not | - | - | - | 1.2μH | 100kHz | 48mOhm Max | - | 2.7A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | - | - | 2.5A | 10 | 1919 | - | - | 2.7A | - | - | - | 1.15mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() HK160827NJ-T Taiyo Yuden | 4000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | RECTANGULAR PACKAGE | - | 1.4GHz | Ferrite | MULTI LAYER | -40°C~85°C | Tape & Reel (TR) | - | HK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 450mOhm | - | - | 8504.50.80.00 | - | Tape, Paper | Unshielded | 1 | 950μm | - | 300mA | - | Not | - | 1608 | 0603 | 27nH | 100MHz | 450mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | - | Halogen Free | - | 12 | - | - | 5% | 300mA | - | - | - | 800μm | 0.037 0.95mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() NLV25T-820J-EF TDK Corporation | 20000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 13MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | 66mA | - | - | - | 2520 | 1008 | 82μH | 796kHz | 19Ohm Max | - | 66mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | - | 20 | - | - | 5% | - | - | - | - | 1.8mm | 0.075 1.90mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1260-1R0Y Bourns Inc. | 9600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 9.4A | - | Not | - | - | - | 1μH | 100kHz | 7.8mOhm Max | - | 9.4A | POWER INDUCTOR | DUAL ENDED | 26 @ 7.96MHz | - | - | - | 10A | 26 | 4949 | - | - | - | - | - | - | 6mm | 0.256 6.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() NS10145T330MNA Taiyo Yuden | 23 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 10.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | NS | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, Embossed | Shielded | 1 | 10.4mm | Chip | 2.01A | - | - | - | - | - | 33μH | 100kHz | 98.4mOhm Max | - | 2.36A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | 4040 | - | 20% | - | 2.01A | - | - | 4.5mm | 0.191 4.85mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() IMC1210ER4R7K Vishay Dale | 1647 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | 15.989131mg | - | RECTANGULAR PACKAGE | - | 50MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2007 | IMC-1210 | 0.126Lx0.098W 3.20mmx2.49mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.69mm | Molded | 224mA | 7.96MHz | Not | - | 3225 | 1210 | 4.7μH | 7.96MHz | 1.5Ohm Max | 320mA | 224mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | - | 30 | - | - | 10% | 224mA | - | - | - | 2.21mm | 0.095 2.41mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQH32PN4R7NNCL Murata Electronics | 2000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 15.989131mg | - | RECTANGULAR PACKAGE | - | 40MHz | Ferrite | DCR TOLERANCE MEASURED AT 20% | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Tape, Embossed | YES | 1 | 2.7mm | - | 1.2A | - | Not | - | 3225 | 1210 | 4.7μH | 1MHz | 186mOhm Max | - | 1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | 1.6A | - | - | - | 30% | 1.2A | - | - | - | 2mm | 0.087 2.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1005S51NJTD25 TDK Corporation | 32562 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | - | RECTANGULAR PACKAGE | - | 1.1GHz | Ceramic, Non-Magnetic | - | -55°C~120°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 250mA | - | - | - | 1005 | 0402 | 51nH | 100MHz | 1.2Ohm Max | - | 250mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 8 | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1205-150ML Bourns Inc. | 177 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 2.7A | - | Not | - | - | - | 15μH | 1kHz | 70mOhm Max | - | 2.7A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | - | 5.3A | 20 | 5050 | - | 20% | 2.7A | - | - | - | 5.5mm | 0.217 5.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU3017-6R8Y Bourns Inc. | 10000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3017 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 3.5mm | Rectangular | 1A | - | Not | - | - | - | 6.8μH | 100kHz | 85mOhm | - | 1A | POWER INDUCTOR | DUAL IN-LINE | 10 @ 7.96MHz | 10 | - | - | 530mA | 10 | 1313 | - | - | 1A | - | - | - | 1.8mm | 0.079 2.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0603-180ML Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 820mA | - | Not | - | - | - | 18μH | 1kHz | 250mOhm Max | - | 820mA | POWER INDUCTOR | DUAL ENDED | 23 @ 2.52MHz | - | - | - | 1.1A | 23 | - | - | 20% | 820mA | 820mA | - | - | 3.9mm | 0.154 3.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() IHLP6767GZERR82M01 Vishay Dale | 174 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Composite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | IHLP-6767GZ-01 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1.17mOhm | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 17.15mm | - | 50A | - | Not | - | - | - | 820nH | 100kHz | 1.29mOhm Max | - | 73A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | 6868 | - | 20% | - | 50A | - | 2MHz | 7mm | 0.276 7.00mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQH31CNR12M03L Murata Electronics | 30 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | 29.001562mg | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 40% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 80mOhm | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | 1.8mm | - | 970mA | 250MHz | Not | - | 3216 | 1206 | 120nH | 1MHz | 112mOhm Max | 85mA | 970mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 970mA | - | - | - | 1.8034mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ECS-MPI4040R3-4R7-R ECS Inc. | 13300 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | 4.7μH | 100kHz | 92mOhm | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 4.8A | - | - | - | - | - | 2.3A | 92mOhm | - | 1.85mm | 0.073 1.85mm | - | - | ROHS3 Compliant | - | AEC-Q200 |