- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRV2010T4R7MGF Taiyo Yuden | 240000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2015 | NR, V Type | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 820mA | - | - | - | - | - | - | 4.7μH | 100kHz | 320mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 760mA | - | - | 0.82A | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CDRH3D28NP-6R8NC Sumida America Components Inc. | 27 |
| Datasheet | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 130.010913mg | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | CDRH3D28 | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4mm | - | 1.32A | - | - | - | - | - | - | 6.8μH | 100kHz | 119mOhm Max | 1.32A | - | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 1.24A | - | 1515 | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MLF2012A1R5KTD25 TDK Corporation | 6163 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 100MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | 80mA | - | - | - | 2012 | 0805 | - | 1.5μH | 10MHz | 400mOhm Max | - | - | DUAL ENDED | 45 @ 10MHz | - | 45 | - | - | - | - | - | 0.08A | - | - | - | - | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P5N1CT000 TDK Corporation | 20909 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 652.039032μg | - | 4.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 800mA | - | - | - | 1005 | 0402 | - | 5.1nH | 100MHz | 120mOhm Max | 800mA | - | - | 23 @ 250MHz | - | - | - | - | - | 23 | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HCMA0503-4R7-R Eaton - Electronics Division | 16 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | - | HCMA0503 | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 4.5A | - | Shielded | - | 5.1mm | - | 4.5A | - | - | - | - | - | - | 4.7μH | 100kHz | 60mOhm Max | 5.5A | - | - | - | - | - | - | - | 5.5A | - | - | - | 20% | - | - | - | 3.3mm | 0.118 3.00mm | 5.1562mm | 5.1054mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SRR1240-391K Bourns Inc. | 9600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 700mA | - | - | Not | - | - | - | 390μH | 100kHz | 1.15Ohm Max | 700mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 12 | - | - | 650mA | 12 | 4949 | - | 10% | 700mA | 700mA | - | 3.9878mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NRS5030T4R7MMGJ Taiyo Yuden | 16000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 31MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -25°C~120°C | Cut Tape (CT) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.9mm | Chip | 2.6A | - | - | - | - | - | - | 4.7μH | 100kHz | 35mOhm | 3.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 3.1A | - | 1919 | - | - | - | - | - | 3.1mm | 0.122 3.10mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 74402500047 Würth Elektronik | 653 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 2828 | - | - | - | 290MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±25% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 3.3A | - | Shielded | - | 2.8mm | - | 3.3A | - | - | - | - | - | - | 470nH | 100kHz | 23mOhm Max | 3.3A | - | - | - | - | - | - | - | 4.7A | - | - | - | 25% | - | 3.3A | - | 2.8mm | 0.118 3.00mm | 2.8mm | 2.794mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RLB0912-471KL Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | CYLINDRICAL PACKAGE | 2.9MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 600mA | - | NO | 1 | - | Shrink Tube | 300mA | - | RLB0912 | Not | - | - | 5mm | 470μH | 1kHz | 1.7Ohm Max | 300mA | POWER INDUCTOR | - | 25 @ 796kHz | Radial | 25 | - | - | 520mA | - | - | - | - | 300mA | - | - | 11mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN4018TA-101M Bourns Inc. | 75000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN4018TA | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 340mA | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | 100μH | - | 1.38Ohm | - | - | - | 10 @ 100kHz | - | - | - | - | 420mA | - | - | - | 20% | - | - | - | - | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0402P5N1HT000 TDK Corporation | 500000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | 5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 160mA | - | - | - | 0402 | 1005 | - | 5.1nH | 500MHz | 1.4Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1608B8N2DT000 TDK Corporation | 3000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 4.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 950μm | - | 600mA | - | - | - | 1608 | 0603 | - | 8.2nH | 100MHz | 200mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() SRR1208-680YL Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Steel | - | - | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 135MOhm | - | 125°C | -40°C | Wirewound | - | 1.8A | - | Shielded | - | 13mm | - | 1.8A | 5MHz | SRR1208 | Not | - | - | - | 68μH | 1kHz | 135mOhm Max | 1.8A | - | - | 20 @ 2.52MHz | - | - | - | - | 2.6A | 20 | - | - | 15% | 1.8A | 1.8A | - | 8.5mm | 0.335 8.50mm | 12.7mm | 12.7mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CDRH2D14NP-1R5NC Sumida America Components Inc. | 150 |
| Datasheet | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~100°C | Cut Tape (CT) | 2006 | CDRH2D14 | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.2mm | - | 2A | - | - | - | - | - | - | 1.5μH | 100kHz | 63mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 1.8A | - | 1212 | - | - | - | - | - | 1.55mm | 0.043 1.10mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CDEP147NP-100MC-125 Sumida America Components Inc. | 60 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 5.3g | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2012 | CDEP147 | 0.571Lx0.571W 14.50mmx14.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 14.9mm | - | 10A | - | - | - | - | - | - | 10μH | 100kHz | 9.85mOhm Max | 10A | POWER INDUCTOR | - | - | - | - | - | - | 9.2A | - | 5757 | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4828A-221M Bourns Inc. | 259 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 5.5MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 500mA | - | YES | 1 | - | - | - | - | - | - | - | - | - | 220μH | 0.1MHz | 1.25Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 240mA | - | - | 0.5A | 20% | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HCM1104-R56-R Eaton - Electronics Division | 2838 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | 453.59237mg | RECTANGULAR PACKAGE | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HCM1104 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 25A | - | - | Not | - | - | - | 560nH | 100kHz | 1.8mOhm Max | 32A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 4541 | - | 20% | 25A | - | 5MHz | 4mm | 0.157 4.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() SRR0906-2R7ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | - | RECTANGULAR PACKAGE | 85MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 3.2A | - | - | - | - | - | - | 2.7μH | 1kHz | 32mOhm Max | 3.2A | POWER INDUCTOR | DUAL IN-LINE | 23 @ 7.96MHz | - | 23 | - | - | 5.8A | 23 | 4149 | - | 20% | - | 3.2A | - | 5.9944mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1208-391KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 670MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 800mA | 1.6MHz | - | Not | - | - | - | 390μH | 1kHz | 670mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | 14 @ 796kHz | - | 14 | - | - | 1.1A | 14 | 5050 | - | 10% | 800mA | 800mA | - | 8.5mm | 0.335 8.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW18AN68NJ80D Murata Electronics | 200 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 2.38GHz | - | Q MEASURED AT 200 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 630mA | - | - | - | - | - | - | 68nH | 100MHz | 380mOhm Max | - | RF INDUCTOR | DUAL ENDED | 37 @ 200MHz | - | 37 | - | - | - | - | - | 0.63A | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - |