- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR0906-151YL Bourns Inc. | 400 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | - | RECTANGULAR PACKAGE | - | 6MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 600mA | Not | - | - | - | - | 150μH | 1kHz | 550mOhm Max | 600mA | POWER INDUCTOR | DUAL IN-LINE | 40 @ 796kHz | 40 | - | 700mA | 40 | 4149 | - | 15% | 600mA | 600mA | - | - | 6mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4828A-4R7Y Bourns Inc. | 20 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 50MHz | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 3A | - | YES | 1 | - | - | - | - | - | - | - | - | 4.7μH | 0.1MHz | 54mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.6A | - | - | 3A | 30% | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AISC-0402-9N0J-T Abracon LLC | 4264 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 4.16GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | - | - | NO | 1 | 640μm | - | 680mA | - | 1005 | 0402 | - | - | 9nH | 250MHz | 100mOhm Max | 680mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | 25 | - | - | - | - | - | - | - | 660μm | 0.026 0.66mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() SRU6025-100Y Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 25MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU6025 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | 57mOhm | Tin (Sn) | - | - | - | - | - | TR | YES | 2 | 6.8mm | - | 2A | Not | - | - | - | - | 10μH | 100kHz | 57mOhm Max | 2A | POWER INDUCTOR | ON CIRCLE | 8 @ 7.96MHz | 8 | - | 1.05A | 8 | - | - | 30% | 2A | 2A | - | - | 2.5mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 8230-60-RC Bourns Inc. | 832 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | TUBULAR PACKAGE | - | 20MHz | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 165mA | Not | - | - | 66.5mm | 510 μm | 47μH | 2.5MHz | 4.5Ohm Max | 165mA | DC-DC CONVERTER | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | - | 10% | 165mA | - | - | 3.05mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4828A-1R8Y Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 105MHz | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 4.6A | - | YES | 1 | - | - | - | - | - | - | - | - | 1.8μH | 0.1MHz | 30mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 2.5A | - | - | 4.6A | 30% | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4828A-6R8Y Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 40MHz | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 2.6A | - | Shielded | 1 | - | - | - | - | - | - | - | - | 6.8μH | 0.1MHz | 74mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.3A | - | - | 2.6A | 30% | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF10040T-331M-D TDK Corporation | 150 |
| Datasheet | 25 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Cut Tape (CT) | 2012 | CLF-D | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | - | Shielded | - | 9.7mm | - | 530mA | - | - | - | - | - | 330μH | 100kHz | 1.032Ohm Max | 700mA | - | - | - | - | - | - | - | - | - | 20% | - | 530mA | 100kHz | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN3010-150M Bourns Inc. | 72 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | Resin | - | RECTANGULAR PACKAGE | - | 30MHz | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN3010 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | Rectangular | 800mA | Not | - | - | - | - | 15μH | 100kHz | 612mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | 11 @ 2.52MHz | 11 | - | 500mA | - | - | - | 20% | 800mA | 800mA | - | - | 1mm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW2BHNR47J03L Murata Electronics | 14 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 8.986799mg | RECTANGULAR PACKAGE | - | 350MHz | - | Non-Magnetic | Q MEASURED AT 25.2 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Plastic, 7 Inch | NO | 1 | 1.7mm | - | 160mA | Not | 2012 | 0805 | - | - | 470nH | 10MHz | 2.8Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 15 @ 25.2MHz | 15 | - | - | 15 | 0806 | - | - | 160mA | - | - | - | 1.7mm | 0.070 1.78mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MLK1005S33NJTD25 TDK Corporation | 4668 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | 2.5GHz | - | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Rectangular | 200mA | - | 1005 | 0402 | - | - | 33nH | 100MHz | 900mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | 7 | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1048-560Y Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | 7MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 1.6A | Not | - | - | - | - | 56μH | 100kHz | 110mOhm | 1.6A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | 26 | - | 1.4A | 26 | 3939 | - | 30% | 1.6A | - | - | - | 4.8006mm | 0.201 5.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQH32MN5R6K23L Murata Electronics | 21 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 59.987591mg | RECTANGULAR PACKAGE | - | 28MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 2.7mm | - | 250mA | Not | 3225 | 1210 | - | - | 5.6μH | 1MHz | 1.3Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 20 @ 1MHz | 20 | - | - | 20 | - | - | - | 250mA | - | - | - | 1.5494mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQP03TN2N8C02D Murata Electronics | 12049 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 9.5GHz | - | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | 500mA | - | 0603 | 0201 | - | - | 2.8nH | 500MHz | 200mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | 14 | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS252015T-4R7MR89 TDK Corporation | 2000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2009 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 318mOhm | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | 890mA | - | 2520 | 1008 | - | - | 4.7μH | 1MHz | 318mOhm Max | 890mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.2A | - | 0810 | - | - | - | - | - | - | 1.5mm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() AISC-0805F-100J-T Abracon LLC | 423 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | 0805 | - | - | - | - | 30MHz | 2.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -25°C | Ceramic, Wirewound | - | 98mA | - | Unshielded | - | 1.73mm | - | 98mA | - | 2012 | 0805 | - | - | 10μH | 2.5MHz | 4.7Ohm Max | 98mA | - | - | 10 @ 2.5MHz | - | - | - | 10 | - | - | 5% | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7mm | No | Unknown | RoHS Compliant | - | - | ||
![]() LQP02HQ2N0B02E Murata Electronics | 900000 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 11.5GHz | - | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | - | NO | 1 | - | - | 700mA | - | 0402 | 1005 | - | - | 2nH | 500MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | 0.7A | - | - | - | - | - | - | 0.013 0.32mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF6025T-680MR42-PF TDK Corporation | 22850 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.2mm | - | 540mA | Not | 6025 | - | - | - | 68μH | 100kHz | 444mOhm Max | 420mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2424 | - | - | 420mA | - | - | - | 2.5mm | 0.106 2.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LB3218T330K Taiyo Yuden | 1990 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1207 (3218 Metric) | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | Ferrite | 15MHz | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | LB | 0.126Lx0.071W 3.20mmx1.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | 2mm | Chip | 215mA | Not | 3218 | 1207 | - | - | 33μH | 2.52MHz | 750mOhm | 215mA | RF INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | - | 10% | 215mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HK060310NJ-T Taiyo Yuden | 15000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 2.9GHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | HK | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | Tape, Paper | NO | 1 | 330μm | - | 220mA | - | 0603 | 0201 | - | - | 10nH | 100MHz | 510mOhm Max | 220mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | Halogen Free | - | 5 | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | No | - | ROHS3 Compliant | Exempt | - |