- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Shape/Size Description | Number of Terminals | Core Material | Brand | Content | DC Resistance | DC Resistance-Max | Dim | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency-Min | Frequency-Self-Resonant | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Material-Core | Max. temperature | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Self Resonance Frequency | Special Features | Tolerance ± | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Filter Type | Product Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | DC Resistance (DCR) (Max) | Output Impedance | Inductance - Parallel | Inductance - Series | Product | Features | Case Code | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 28 Weeks, 5 Days | - | - | - | - | YES | ONE SURFACE | - | CYLINDRICAL PACKAGE | 2 | - | - | - | 0.78 Ω | - | - | - | - | - | - | TDK CORP | - | TDK Corporation of America | VLP6214T-330MR56 | - | - | - | - | - | - | - | - | - | - | - | 2423 | 1.4 mm | 6.2 mm | SMT | 5.8 mm | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | 20% | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Wirewound | unknown | - | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 2423 | YES | - | 0.56 A | - | 33 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BLM21AG601SN1J Murata Electronics | In Stock | - | - | - | - | - | SURFACE MOUNT | 0805 (2012 metric) | - | - | Ferrite | - | - | - | - | - | - | 0.21 Ω | - | - | 100 MHz | 100 MHz | - | MURATA MANUFACTURING CO LTD | - | Murata Manufacturing Co Ltd | BLM21AG601SN1J | - | - | 200 mA | 300 mOhms | + 125 C | - | - 55 C | - | - | 125 °C | -55 °C | EIA STD PACKAGE SIZE 0805, 2 PIN | - | - | - | - | Active | 1.5 | - | Yes | BLM21_N1J Series EMI Suppression Filter 600u03a9u00b125% at 100MHz 700mA @85u2103 | - | - | - | - | - | - | - | BLM | - | 25 % | e3 | Yes | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | MONOLITHIC TYPE | 8504.50.80.00 | Other Filters | - | TAPE AND REEL | - | 1 | - | Chip Bead | compliant | - | - | - | SMD/SMT | - | - | L2.0XB1.25XH0.85 (mm)/L0.079XB0.049XH0.033 (inch) | - | - | - | 600 Ohms | - | - | - | - | - | - | - | FERRITE CHIP | - | - | - | 0.6 A | - | - | - | - | - | 600 OHM Ω | - | - | Ferrite Chip Beads | - | 0805 | - | - | - | 0.85 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() NFI06K47NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000pc(s) | - | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | - | - | - | - | - | - | +85°C | - | - | - | -40°C | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | NFI06K47NTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | - | - | - | ||
![]() NLQ45K330TRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 1 Ω | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLQ45K330TRF | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | 1812 | 2.6 mm | 4.5 mm | SMT | 3.2 mm | Active | 5.68 | - | Yes | - | 12 MHz | - | - | - | - | - | - | - | - | 10% | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Chip | compliant | - | - | - | - | - | - | - | - | 1 MHz | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1812 | NO | - | - | - | 33 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 28 Weeks, 5 Days | - | - | - | - | YES | ONE SURFACE | - | CYLINDRICAL PACKAGE | 2 | - | - | - | 1.04 Ω | - | - | - | - | - | - | TDK CORP | - | TDK Corporation of America | VLP6214T-470MR47 | - | - | - | - | - | - | - | - | - | - | - | 2423 | 1.4 mm | 6.2 mm | SMT | 5.8 mm | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | 20% | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Wirewound | unknown | - | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 2423 | YES | - | 0.49 A | - | 47 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI52W4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250pc(s) | - | - | (L x W x H) 15 x 18.4 x 7 mm | - | - | - | - | - | Yes | - | - | - | +85°C | - | - | - | -40°C | - | - | 13A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | NPI52W4R7MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | - | 7mm | - | 15mm | 18.4mm | - | - | - | ||
![]() NPIS25H2R2YTRF NIC Components | In Stock | - | - | 12 Weeks, 4 Days | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 0.014 Ω | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS25H2R2YTRF | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 4949 | 6 mm | 12.5 mm | SMT | 12.5 mm | Active | 5.47 | - | Yes | - | - | - | - | - | - | - | - | - | - | 30% | e2 | Yes | - | - | - | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Shielded | compliant | - | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4949 | YES | - | 7 A | - | 2.2 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI52C151MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000pc(s) | - | - | (L x W x H) 5.8 x 5.2 x 2 mm | - | - | - | - | - | Yes | - | - | - | +85°C | - | - | - | -40°C | - | - | 0.18A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | NPI52C151MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | - | 2mm | - | 5.8mm | 5.2mm | - | - | - | ||
![]() NIN-HJ6N8JTRF NIC Components | In Stock | - | - | 14 Weeks | - | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 6000pc(s) | 0.11 Ω | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | - | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HJ6N8JTRF | - | +105°C | - | - | - | -40°C | - | - | 700mA | 125 °C | -40 °C | CHIP, 0603, ROHS COMPLIANT | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Not Recommended | 5.19 | - | Yes | - | 5800 MHz | Q | 5% | - | - | - | - | - | - | 5% | e3 | Yes | - | - | - | EAR99 | NIN-HJ6N8JTRF | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | - | 1 | - | Chip | compliant | - | - | - | - | - | - | - | - | 250 MHz | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | 0603 | NO | - | 0.7 A | - | 0.0068 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | - | - | - | ||
![]() NIN-HC680GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W) 2.5 mm x 2 mm | - | - | - | - | - | Yes | - | - | - | +105°C | - | - | - | -40°C | - | - | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | - | - | - | - | - | NIN-HC680GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.92 | 2.79 | - | - | 2.5mm | 2mm | - | - | - | ||
![]() NLQ45M6R8TRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 0.2 Ω | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLQ45M6R8TRF | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | 1812 | 2.6 mm | 4.5 mm | SMT | 3.2 mm | Active | 5.69 | - | Yes | - | 30 MHz | - | - | - | - | - | - | - | - | 20% | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Chip | compliant | - | - | - | - | - | - | - | - | 1 MHz | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1812 | NO | - | - | - | 6.8 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDR0703-151ML Bourns Inc. | 35 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | 125°C | -40°C | - | - | - | 250mA | - | Unshielded | - | 4.7mm | - | - | 250mA | SDR0703 | - | - | - | - | - | 150μH | 100kHz | 2Ohm Max | - | 250mA | - | - | 30 @ 796kHz | - | - | 340mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6924mm | 0.106 2.70mm | 6.5024mm | 4.4958mm | No | ROHS3 Compliant | Lead Free | ||
![]() LQM18PN1R5NB0L Murata Electronics | 94950 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQM18 | 0.063Lx0.031W 1.60mmx0.80mm | ±30% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | 1 | 950μm | - | - | 600mA | - | Not | - | 1608 | 0603 | L1.6XB0.8XH0.35 (mm)/L0.063XB0.031XH0.014 (inch) | 1.5μH | 1MHz | 438mOhm Max | - | 600mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mA | 0.35Ohm | - | - | - | - | - | - | - | - | - | 350μm | 0.016 0.40mm | 1.6mm | 0.8mm | - | ROHS3 Compliant | - | ||
![]() BLM15AX102SN1J Murata Electronics | In Stock | - | - | - | - | - | SURFACE MOUNT | - | - | - | Ferrite | - | - | - | - | - | - | 0.49 Ω | - | - | 100 MHz | 100 MHz | - | MURATA MANUFACTURING CO LTD | - | Murata Manufacturing Co Ltd | BLM15AX102SN1J | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | 0402 | - | - | - | - | Active | 5.25 | - | Yes | BLM15_N1J Series EMI Suppression Filter 1000u03a9u00b125% at 100MHz 350mA @85u2103 | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | Other Filters | - | TAPE | - | 1 | - | Chip Bead | compliant | - | - | - | - | - | - | L1.0XB0.5XH0.5 (mm)/L0.039XB0.02XH0.02 (inch) | - | - | - | - | - | - | - | - | - | - | - | FERRITE CHIP | - | - | - | 0.35 A | - | - | - | - | - | 1000 OHM Ω | - | - | - | - | 0402 | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | ||
![]() LPD4012-822MRB Coilcraft | In Stock | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | 4 | Ferrite | Coilcraft | - | - | 0.6 Ω | - | 1000 | - | - | - | COILCRAFT INC | - | Coilcraft | LPD4012-822MRB | - | - | 1.3 A | 600 mOhms | + 85 C | - | - 40 C | SMD/SMT | - | 85 °C | -40 °C | - | - | - | - | - | Active | 2.34 | Details | Yes | - | - | - | - | 0.002258 oz | - | MouseReel | - | LPD4012 | - | 20 % | e3 | - | - | - | - | EAR99 | SMT Coupled Inductor | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | IMPEDANCE AT 54 MHZ | 8504.50.80.00 | Inductors, Chokes & Coils | - | TR | - | 2 | - | - | compliant | - | - | - | SMD/SMT | - | - | - | 8.2 µH | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | Coupled Inductors | - | - | - | - | - | - | - | - | 13160 OHM Ω | 8.2 uH | - | Coupled Inductors | - | - | Coupled Inductors | - | - | 1.1 mm | - | 3.94 mm | 3.94 mm | - | - | - | ||
![]() NPIS43D5R6MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500pc(s) | - | - | (L x W x H) 5 x 5 x 3 mm | - | - | - | - | - | - | - | - | - | +125°C | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | NPIS43D5R6MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | - | 3mm | - | 5mm | 5mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 28 Weeks, 5 Days | - | - | - | - | YES | ONE SURFACE | - | CYLINDRICAL PACKAGE | 2 | - | - | - | 0.46 Ω | - | - | - | - | - | - | TDK CORP | - | TDK Corporation of America | VLP4614T-100MR60 | - | - | - | - | - | - | - | - | - | - | - | 1814 | 1.4 mm | 4.6 mm | SMT | 3.6 mm | Obsolete | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | 20% | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Wirewound | unknown | - | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1814 | YES | - | 0.6 A | - | 10 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI52C150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000pc(s) | - | - | (L x W x H) 5.8 x 5.2 x 2 mm | - | - | - | - | - | Yes | - | - | - | +85°C | - | - | - | -40°C | - | - | 0.55A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | NPI52C150MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | - | 2mm | - | 5.8mm | 5.2mm | - | - | - | ||
![]() NPIS48L100MTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 3500pc(s) | 0.18 Ω | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS48L100MTRF | - | +120°C | - | - | - | -25°C | - | - | 0.84A | 120 °C | -25 °C | 1616 | 1.8 mm | 4 mm | SMT | 4 mm | Active | 1.35 | - | Yes | - | - | - | 20% | - | - | - | - | - | - | 20% | e3 | Yes | - | - | - | EAR99 | NPIS48L100MTRF | 0.18Ω | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Shielded | compliant | - | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1616 | YES | - | 1.2 A | - | 10 µH | - | - | - | - | - | - | shielded | - | - | - | - | 1.8mm | - | 4mm | 4mm | - | - | - | ||
![]() NPI43C390MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000pc(s) | - | - | (L x W x H) 4.5 x 4 x 3.2 mm | - | - | - | - | - | Yes | - | - | - | +85°C | - | - | - | -40°C | - | - | 0.65A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | NPI43C390MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | - | 3.2mm | - | 4.5mm | 4mm | - | - | - |