- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Ambient Temperature Range High | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV32T-100J-EFD TDK Corporation | 20 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | Unshielded | 1 | - | Rectangular | 150mA | - | - | - | 3225 | 1210 | - | - | - | 10μH | 2.52MHz | 2.1Ohm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | 1310 | - | 5% | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQH43PH100M26L Murata Electronics | 1000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 10μH | 1MHz | 176.4mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | 1.05A | - | - | - | - | - | 1.17A | 176.4mOhm | - | 105°C | - | 2.8mm | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQH2MCN2R2M52L Murata Electronics | 110 | - | Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | 8.986799mg | RECTANGULAR PACKAGE | - | 125MHz | Ferrite | - | - | DCR MEASURED AT 30% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH2 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.8mm | Chip Coil | 500mA | - | - | Not | 2016 | 0806 | - | - | - | 2.2μH | 1MHz | 546mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | 900μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() NR3012T220M Taiyo Yuden | 7044 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 22MHz | Ferrite | - | - | - | -25°C~120°C | Tape & Reel (TR) | 2002 | NR | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | Chip | 420mA | - | - | - | - | - | - | - | - | 22μH | 100kHz | 756mOhm Max | - | 375mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | 1212 | - | 20% | - | 420mA | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ELL-CTV470M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | 2008 | V | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 69mOhm | Tin (Sn) | 105°C | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 12.5mm | Rectangular | 1.9A | - | - | Not | - | - | - | - | - | 47μH | 100kHz | 69mOhm | 3.7A | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | 20% | 1.9A | 1.9A | - | 100kHz | - | - | 4.5mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CW201212-R39J Bourns Inc. | 66730 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | 780MHz | Ceramic | - | - | Q MEASURED AT 250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 170mA | - | - | Not | 2012 | 0805 | - | - | - | 390nH | 100MHz | 2.2Ohm | - | 170mA | RF INDUCTOR | DUAL ENDED | 45 @ 250MHz | - | 45 | - | - | 45 | - | - | - | 170mA | - | - | - | - | - | 1.2954mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELL-6SH680M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | DCR IS MEASURED AT 20 % TOLERANCE | - | Tape & Reel (TR) | 2006 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 500mA | TR, Embossed | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | 68μH | - | 520mOhm | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2424 | 0.5A | - | - | - | - | - | - | - | - | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AIAP-03-471K Abracon LLC | 30 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1.24A | - | - | - | - | - | - | - | - | 470μH | 1kHz | 380mOhm Max | - | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 5900-104-RC Bourns Inc. | 407 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | - | - | -55°C~105°C | Tray | 2002 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 89.7Ohm | - | - | - | - | 8504.50.80.00 | 70mA | - | NO | 1 | - | Bobbin Core | 65mA | - | - | Not | - | - | - | - | - | 100mH | 1kHz | 82Ohm Max | - | 65mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 83mA | - | - | - | 10% | 65mA | - | - | 0.08MHz | - | 11.5062mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LTF5022T-220MR98-LC TDK Corporation | 500 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | LTF5022T | 0.205Lx0.197W 5.20mmx5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 5.1mm | - | 1.2A | - | - | Not | 5022 | - | - | - | - | 22μH | 100kHz | 320mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 1.2A | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR7045-221M Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | Steel | - | - | - | 5MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 700MOhm | - | 125°C | -40°C | Wirewound | - | 450mA | - | Shielded | - | 7.3mm | - | 450mA | 5MHz | SRR7045 | Not | - | - | - | - | - | 220μH | 100kHz | 700mOhm Max | - | 450mA | - | - | 44 @ 796kHz | - | - | - | 360mA | 44 | - | - | 20% | 450mA | 450mA | - | - | - | - | 4.5mm | 0.189 4.80mm | 7mm | 7mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLCF4028T-330MR61-2 TDK Corporation | 300 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.1mm | - | 610mA | - | - | Not | - | - | - | - | - | 33μH | 100kHz | 350mOhm Max | - | 610mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | 1616 | - | 20% | 610mA | 740mA | - | - | - | - | 2.8mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RLB1314-332KL Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Copper, Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 900kHz | Ferrite | - | - | Q MEASURED AT: 252 | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | - | NO | 1 | - | Shrink Tube | 170mA | - | RLB1314 | Not | - | - | 7mm | 15mm | 800 μm | 3.3mH | 1kHz | 3.7Ohm Max | - | 170mA | POWER INDUCTOR | - | 50 @ 252kHz | Radial | 50 | - | - | 50 | - | - | 10% | 170mA | 170mA | - | - | - | 12.5mm | 800μm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CBC3225T680MR Taiyo Yuden | 120000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | - | - | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | CB, C Type | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | Unshielded | 1 | 2.7mm | Wound Chip | 410mA | - | - | Not | 3225 | 1210 | - | - | - | 68μH | 100kHz | 1.3Ohm Max | - | 320mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | - | 410mA | - | - | - | - | - | 2.5mm | 0.106 2.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW18CN33NJ00D Murata Electronics | 4000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 3.997283mg | RECTANGULAR PACKAGE | - | 1.8GHz | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 950μm | - | 1.7A | - | - | Not | 1608 | 0603 | - | - | - | 33nH | 10MHz | 35mOhm Max | - | 1.7A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 5% | 1.7A | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP5030TA-1R5M Bourns Inc. | 460000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 44MHz | Carbonyl Powder | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5030TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 6A | - | - | - | - | - | - | - | - | 1.5μH | 100kHz | 25mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 10A | - | 2120 | 6A | 20% | - | 6A | - | - | - | - | - | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NRG4026T3R5M Taiyo Yuden | 495 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 58MHz | Ferrite | - | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~120°C | Tape & Reel (TR) | 2008 | NR, G Type | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.2mm | - | 1.7A | - | - | - | - | - | - | - | - | 3.5μH | 100kHz | 50mOhm | - | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1616 | - | 20% | - | - | - | - | - | - | 2.6mm | 0.102 2.60mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() ELJ-ND1R0JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | - | - | RECTANGULAR PACKAGE | - | 80MHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.88Ohm | Tin/Copper (Sn/Cu) | - | - | - | - | - | TR | NO | 1 | 1.25mm | Chip | 120mA | - | - | Not | 2012 | 0805 | - | - | - | 1μH | 7.96MHz | 3.88Ohm Max | 125mA | 120mA | - | - | 8 @ 7.96MHz | - | 8 | - | - | 8 | - | - | 5% | 120mA | 120mA | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ELL-6SH390M Panasonic Electronic Components | 100 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2011 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | 650mA | - | - | Not | - | - | 4mm | - | - | 39μH | 100kHz | 240mOhm | - | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 650mA | 650mA | 240mOhm | - | - | - | 3.3mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CB2518T681K Taiyo Yuden | 22 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | - | - | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2011 | CB | 0.098Lx0.071W 2.50mmx1.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Wound Chip | 90mA | - | - | - | 2518 | 1007 | - | - | - | 680μH | 796kHz | 22.1Ohm Max | - | 30mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 10% | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |