- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | DC Resistance (DCR) (Max) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR0745A-151M Bourns Inc. | 1835 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | 480mA | - | - | - | - | - | - | - | 150μH | 1kHz | 760mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 580mA | - | 2929 | 0.48A | 20% | - | 480mA | - | - | - | 0.185 4.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELJ-RE2N2DFA Panasonic Electronic Components | 33000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 3.997283mg | - | 6GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | - | TR | NO | 1 | 800μm | Chip | - | 500mA | - | - | Not | 1608 | 0603 | - | - | 2.2nH | 100MHz | 90mOhm Max | 500mA | 500mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 8 | - | - | - | 500mA | - | - | - | 787.4μm | 0.031 0.80mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() CDRR105NP-220MC Sumida America Components Inc. | 65000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | 1.299996g | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | -40°C~125°C | Cut Tape (CT) | 2011 | CDRR105 | 0.409Lx0.409W 10.40mmx10.40mm | ±20% | - | yes | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.4mm | - | unknown | 2.35A | - | - | Not | - | - | - | - | 22μH | 1kHz | 77.5mOhm Max | - | 2.35A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 1.66A | - | 4141 | - | - | 2.35A | - | - | - | 4.8mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELJ-RE68NJF3 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 2.012816mg | - | 1.5GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 250mA | - | - | - | 1608 | 0603 | - | - | 68nH | 100MHz | 1.3Ohm Max | - | 250mA | - | - | 12 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ASPI-0403S-1R5M-T Abracon LLC | 35 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.45mm | Rectangular | - | 2.8A | - | - | - | - | - | - | - | 1.5μH | 100kHz | 45mOhm Max | - | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2618 | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() LQH2MCN6R8M02L Murata Electronics | In Stock |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | 0806 (2016 Metric) | - | 10.007382mg | - | 55MHz | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH2 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 1Ohm | - | 85°C | -40°C | Wirewound | - | 255mA | - | Unshielded | - | 1.8mm | - | - | 255mA | - | - | Not | 2016 | 0806 | - | - | 6.8μH | 1MHz | 1.3Ohm Max | - | 255mA | - | - | - | - | - | - | - | - | - | - | 20% | 255mA | - | - | - | 900μm | 0.037 0.95mm | 2mm | 1.6002mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQM21PN3R3NGRD Murata Electronics | In Stock |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | 30MHz | Ferrite | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | - | 1A | - | - | - | 2012 | 0805 | - | L2.0XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | 3.3μH | 1MHz | 188mOhm Max | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15Ohm | - | 900μm | 0.039 1.00mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() ELJ-FCR22KF Panasonic Electronic Components | 632 | - | Datasheet | - | - | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | - | - | - | RECTANGULAR PACKAGE | 230MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | 190mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | 220nH | 25.2MHz | 700mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | 25 | - | - | - | - | - | 0.19A | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() LQH3NPN330NG0L Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | WRAPAROUND | 2 | - | - | 33.991078mg | RECTANGULAR PACKAGE | 24MHz | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH3 | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 3.2mm | - | - | 345mA | - | - | Not | 3030 | 1212 | - | - | 33μH | 1MHz | 2.52Ohm Max | - | 345mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | 250mA | - | - | - | 30% | 345mA | - | - | - | 900μm | 0.039 1.00mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 26S180C Murata Power Solutions Inc. | 48 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 16MHz | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 2600 | 0.496Lx0.181W 12.60mmx4.60mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.6mm | - | - | 2.32A | - | - | - | - | - | - | - | 18μH | 1kHz | 74mOhm Max | - | 2.32A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | 0.232 5.90mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() CDRH127/LDNP-471MC Sumida America Components Inc. | 500 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2005 | CDRH127/LD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 12.3mm | - | - | 1A | - | - | - | - | - | - | - | 470μH | 1kHz | 741mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4848 | - | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU1038A-150Y Bourns Inc. | 26 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 16MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRU1038A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 10.3mm | - | - | 2.8A | - | - | Not | - | - | - | - | 15μH | 100kHz | 50mOhm Max | - | 2.8A | - | - | 24 @ 2.52MHz | - | - | - | 2.7A | - | - | - | 30% | - | 2.8A | - | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1806-471KL Bourns Inc. | 883 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 14.3mm | - | - | 800mA | - | - | Not | - | - | - | - | 470μH | 100kHz | 820mOhm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | 15 | - | - | 1.5A | 15 | - | - | 10% | 800mA | 800mA | - | - | 6.6mm | 0.272 6.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RL895-152K-RC Bourns Inc. | 25555 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | - | - | Q IS MEASURED AT: 0.252 MHZ | -30°C~100°C | Bulk | 2012 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | Tray | NO | 1 | - | Cylindrical | - | 230mA | - | - | - | - | - | 5mm | - | 1.5mH | 1kHz | 2.8Ohm Max | - | 230mA | RF INDUCTOR | - | 45 @ 252kHz | 45 | - | - | - | - | - | - | - | - | - | - | 7.8mm | 9.4996mm | 0.374 9.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1240-100M Bourns Inc. | 9600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | Steel | - | - | 27MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 32MOhm | - | 125°C | -40°C | Wirewound | - | 4A | - | Shielded | - | 12.8mm | - | - | 4A | 27MHz | SRR1240 | Not | - | - | - | - | 10μH | 100kHz | 32mOhm Max | - | 4A | - | - | 17 @ 2.52MHz | - | - | - | 4A | 17 | - | - | 20% | 4A | 4A | - | - | 4mm | 0.177 4.50mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FDSD0412-H-2R2M=P3 Murata Electronics | 40 | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Metal | 125°C | -40°C | - | - | Tape & Reel (TR) | - | FDSD0412 | 0.165Lx0.165W 4.20mmx4.20mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | Metal Alloy, Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 2.8A | - | - | - | - | - | - | - | 2.2μH | 100kHz | 84mOhm Max | - | 2.8A | - | DUAL ENDED | - | - | - | - | 3.5A | - | - | - | 20% | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF10060NIT-1R5N-D TDK Corporation | 2500 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.398Lx0.394W 10.10mmx10.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | 1.5μH | 0.1MHz | 8.06mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 11A | - | 4039 | - | 30% | - | 9.3A | - | - | - | 0.248 6.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DFE322512F-100M=P2 Murata Electronics | 2007 | - | Datasheet | 12 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Metal | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DFE322512F | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | - | - | - | - | - | 1.1A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | 10μH | 1MHz | 324mOhm Max | - | - | - | DUAL ENDED | - | - | - | - | 1.7A | - | - | 1.1A | 20% | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NR4012T220M Taiyo Yuden | 13354 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | - | - | -25°C~120°C | Tape & Reel (TR) | - | NR | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | Chip | - | 540mA | - | - | - | - | - | - | - | 22μH | 100kHz | 576mOhm Max | - | 510mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | 1616 | - | 20% | - | 540mA | - | - | 1.2mm | 0.047 1.20mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQP02TN2N7C02D Murata Electronics | 32400 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 6GHz | Non-Magnetic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 200mA | - | - | - | 0402 | 1005 | - | - | 2.7nH | 500MHz | 800mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | 8 | - | - | - | - | - | 0.2A | - | - | - | - | - | - | 0.009 0.23mm | - | - | - | - | ROHS3 Compliant | - | - |