- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Conductor Material | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQH66SN100M03L Murata Electronics | 50 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | 710.013807mg | RECTANGULAR PACKAGE | - | - | 20MHz | Ferrite | DCR MEASURED AT 40% TOLERANCE | -40°C~80°C | Tape & Reel (TR) | - | LQH66 | 0.248Lx0.248W 6.30mmx6.30mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 36mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 6.6mm | - | 1.6A | Not | 6363 | 2525 | - | 10μH | 1MHz | 50.4mOhm Max | - | 1.6A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 1.6A | - | - | 4.7mm | 0.197 5.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NR6045T470M Taiyo Yuden | 9 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 5MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -25°C~120°C | Tape & Reel (TR) | 2011 | NR | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.2mm | Chip | 1.1A | - | - | - | - | 47μH | 100kHz | 286mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 20% | - | 1.1A | - | 4.5mm | 0.177 4.50mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() AISC-0603-R0075J-T Abracon LLC | 1825 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 1.12mm | RECTANGULAR PACKAGE | 700mA | - | 1608 | 0603 | - | 7.5nH | 250MHz | 95mOhm Max | - | 700mA | RF INDUCTOR | DUAL ENDED | 33 @ 250MHz | - | 33 | - | - | 30 | - | - | - | - | - | - | 970μm | 0.040 1.02mm | - | No | - | RoHS Compliant | - | - | ||
![]() SRU1028A-101Y Bourns Inc. | 3676 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 850mA | Not | - | - | - | 100μH | 100kHz | 470mOhm Max | - | 850mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | - | - | 800mA | - | 3939 | - | 30% | - | 850mA | - | 2.8mm | 0.122 3.10mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1048A-100Y Bourns Inc. | 229 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | 4.5A | Not | - | - | - | 10μH | 100kHz | 25mOhm Max | - | 4.5A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | - | - | 3.7A | - | 3939 | - | 30% | - | 4.5A | - | 4.8mm | 0.201 5.10mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NS12575T330MN Taiyo Yuden | 700 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 8.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | NS | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | Shielded | 1 | 12.8mm | Chip | 3.48A | - | - | - | - | 33μH | 100kHz | 46.8mOhm Max | - | 4.45A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | 4949 | - | 20% | - | 3.48A | - | 7.5mm | 0.309 7.85mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CW201212-R10J Bourns Inc. | 1829 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | 2 | - | - | 5.499807mg | RECTANGULAR PACKAGE | Copper | - | 1.2GHz | Ceramic | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | - | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 400mA | Not | 2012 | 0805 | - | 100nH | 150MHz | 430mOhm | 600mA | 400mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | - | 60 | - | - | 5% | 400mA | - | - | 1.3mm | 0.059 1.50mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLF2012A4R7JT000 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 50MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 30mA | - | - | - | - | 4.7μH | 10MHz | 700mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | - | 45 | - | - | - | - | 0.03A | - | - | - | - | - | 0.057 1.45mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-560J-EF TDK Corporation | 1500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | 16MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 75mA | - | 2520 | 1008 | - | 56μH | 2.52MHz | 12.1Ohm Max | - | 75mA | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | - | 20 | - | - | 5% | - | - | - | 1.8mm | 0.075 1.90mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLF10040T-2R2N7R1 TDK Corporation | 7000 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 9.5mOhm | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 10.1mm | - | 7.1A | Not | - | - | - | 2.2μH | 100kHz | 9.5mOhm Max | - | 7.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 8.2A | - | 3938 | - | - | 8.2A | - | - | 4mm | 0.157 4.00mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SRP6540-R82M Bourns Inc. | In Stock |
| Datasheet | 15 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | Ferrite | - | RECTANGULAR PACKAGE | - | - | - | Iron Powder | - | -55°C~125°C | Cut Tape (CT) | 2004 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 15A | Not | - | - | - | 820nH | 100kHz | 5.5mOhm Max | - | 15A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 15A | 100kHz | 4mm | 0.157 4.00mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7050TA-R56M Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 80MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 20A | - | - | - | - | 560nH | 100kHz | 4.2mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 27A | - | 2626 | - | 20% | - | 20A | - | - | 0.197 5.00mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 60B154C Murata Power Solutions Inc. | 20 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 3.9MHz | - | - | -40°C~85°C | Tray | - | 6000B | 1.063Lx0.768W 27.00mmx19.50mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 23.5mm | - | 6A | - | - | - | - | 150μH | 100kHz | 38mOhm Max | - | 6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 15% | - | 6A | - | 20mm | 0.787 20.00mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() BRL2012T220M Taiyo Yuden | 150 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 13MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | BR, L Type | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Chip | 270mA | Not | 2012 | 0805 | - | 22μH | 2.52MHz | 1.69Ohm Max | - | 270mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 190mA | - | - | - | 20% | 270mA | - | - | 1mm | 0.039 1.00mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SRU1038-5R0Y Bourns Inc. | 2400 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | Rectangular | 4.6A | Not | - | - | - | 5μH | 100kHz | 14.5mOhm | - | 4.6A | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | - | 12 | - | 4.8A | 12 | 3939 | - | 30% | 4.6A | - | - | 3.8mm | 0.161 4.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 33102C Murata Power Solutions Inc. | 21 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | WIRE | 4 | - | - | - | RECTANGULAR PACKAGE | - | - | 700kHz | - | - | -40°C~125°C | Tray | - | 3300 | 1.142Lx0.642W 29.00mmx16.30mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Toroidal | - | - | - | - | - | - | - | - | NO | 1 | 16.8mm | - | 760mA | - | - | - | 20.32mm | 1mH | 800kHz | 221mOhm Max | - | 760mA | RF INDUCTOR | DUAL IN-LINE | 0.85 @ 800kHz | Pin | - | - | - | 0.85 | - | - | 15% | - | 760mA | - | 31mm | 1.220 31.00mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LBM2016T8R2J Taiyo Yuden | 290 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | 30MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | LB, M Type | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | - | 225mA | Not | 2016 | 0806 | - | 8.2μH | 7.96MHz | 1.1Ohm | - | 225mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | 25 | Halogen Free | - | 25 | - | - | 5% | 225mA | - | - | 1.6mm | 0.071 1.80mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQH6PPN2R2N43L Murata Electronics | 250 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 2424 (6060 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | 30MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH6 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 14mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Plastic, 7 Inch | YES | 1 | 6.2mm | - | 4.1A | Not | 6060 | 2424 | - | 2.2μH | 100kHz | 14mOhm | - | 4.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 5.6A | - | - | - | 30% | 4.1A | - | - | 4.5mm | 0.177 4.50mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() AIAP-03-8R2K Abracon LLC | 608 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | Axial | - | - | - | - | Ferrite | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 9.89A | - | Unshielded | - | - | - | 9.89A | - | - | - | - | 8.2μH | 1kHz | 17mOhm Max | - | 1A | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 22.86mm | No | - | RoHS Compliant | - | - | ||
![]() NRS5040T220MMGKV Taiyo Yuden | 1141 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Shielded | 1 | 4.9mm | Rectangular | 1.4A | - | - | - | - | 22μH | 100kHz | 163.8mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 1.5A | - | 1919 | - | - | - | - | - | 4mm | 0.161 4.10mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 |