- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1045-100M Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 27.8MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR1045 | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.3mm | RECTANGULAR PACKAGE | 3.2A | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 64mOhm Max | - | 3.2A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | - | - | 3.6A | 26 | 3939 | - | - | - | - | 3.2A | - | - | - | 4.4958mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0703-8R2ML Bourns Inc. | 46800 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 40MHz | Ferrite | - | - | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 1.1A | - | - | - | - | - | - | - | - | 8.2μH | 100kHz | 150mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | - | 1.5A | 20 | 2618 | - | - | - | - | - | - | - | - | 2.6924mm | 0.106 2.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0608-6R8KL Bourns Inc. | 19000 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 30MHz | Ferrite | - | - | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 620mA | RLB0608 | Not | - | - | - | 2mm | 28mm | 0.5 mm | 6.8μH | 7.96MHz | 400mOhm Max | - | 620mA | POWER INDUCTOR | - | 60 @ 7.96MHz | Radial | 60 | - | - | 60 | - | - | - | - | - | 620mA | - | - | - | 7.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SER2013-402MLB Coilcraft | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 2 days ago) | - | - | - | - | YES | GULL WING | 3 | - | - | RECTANGULAR PACKAGE | - | 35MHz | Ferrite | - | - | - | - | Cut Tape | 2004 | - | - | 20% | e2 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver (Sn/Ag) | 85°C | -40°C | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | Rectangular | - | - | - | AEC-Q200 | - | - | - | - | - | 4 μH | 100kHz | - | - | 30A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 20A | - | - | 1.7mOhm | - | 20% | 4 µH | - | 30A | - | - | 12.95mm | - | 19.69mm | 19.55mm | - | No SVHC | RoHS Compliant | Contains Lead | - | ||
![]() SD3118-100-R Eaton - Electronics Division | 41 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 453.59237mg | - | - | - | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | SD3118 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 295mOhm | - | 125°C | -40°C | Wirewound | - | 750mA | - | Shielded | - | 3.2mm | - | 750mA | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 295mOhm | - | 900mA | - | - | - | - | - | - | 900mA | - | - | - | - | - | - | 750mA | - | - | - | 1.8mm | 0.071 1.80mm | 3.0988mm | 3.0988mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() AIAP-01-331K-T Abracon LLC | 6 |
| Datasheet | 11 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | Ferrite | 1.9MHz | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 290mA | - | - | - | - | - | - | - | - | 330μH | 1kHz | 2.4Ohm Max | - | 290mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() LQP03TG6N8J02D Murata Electronics | 13235 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 5.4GHz | Non-Magnetic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 200mA | - | Not | - | 0603 | 0201 | - | - | - | 6.8nH | 500MHz | 1.15Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 12 @ 500MHz | - | 12 | - | - | - | - | - | 0.2A | - | - | 200mA | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0912-331KL Bourns Inc. | 44 | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 3.6MHz | Ferrite | - | - | Q MEASURED AT 0.796 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 700mA | - | NO | 1 | - | Shrink Tube | 360mA | RLB0912 | Not | - | - | - | 5mm | - | - | 330μH | 1kHz | 1.1Ohm Max | - | 360mA | POWER INDUCTOR | - | 25 @ 796kHz | Radial | 25 | - | 620mA | - | - | - | - | - | - | 360mA | - | - | 8.7mm | 11mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() IHLP5050FDER100M5A Vishay Dale | In Stock | - | Datasheet | 36 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | COMPOSITE | 10.7MHz | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | IHLP-5050FD-5A | 0.522Lx0.508W 13.26mmx12.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.9mm | Rectangular | 10.9A | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 17.76mOhm Max | - | 7.2A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 7.2A | - | - | - | - | - | - | - | - | - | - | 6.4mm | 0.252 6.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SRU1028-151Y Bourns Inc. | 49 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 5MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1028 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 650mA | - | Not | - | - | - | - | - | - | 150μH | 100kHz | 518mOhm | 4.6A | 700mA | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | 18 | - | - | 18 | 3939 | - | - | - | - | 700mA | - | - | - | 2.8mm | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN2009T-2R2M Bourns Inc. | 25555 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 150MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | SRN2009T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 900mA | - | Semi-Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.2μH | 1MHz | 160mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 16 @ 1MHz | - | - | - | - | - | - | - | 0.9A | 20% | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP2512-R68M Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Iron Powder | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRP2512 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 2mm | - | 3.7A | - | - | - | 2520 | 1008 | - | - | - | 680nH | 1MHz | 35mOhm Max | - | 4.3A | POWER INDUCTOR | DUAL ENDED | 39 @ 1MHz | - | - | - | 4.1A | - | - | - | - | 20% | - | - | 4.3A | - | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CI160808-2N7D Bourns Inc. | 2191 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 3.4GHz | Ceramic | - | - | 0.3NH IS THE TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | 300mA | - | Not | - | 1608 | 0603 | - | - | - | 2.7nH | 100MHz | 200mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | 8 | - | - | - | - | - | 300mA | - | - | - | 787.4μm | 0.037 0.95mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLV32T-4R7J-EFD TDK Corporation | 14568 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.5Ohm | - | - | - | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | NO | 1 | - | Rectangular | 220mA | - | - | - | 3225 | 1210 | - | - | - | 4.7μH | 7.96MHz | 1.5Ohm Max | - | 220mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | 30 | 1310 | - | - | 5% | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELL-ATV100M Panasonic Electronic Components | 1 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | - | - | Tape & Reel (TR) | 2006 | V | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 23mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 10.5mm | Rectangular | 3.3A | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 23mOhm | 1.8A | 3.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3939 | - | - | 20% | - | 3.3A | 3.3A | - | - | 4.4958mm | 0.177 4.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ETQ-P4LR19WFC Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DC RESISTANCE IS MEASURED AT: 10% | - | Tape & Reel (TR) | 2011 | PCC-M104L (MC) | 0.453Lx0.394W 11.50mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 700μOhm | TIN/TIN COPPER | 150°C | -40°C | - | 8504.50.80.00 | - | TR, EMBOSSED, 15 INCH | YES | 1 | 10.3mm | Rectangular | 28A | - | Not | - | - | - | - | - | - | 190nH | 100kHz | 0.7mOhm | 24A | 28A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4539 | - | - | 20% | - | 28A | 28A | 700μOhm | - | 4mm | 0.157 4.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DI2220V301R-10 Laird-Signal Integrity Products | 1583 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 2220 (5650 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | DI | 0.220Lx0.200W 5.59mmx5.08mm | ±10% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 5.08mm | Chip | 8A | - | - | - | 5650 | 2220 | - | - | - | 300nH | 25MHz | 10mOhm Max | - | 8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.61mm | 0.152 3.86mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() LQM18NNR82K00D Murata Electronics | 3418 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | - | 85MHz | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQM18 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 85°C | -40°C | - | - | 35mA | - | Shielded | - | 950μm | - | 35mA | - | Not | - | 1608 | 0603 | - | - | - | 820nH | 25MHz | 2.1Ohm Max | - | 35mA | - | - | 15 @ 25MHz | - | - | - | - | 15 | - | - | - | - | - | 35mA | - | - | - | 800μm | 0.037 0.95mm | 1.6mm | 787.4μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLB10050HT-R15M TDK Corporation | 27 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 1.400013g | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | DCR IS MEASURED AT 6% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2013 | VLB | 0.362Lx0.264W 9.20mmx6.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 350μOhm | - | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Magnetically Shielded | 31A | - | - | - | - | - | - | - | - | 150nH | 1MHz | 0.35mOhm Max | - | 52A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3926-19 | - | - | 20% | - | - | - | - | - | 5mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 22R333C Murata Power Solutions Inc. | 246 |
| Datasheet | 12 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | 11.4MHz | - | - | - | - | -25°C~70°C | Bulk | - | 2200R | 0.256Dia 6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 140mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 920mA | - | Not | - | - | - | 3mm | 35mm | 0.6 mm | 33μH | 1kHz | 140mOhm Max | - | 900mA | RF INDUCTOR | - | 50 @ 500kHz | Radial | 50 | - | - | 150 | - | - | - | 10% | - | 900mA | 900mA | - | - | 10.5mm | 0.413 10.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - |