- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2314-H-RC Bourns Inc. | 31 |
| Datasheet | 16 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Hortizontal Mount | 5A | Not | - | - | 28.45mm | - | 150μH | 1kHz | 71mOhm Max | 5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 5A | 5A | - | 32.512mm | - | 0.650 16.51mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQP03TN1N3C02D Murata Electronics | 8320 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 17GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 600mA | Not | 0603 | 0201 | - | - | 1.3nH | 500MHz | 150mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | 14 | - | - | - | 600mA | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS2010ET-3R3M TDK Corporation | In Stock |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.1mm | - | 830mA | - | 2010 | - | - | - | 3.3μH | 1MHz | 348mOhm Max | 930mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2020-10M | - | 20% | - | 860mA | - | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1130-271K-RC Bourns Inc. | 39 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Radial | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 110mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 4.5A | Not | - | - | 19.56mm | 19.558mm | 270μH | 1kHz | 110mOhm Max | 4.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 10% | 4.5A | - | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() AISC-0805F-4R7G-T Abracon LLC | 46 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 43MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 140mA | - | 2012 | 0805 | - | - | 4.7μH | 7.9MHz | 2.8Ohm Max | 1A | RF INDUCTOR | DUAL ENDED | 15 @ 7.9MHz | - | 15 | - | - | 15 | - | - | - | - | - | - | - | 1.5494mm | 0.061 1.55mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SRR0735A-271M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR0735A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.5mm | - | 370mA | Not | - | - | - | - | 270μH | 1kHz | 1.7Ohm Max | 370mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2929 | - | 20% | 300mA | 370mA | - | - | 3.5mm | 0.146 3.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF12575T-2R7N7R0-H TDK Corporation | 10 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1995 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | Shielded | 1 | - | Rectangular | 7A | - | - | - | - | - | 2.7μH | 1kHz | 8.88mOhm Max | 7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 10A | - | 4949 | - | 30% | - | 7A | - | - | 7.5mm | 0.309 7.85mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ASPI-0428S-150M-T Abracon LLC | 894 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0428S | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 760mA | - | Shielded | - | - | - | 760mA | - | - | - | - | - | 15μH | 100kHz | 149mOhm Max | 760mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 4.699mm | 4.699mm | - | - | RoHS Compliant | - | - | ||
![]() LGHK06036N8J-T TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRP1238A-R47M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 80MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.5mm | Rectangular | 32A | - | - | - | - | - | 470nH | 100kHz | 1.8mOhm Max | 32A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 55A | 10 | 5350 | - | 20% | - | 32A | - | - | 3.3mm | 0.138 3.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM127SH-2R4N-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | -20% +40% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 8A | Not | - | - | - | - | 2.4μH | 100kHz | 10mOhm Max | 9.2A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | - | 10.5A | 20 | 4949 | - | - | 9.2A | - | - | - | 7.5mm | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQW2BHN10NJ13L Murata Electronics | 1380 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 8.986799mg | RECTANGULAR PACKAGE | - | 3.3GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Plastic, 7 Inch | NO | 1 | 1.7mm | - | 1.32A | Not | 2012 | 0805 | - | - | 10nH | 100MHz | 30mOhm Max | 1.32A | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | 35 | 0806 | - | - | 1.32A | - | - | - | 1.7mm | 0.070 1.78mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQM2HPNR56ME0L Murata Electronics | 100 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | 70MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | LQM2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 125°C | -55°C | - | - | 1.5A | - | Shielded | - | 2.2mm | - | 1.5A | Not | 2520 | 1008 | - | - | 560nH | 1MHz | 75mOhm Max | 1.5A | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | 800μm | 0.039 1.00mm | 2.4892mm | 2.0066mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRN6045TA-3R3Y Bourns Inc. | 622 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 45MHz | Ferrite | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | 3.3μH | 1MHz | 21mOhm | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | - | 7.8A | - | - | 5A | 30% | - | 5A | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU8028A-220Y Bourns Inc. | 2116 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU8028A | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 8.3mm | - | 1.6A | Not | - | - | - | - | 22μH | 100kHz | 130mOhm Max | 1.6A | - | - | 22 @ 2.52MHz | - | - | - | 1.5A | - | - | - | 30% | - | 1.6A | - | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CB2012T470M Taiyo Yuden | 89080 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | CB | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 190mA | Tape, Embossed | Unshielded | 1 | 1.45mm | Wound Chip | 90mA | - | 2012 | 0805 | - | - | 47μH | 2.52MHz | 4.81Ohm Max | 90mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | 900μm | 0.057 1.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-0603-R0062J-T Abracon LLC | 2213 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 1.12mm | RECTANGULAR PACKAGE | 700mA | - | 1608 | 0603 | - | - | 6.2nH | 250MHz | 95mOhm Max | 700mA | RF INDUCTOR | DUAL ENDED | 29 @ 250MHz | - | 29 | - | - | 25 | - | - | 5% | - | - | - | - | 970μm | 0.040 1.02mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() PE-53633NLT Pulse Electronics Power | 107 |
| - | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 44 | - | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2007 | SLIC | 0.620Lx0.600W 15.75mmx15.24mm | 20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 100mOhm | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 15.24mm | - | 2.7A | Not | - | - | - | - | 29.1μH | - | 100mOhm Max | 2.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 6062 | - | - | 2.7A | - | 1MHz | - | 9.91mm | 0.390 9.91mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MLG0603P4N7ST000 TDK Corporation | 26600 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | 0201 (0603 Metric) | - | - | - | 5.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | 350mA | - | Unshielded | - | - | - | 350mA | - | 0603 | 0201 | - | - | 4.7nH | 500MHz | 400mOhm Max | - | - | - | 14 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | 609.6μm | 304.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MHQ1005P3N0BT000 TDK Corporation | 8500 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | 6GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | 900mA | - | Unshielded | - | - | - | 900mA | - | - | - | - | - | 3nH | 100MHz | 80mOhm Max | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | 990.6μm | 609.6μm | - | - | ROHS3 Compliant | - | - |