- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Ambient Temperature Range High | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1205-R60Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 95MHz | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1205 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | e2 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 16A | - | Not | - | - | - | - | - | 600nH | 100kHz | 2.5mOhm Max | - | 27A | POWER INDUCTOR | - | - | - | - | - | - | - | 4949 | - | - | 16A | - | - | - | - | 5mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELJ-PA2R2MF Panasonic Electronic Components | 659 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | 2 | - | - | - | - | 80MHz | Ferrite | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.7mm | Molded Chip | 500mA | - | Not | 3225 | 1210 | 2mm | - | - | 2.2μH | 7.96MHz | 230mOhm Max | 105mA | 500mA | RF INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | - | 7 | - | - | 20% | 500mA | 500mA | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SRR6040A-8R2Y Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR6040A | 0.264Lx0.264W 6.70mmx6.70mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 2.3A | - | - | - | - | - | - | - | 8.2μH | 10kHz | 36mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 2A | - | 2626 | - | 30% | - | 2.3A | - | - | - | - | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0906-222KL Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | GULL WING | - | - | - | RECTANGULAR PACKAGE | - | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 140mA | TR | NO | 1 | - | - | - | - | - | - | - | - | - | - | 2.2mH | 0.001MHz | 8Ohm Max | - | - | POWER INDUCTOR | DUAL IN-LINE | 94 @ 252kHz | - | 94 | - | 230mA | - | 4137 | 0.23A | - | - | - | - | - | - | - | 0.248 6.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AIAP-03-123K Abracon LLC | 25 | - | Datasheet | 11 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 257mA | - | - | - | - | - | - | - | 12mH | 1kHz | 10Ohm Max | - | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 7443551470 Würth Elektronik | 331 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1365 | - | - | - | 30MHz | - | - | -40°C~155°C | Tape & Reel (TR) | - | WE-HCI | 0.512Lx0.504W 13.00mmx12.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 155°C | -40°C | Wirewound | - | 13A | - | Shielded | - | - | - | 13A | - | - | - | - | - | - | - | 4.7μH | 100kHz | 7mOhm | - | 13A | - | - | - | - | - | - | 15A | - | - | - | 20% | - | 13A | 7mOhm | 105°C | - | 6.5mm | 0.256 6.50mm | 13.0048mm | 12.8mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0703-102KHL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 3.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | - | - | 80mA | - | Unshielded | - | - | - | 80mA | SDR0703 | - | - | - | - | - | - | 1mH | 100kHz | 14.2Ohm Max | - | - | - | - | 30 @ 252kHz | - | - | - | 130mA | - | - | - | - | - | - | - | - | - | 2.6924mm | 0.106 2.70mm | 6.5024mm | 4.4958mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 23S120C Murata Power Solutions Inc. | 5 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 2300 | 0.244Lx0.220W 6.20mmx5.60mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 5.6mm | - | 1.08A | - | - | - | - | - | - | - | 12μH | 1kHz | 107mOhm Max | - | 1.08A | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 0.126 3.20mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MLG0603P6N2STD25 TDK Corporation | 5550 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 300mA | - | - | - | - | - | - | - | 6.2nH | 500MHz | 700mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | - | 0.3A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2100HT-681-V-RC Bourns Inc. | 49 |
| Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 350mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 1.8A | - | Not | - | - | 8.89mm | - | - | 680μH | 1kHz | 350mOhm Max | - | 1.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 1.8A | - | - | - | 21.844mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CLF10040T-100M TDK Corporation | 2994 | - | Datasheet | 25 Weeks | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Cut Tape (CT) | 2002 | CLF | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10mm | - | 3.3A | - | Not | - | - | - | - | - | 10μH | 100kHz | 31.2mOhm Max | - | 4A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | 3938 | - | 20% | 3.3A | 3.3A | - | - | - | 3.8mm | 0.161 4.10mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SRU5018-3R3Y Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU5018 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | - | - | - | - | Shielded | - | - | - | - | SRU5018 | - | - | - | - | - | - | 3.3μH | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8034mm | 0.079 2.00mm | 5.207mm | 5.207mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1003-1R8M Bourns Inc. | 15000 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.5mm | - | - | - | - | - | - | - | - | - | 1.8μH | 0.01MHz | 38mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | 8A | - | 5041 | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0906-100KL Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 2.1A | - | Unshielded | - | 13mm | - | 2.1A | SDR0906 | Not | - | - | - | - | - | 10μH | 1kHz | 90mOhm Max | - | 2.1A | - | - | 35 @ 2.52MHz | - | - | - | 3.2A | - | - | - | 10% | 2.1A | - | - | - | - | 6.3mm | 0.248 6.30mm | 12.4968mm | 10.5mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() RLB0712-560KL Bourns Inc. | 16000 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 5MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 400mA | RLB0712 | Not | - | - | 3mm | 25mm | 0.65 mm | 56μH | 1kHz | 210mOhm Max | - | 400mA | POWER INDUCTOR | - | 20 @ 2.52MHz | Radial | 20 | - | - | - | - | - | - | 400mA | - | - | - | - | 10.0076mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQH43MN8R2K03L Murata Electronics | 17 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 130.010913mg | RECTANGULAR PACKAGE | - | 27MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | 450mA | - | Not | 4532 | 1812 | - | - | - | 8.2μH | 1MHz | 560mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 1MHz | - | 30 | - | - | 30 | - | - | - | 450mA | - | - | - | - | 2.6mm | 0.110 2.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1005-220M Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 1.299996g | - | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 1.4A | - | Shielded | - | 10.2mm | - | 1.4A | SRR1005 | Not | - | - | - | - | - | 22μH | 1kHz | 100mOhm Max | - | 1.4A | - | - | 42 @ 2.52MHz | - | - | - | 1.9A | 42 | - | - | 20% | 1.4A | - | - | - | - | 5.2mm | 0.205 5.20mm | 12.7mm | 10mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2200LL-680-H-RC Bourns Inc. | 32 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Dia 27.94mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 22mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 7.6A | - | Not | - | - | 26.16mm | 12.7mm | - | 68μH | 1kHz | 22mOhm Max | - | 7.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 7.6A | 7.6A | - | - | 27.94mm | 13.97mm | 0.550 13.97mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU1038-1R5Y Bourns Inc. | 31048 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 65MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | Rectangular | 7.2A | - | Not | - | - | - | - | - | 1.5μH | 100kHz | 5.2mOhm | - | 7.2A | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | - | 14 | - | 7A | 14 | 3939 | - | 30% | 7.2A | 7.2A | - | - | - | 3.8mm | 0.161 4.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN2508A-R68M Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | 270MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SRN2508A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 1.35A | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | 0.68μH | - | 100mOhm | - | - | - | - | 10 @ 1MHz | - | - | - | 2.05A | - | - | - | 20% | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |