- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Life Cycle Code | Q Minimum | Risk Rank | RoHS | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Core Type | Product | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG1005S24NHTD25 TDK Corporation | 1450 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 1.7GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 350mA | - | - | - | - | - | - | - | - | 24nH | 100MHz | 700mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | 0.35A | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005SR12HTD25 TDK Corporation | 213 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 600MHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 150mA | - | - | - | - | - | - | - | - | 120nH | 100MHz | 2.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | - | 8 | - | - | - | - | 0.15A | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQW2BHN6N8D03L Murata Electronics | 29 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 8.986799mg | RECTANGULAR PACKAGE | - | - | 5.4GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 250 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±0.5nH | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | TR, Plastic, 7 Inch | NO | 1 | 1.7mm | - | - | 680mA | Not | - | 2012 | 0805 | - | - | - | - | 6.8nH | 100MHz | 110mOhm Max | 680mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | 20 | 0806 | - | - | 680mA | - | 110mOhm | - | - | - | - | 1.7mm | 0.070 1.78mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM7032S-100M-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 35MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM7032S | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.3mm | Rectangular | - | 1.4A | Not | - | - | - | - | - | - | - | 10μH | 100kHz | 68mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | - | - | 1.6A | - | 2828 | - | - | 1.4A | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0805-821KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | - | 3MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 7.8mm | Chip | - | 230mA | Not | - | - | - | - | - | - | - | 820μH | 1kHz | 4Ohm Max | 230mA | POWER INDUCTOR | DUAL ENDED | 28 @ 796kHz | - | - | - | 350mA | 28 | - | - | 10% | 230mA | - | - | - | - | - | 7.8mm | 5.3mm | 0.209 5.30mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S6N2ST000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 4.2GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 250mA | - | - | 0603 | 0201 | - | - | - | - | 6.2nH | 100MHz | 550mOhm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | - | 5 | - | - | - | - | 0.25A | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDE0805A-1R5M Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 115MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 5.8A | - | - | - | - | - | - | - | - | 1.5μH | 1MHz | 20mOhm Max | - | - | - | - | - | - | - | 6.5A | - | - | - | 20% | - | 5.8A | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HCM0703-3R3-R Eaton - Electronics Division | 7500 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | HCM0703 | 0.280Lx0.260W 7.10mmx6.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | - | 6A | - | Shielded | - | 7mm | - | - | 6A | Not | - | - | - | - | - | - | - | 3.3μH | 100kHz | 30mOhm Max | 13.5A | - | - | - | - | - | - | 13.5A | - | - | - | 20% | 6A | 6A | - | 5MHz | - | - | - | 3mm | 0.118 3.00mm | 7.4mm | 6.604mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 6302-RC Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial, Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | - | 1.3MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 6300 | 0.470Diax0.875L 11.94mmx22.22mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | PCB | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 160mA | Not | - | - | - | - | 38.1mm | - | 810 μm | 2.5mH | 252kHz | 9Ohm Max | 160mA | RF INDUCTOR | - | 95 @ 252kHz | - | 95 | - | - | 95 | - | - | 5% | 160mA | - | - | - | - | - | 11.94mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ASPI-3012S-R82N-T Abracon LLC | 30 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 180MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-3012S | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 2.47A | - | - | - | - | - | - | - | - | 820nH | 100kHz | 30mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.05A | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 0.055 1.40mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MHQ0603P0N9BT000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | 10GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 1A | - | - | 0603 | 0201 | - | - | - | - | 0.9nH | 500MHz | 70mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0735A-390M Bourns Inc. | 2871 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR0735A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.5mm | - | - | 950mA | Not | - | - | - | - | - | - | - | 39μH | 1kHz | 250mOhm Max | 950mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 960mA | - | 2929 | - | 20% | - | 950mA | - | - | - | - | - | 3.5mm | 0.146 3.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0735A-470M Bourns Inc. | 3754 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR0735A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.5mm | - | - | 850mA | Not | - | - | - | - | - | - | - | 47μH | 1kHz | 320mOhm Max | 850mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 880mA | - | 2929 | - | 20% | - | 850mA | - | - | - | - | - | 3.5mm | 0.146 3.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DFE252008C-1R0M=P2 Murata Electronics | 75820 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DFE252008C | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | Metal Alloy, Wirewound | - | 8504.50.80.00 | - | - | YES | 1 | 2mm | - | - | 2.3A | - | - | 2520 | 1008 | - | - | - | - | 1μH | 1MHz | 91mOhm Max | 1.4A | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU3028-100Y Bourns Inc. | 83 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 35MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 7.96MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3028 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 3.5mm | Rectangular | - | 720mA | Not | - | - | - | - | - | - | - | 10μH | 100kHz | 160mOhm | 720mA | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | - | 860mA | 20 | 1413 | - | - | 720mA | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1273AS-H-150M=P3 Murata Electronics | 17 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | Tape & Reel (TR) | - | DEM8030C | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 2.6A | - | - | - | - | - | - | - | - | 15μH | 100kHz | 78mOhm Max | 2.6A | - | DUAL ENDED | - | - | - | - | 2.4A | - | - | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2300HT-470-H-RC Bourns Inc. | 23 |
| Datasheet | 15 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 28mOhm | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | - | 10A | Not | - | - | - | 28.7mm | - | - | - | 47μH | 1kHz | 28mOhm Max | 10A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 10A | 10A | - | - | - | - | 32.51mm | - | 0.650 16.51mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CDRH3D16NP-1R5NC Sumida America Components Inc. | 39 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Cut Tape (CT) | 2006 | CDRH3D16 | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 4mm | - | - | 1.55A | - | - | - | - | - | - | - | - | 1.5μH | 100kHz | 52mOhm Max | 1.55A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 1515 | - | - | - | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() HDS125-221MTR HALO | In Stock | - | - | 17 Weeks, 6 Days | - | - | - | - | 12.5 mm x 12.5 mm x 6.5 mm | - | - | - | - | - | 500 | - | HALO ELECTRONICS INC | HDS125-221MTR | HDS125 | - | 950 mA | 400 mOhms | + 105 C | - 20 C | PCB Mount | - | - | Active | - | 5.69 | Details | - | - | Reel | - | HDS | - | 20 % | - | - | - | - | - | Standard | EAR99 | - | - | - | - | - | - | Power | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | - | - | SMD/SMT | - | - | - | - | - | - | 220 uH | 1 kHz | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | Drum | Power Inductors | - | 6.5 mm | - | 12.5 mm | 12.5 mm | - | - | - | - | - | ||
![]() HDS129-100MTR HALO | In Stock | - | - | 17 Weeks, 6 Days | - | - | - | - | 12.5 mm x 12.5 mm x 10 mm | - | - | - | - | - | 350 | - | HALO ELECTRONICS INC | HDS129-100MTR | HDS129 | - | 6.1 A | 30 mOhms | + 105 C | - 20 C | PCB Mount | - | - | Active | - | 5.69 | Details | - | - | Reel | - | HDS | - | 20 % | - | - | - | - | - | Standard | EAR99 | - | - | - | - | - | - | Power | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | - | - | SMD/SMT | - | - | - | - | - | - | 10 uH | 1 kHz | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | Drum | Power Inductors | - | 10 mm | - | 12.5 mm | 12.5 mm | - | - | - | - | - |