- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1240-120M Bourns Inc. | 9600 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | - | 3.8A | Not | - | - | - | - | 12μH | 100kHz | 38mOhm Max | - | 3.8A | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | 16 | - | - | 3.6A | 16 | 4949 | - | - | 20% | - | 3.8A | 3.8A | - | - | - | 3.9878mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() KLZ1608MHR100WTD25 TDK Corporation | 1541 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT :30% | -55°C~150°C | Tape & Reel (TR) | 2017 | KLZ-HR | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 250mA | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | unknown | - | - | - | - | - | - | 10μH | 2MHz | 1.365Ohm Max | - | - | - | DUAL ENDED | - | - | - | - | - | 90mA | - | - | - | 0.25A | - | - | - | - | - | Soft Termination | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2112-H-RC Bourns Inc. | 49 |
| Datasheet | 14 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2002 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | - | 2.4A | Not | - | - | 18.796mm | 558.8 μm | 100μH | 1kHz | 130mOhm Max | - | 2.4A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | - | - | - | 15% | - | 2.4A | 2.4A | 1kHz | - | 21.844mm | 11.43mm | 0.450 11.43mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0403-331KL Bourns Inc. | 15612 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | - | 170mA | Not | - | - | - | - | 330μH | 796kHz | 6Ohm Max | 100mA | 170mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | - | - | - | 250mA | 40 | 1816 | - | - | 10% | - | 170mA | 170mA | - | - | - | 3.2mm | 0.138 3.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() IHLP3232DZER2R2M5A Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | COMPOSITE | 32MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-3232DZ-5A | 0.322Lx0.322W 8.18mmx8.18mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 8.26mm | RECTANGULAR PACKAGE | unknown | 11.5A | Not | - | - | - | - | 2.2μH | 100kHz | 12.5mOhm Max | - | 14A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | 14A | - | - | - | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() TSL0808RA-471KR38-PF TDK Corporation | 7490 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | 2MHz | - | Q MEASURED AT 796 KHZ | -20°C~85°C | Cut Tape (CT) | 1997 | TSL | 0.335Dia 8.50mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | Ammo Pack | Unshielded | 1 | - | - | - | 380mA | Not | - | - | 5mm | - | 470μH | 1kHz | 1Ohm Max | - | 460mA | POWER INDUCTOR | - | 15 @ 796kHz | Radial | 15 | GENERAL PURPOSE INDUCTOR | - | - | 15 | - | - | - | - | - | 460mA | - | - | - | 8.5mm | 8.8mm | 0.346 8.80mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ASPI-0804T-1R0M-T Abracon LLC | 52 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ASPI-0804T | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 9A | - | Unshielded | - | 9.5mm | - | - | 9A | - | - | - | - | - | 1μH | 100kHz | 9mOhm Max | - | 6.8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | 0.205 5.21mm | 12.954mm | 9.398mm | No | - | RoHS Compliant | - | - | ||
![]() NRS4010T3R3MDGG Taiyo Yuden | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 58MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2013 | NR, S Type | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.2mm | Chip | - | 1.4A | - | - | - | 2.8mm | - | 3.3μH | 100kHz | 120mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 1.1A | - | 1616 | - | - | 20% | - | - | 1.4A | - | - | - | 1mm | 0.039 1.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() DO5022P-333MLD Coilcraft | 4 | - | Datasheet | - | ACTIVE (Last Updated: 11 hours ago) | - | - | - | SMD/SMT | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 15MHz | Ferrite | - | - | Cut Tape | - | - | - | 20% | e4 | yes | - | - | 2 | - | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | - | 8504.50.80.00 | - | TR, 13 INCH | NO | 1 | - | Flat Top | - | - | - | - | - | - | - | 33 μH | 100kHz | - | - | 3A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 5.2A | - | 7160 | 66mOhm | - | 20% | 33 µH | - | 3A | - | - | - | 7.11mm | - | 18.54mm | 15.24mm | - | No SVHC | RoHS Compliant | Contains Lead | - | ||
![]() HK060315NJ-T Taiyo Yuden | 66 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 2.3GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | HK | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | Tape, Paper | Unshielded | 1 | 330μm | - | - | 180mA | - | 0603 | 0201 | - | - | 15nH | 100MHz | 710mOhm Max | - | 180mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | - | 5 | - | Halogen Free | - | 5 | - | - | - | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | No | - | ROHS3 Compliant | Exempt | - | ||
![]() 2100HT-221-V-RC Bourns Inc. | 30 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 130mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | - | 3A | Not | - | - | 8.89mm | - | 220μH | 1kHz | 130mOhm Max | - | 3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 15% | - | 3A | 3A | - | - | 21.844mm | - | 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CLF10060NIT-1R0N-D TDK Corporation | 31 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2011 | CLF-NI-D | 0.398Lx0.394W 10.10mmx10.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | - | - | 1μH | 0.1MHz | 7.02mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 11.5A | - | 4039 | - | - | 30% | - | - | 10.5A | - | - | - | - | 0.248 6.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM54-180M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Chip | - | 1.25A | - | - | - | - | - | 18μH | 1kHz | 150mOhm | - | 1.25A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 1.5A | 30 | - | - | - | 20% | - | - | - | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() IHSM4825ER220L Vishay Dale | 801 |
| Datasheet | 31 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | IHSM-4825 | 0.540Lx0.250W 13.72mmx6.35mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Chip | - | 1.7A | Not | - | - | - | - | 22μH | 1kHz | 152mOhm Max | - | 1.7A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 1.02A | - | - | - | - | 15% | - | 1.7A | 1.7A | - | - | - | 5.72mm | 0.225 5.72mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRP7030-R68M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Ferrite | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2010 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 5.5MOhm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7mm | Chip | - | 15.5A | Not | - | - | - | - | 680nH | 100kHz | 5.5mOhm Max | - | 15.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 23A | - | - | - | - | 20% | - | 15.5A | 15A | - | - | - | 3.2mm | 0.126 3.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() HCM0703-R15-R Eaton - Electronics Division | 400 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HCM0703 | 0.280Lx0.260W 7.10mmx6.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 26A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 150nH | - | 2.5mOhm Max | - | - | - | - | - | - | - | - | - | 52A | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() LQW15AN12NG80D Murata Electronics | 200000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | 5.2GHz | - | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 1.24A | - | 1005 | 0402 | - | - | 12nH | 100MHz | 93mOhm Max | - | 1.24A | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | - | 30 | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1210A-151M Bourns Inc. | 653 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 2.2A | - | - | - | - | - | 150μH | 1kHz | 190mOhm Max | - | - | - | - | 12 @ 796kHz | - | - | GENERAL PURPOSE INDUCTOR | - | 1.8A | - | - | - | - | 20% | - | - | 2.2A | - | - | - | - | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0703-151KL Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 9MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | - | 250mA | Not | - | - | - | - | 150μH | 100kHz | 2Ohm Max | - | 250mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | - | - | 340mA | 30 | - | - | - | 10% | - | 250mA | 250mA | - | - | - | 2.7mm | 0.106 2.70mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1005-2R5ML Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 56MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 12MOhm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.2mm | Rectangular | - | 5.5A | Not | - | - | - | - | 2.5μH | 1kHz | 12mOhm Max | - | 5.5A | POWER INDUCTOR | DUAL ENDED | 49 @ 3MHz | - | - | - | - | 7A | 49 | 5039 | - | - | 20% | - | 5.5A | 5.5A | - | - | - | 5mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |