- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDSD0420-H-2R2M=P3 Murata Electronics | 1980 | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | 125°C | -40°C | - | - | Tape & Reel (TR) | - | FDSD0420 | 0.165Lx0.165W 4.20mmx4.20mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 3.6A | - | - | - | - | - | 2.2μH | 100kHz | 47mOhm Max | - | - | DUAL ENDED | - | - | - | - | - | 4.1A | - | - | - | 20% | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012DR27MT000 TDK Corporation | 35 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 220MHz | Ferrite | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 250mA | - | - | - | - | - | 270nH | 25MHz | 350mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | - | - | - | - | 0.25A | - | - | - | - | - | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQP03TG0N3B02D Murata Electronics | 2265 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 18GHz | Non-Magnetic | - | - | - | -55°C~125°C | Cut Tape (CT) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | - | NO | 1 | - | - | 850mA | - | - | 0603 | 0201 | - | 0.3nH | 500MHz | 80mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 0.85A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQP02HQ11NH02E Murata Electronics | 9617 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 4GHz | Non-Magnetic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | - | NO | 1 | - | - | 250mA | - | - | 0402 | 1005 | - | 11nH | 500MHz | 800mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | - | - | - | 0.25A | - | - | - | - | - | - | 0.013 0.32mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQP02TN2N7B02D Murata Electronics | 2000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | 200mA | - | - | 0402 | 1005 | - | 2.7nH | 500MHz | 800mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | - | 8 | - | - | - | - | 0201 | 0.2A | - | - | - | - | - | - | 0.009 0.23mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ASPI-4030S-4R7M-T Abracon LLC | 28000 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 31MHz | Nickel Zinc Ferrite (NiZn) | - | - | - | -40°C~125°C | Cut Tape (CT) | 2009 | ASPI-4030S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 2A | - | Shielded | - | - | - | 2A | - | - | - | - | - | 4.7μH | 100kHz | 60mOhm | 2.9A | - | - | - | - | - | - | - | 2.9A | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 3.9878mm | 4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SRN4012T-1R0M Bourns Inc. | 3238 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 76.997305mg | - | - | 100MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN4012T | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | - | 4mm | - | 2.2A | - | - | - | - | - | 1μH | 100kHz | 42mOhm | 2.2A | - | - | 6 @ 100kHz | - | 6 | - | - | 2.8A | 6 | - | - | 20% | - | 2.2A | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLZ1608M220WT000 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 150mA | - | - | - | - | - | 22μH | 2MHz | 2.4Ohm | - | - | DUAL ENDED | - | - | - | - | - | 55mA | - | - | 0.15A | - | - | - | 38MHz | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0805-2R2M Bourns Inc. | 23000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 75MHz | Ferrite | - | - | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 8.2mm | - | 2.5A | - | - | 2012 | 0805 | - | 2.2μH | 1kHz | 40mOhm Max | 2.5A | POWER INDUCTOR | DUAL ENDED | 18 @ 7.96MHz | - | - | - | - | 4.9A | 18 | - | - | 20% | - | 2.5A | - | - | 4.7mm | 0.185 4.70mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() IHLP1212ABERR33M11 Vishay Dale | 1933 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | 175MHz | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-1212AB-11 | 0.144Lx0.118W 3.65mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.2mm | - | 7.2A | - | Not | - | - | - | 330nH | 100kHz | 14.3mOhm Max | 8.7A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | 7.2A | - | - | 1.2mm | 0.047 1.20mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1040-R68M Bourns Inc. | 900 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e2 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.5mm | - | 23A | - | Not | - | - | - | 680nH | 100kHz | 2.4mOhm Max | 23A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 32A | - | - | - | 20% | 23A | - | - | - | 4.2mm | 0.165 4.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0905-181K Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 5MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 500mA | - | - | - | - | - | 180μH | 100kHz | 570mOhm Max | 500mA | POWER INDUCTOR | DUAL ENDED | 24 @ 796kHz | - | 24 | - | - | - | 24 | - | - | - | - | - | - | 9.9mm | 4.4958mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CLF7045NIT-1R0N-D TDK Corporation | 4443 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2010 | CLF-NI-D | 0.291Lx0.276W 7.40mmx7.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 6.5A | - | - | - | - | - | 1μH | 100kHz | 12mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 8.5A | - | - | - | 30% | - | 6.5A | - | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF12577NIT-4R7N-D TDK Corporation | 8 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | DC RESISTANCE IS MEASURED AT :30% | -55°C~150°C | Tape & Reel (TR) | 2016 | CLF-NI-D | 0.504Lx0.492W 12.80mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | - | 4.7μH | 0.1MHz | 11.31mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 9.6A | - | 5049 | 9A | 30% | - | 9A | - | - | - | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NRS4010T100MDGGV Taiyo Yuden | 30 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 31MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 4mm | - | 750mA | - | - | - | - | - | 10μH | 100kHz | 360mOhm Max | 750mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 620mA | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RLB1014-392KL Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 400kHz | Ferrite | - | - | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | 210mA | - | NO | 1 | - | Shrink Tube | 70mA | RLB1014 | Not | - | - | 5mm | 3.9mH | 252kHz | 12Ohm Max | 70mA | POWER INDUCTOR | - | 50 @ 252kHz | Radial | 50 | - | - | - | 50 | - | - | - | 70mA | - | - | - | 12mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0805-3R9M Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | - | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 8.2mm | - | 2.1A | - | - | - | - | - | 3.9μH | 1kHz | 55mOhm Max | 2.1A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | - | - | - | 3.7A | 20 | - | - | 20% | - | 2.1A | - | - | 4.7mm | 0.185 4.70mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-681JL Bourns Inc. | 3000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 2 | 1812 | - | - | - | 3MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Wirewound | - | - | 100°C | -40°C | Wirewound | - | 50mA | - | Unshielded | - | 3.4mm | - | 50mA | CM453232 | Not | 4532 | 1812 | - | 680μH | 796kHz | 30Ohm Max | 50mA | - | - | 30 @ 796kHz | - | - | - | - | - | 30 | - | - | 5% | 50mA | - | - | - | 3.2mm | 0.134 3.40mm | 4.4958mm | 3.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1140-3R3M-RC Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | - | -55°C~105°C | Bulk | 2007 | 1140 | 1.500Dia 38.10mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3mOhm | - | - | - | - | 8504.50.80.00 | 28.1A | - | NO | 1 | - | Bobbin Core | 27A | - | Not | - | - | 28.19mm | 3.3μH | 1kHz | 3mOhm Max | 27A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | 80A | - | - | - | - | 27A | - | - | 38.1mm | - | 1.030 26.16mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1608SR27JT000 TDK Corporation | 64000 |
| Datasheet | 51 Weeks | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 350MHz | Ceramic, Non-Magnetic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 200mA | - | - | 1608 | 0603 | - | 270nH | 100MHz | 2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 100MHz | - | 14 | - | - | - | - | - | 0.2A | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | RoHS Compliant | Lead Free | - |