- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR6603-332ML Bourns Inc. | 74 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 11Ohm | Tin/Copper/Silver (Sn/Cu/Ag) | - | - | - | - | - | TR | YES | 1 | 4.4mm | - | 80mA | 1MHz | - | - | - | - | - | - | 3.3mH | 100kHz | 11Ohm Max | 80mA | POWER INDUCTOR | DUAL ENDED | 50 @ 100kHz | - | 50 | - | - | 24mA | 50 | - | - | 20% | - | 80mA | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RLB9012-391KL Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 2.1MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 740mA | - | Not | - | - | 5mm | - | - | 390μH | 1kHz | 1Ohm Max | 740mA | DC-DC CONVERTER | - | 20 @ 796kHz | Radial | 20 | - | - | - | 20 | - | - | - | 740mA | - | - | - | 12.2mm | 0.480 12.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQH32MN471K23L Murata Electronics | 1900 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 59.987591mg | RECTANGULAR PACKAGE | - | Ferrite | Q MEASURED AT 796 KHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 2.7mm | - | 45mA | 5MHz | Not | 3225 | 1210 | - | - | - | 470μH | 1MHz | 25Ohm Max | 45mA | RF INDUCTOR | DUAL ENDED | 50 @ 796kHz | - | 50 | - | - | - | 50 | - | - | - | 45mA | - | 25Ohm | - | 2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN2009T-100M Bourns Inc. | 66400 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | SRN2009T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 550mA | - | Semi-Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 10μH | 1MHz | 1Ohm | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | - | - | - | 600mA | - | - | 0.55A | 20% | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9230-26-RC Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | Tin | - | Through Hole | Axial | NO | WIRE | - | - | - | TUBULAR PACKAGE | 125MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | - | Not | - | - | - | 29.21mm | 508 μm | 1.8μH | 7.9MHz | 300mOhm Max | 640mA | FILTER CHOKE | - | 30 @ 7.9MHz | - | 30 | - | - | - | 30 | - | - | - | 640mA | - | - | 2.41mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0503-821KL Bourns Inc. | 17859 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 120mA | - | Not | - | - | - | - | - | 820μH | 1kHz | 10Ohm Max | 120mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | - | 155mA | 40 | 2019 | - | 10% | 120mA | 120mA | - | 5mm | 3mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6100-820K-RC Bourns Inc. | 35 |
| Datasheet | 16 Weeks | - | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | 6.3MHz | Ferrite | - | -40°C~105°C | Tray | 2012 | 6100 | 0.433Dia 11.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | - | Not | - | - | 6mm | 4mm | 800 μm | 82μH | 100kHz | 150mOhm Max | 2.18A | DC-DC CONVERTER | - | 6.3 @ 2.52MHz | - | - | - | - | - | 6.3 | - | - | - | 2.18A | - | - | 11mm | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF12577NIT-221M-D TDK Corporation | 100000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT :20% | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.504Lx0.492W 12.80mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 1.55A | TR, 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 220μH | 0.1MHz | 336mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 5049 | - | 20% | - | 1.6A | - | - | - | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NRS4010T2R2MDGGV Taiyo Yuden | 500 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 73MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 4mm | - | 1.5A | - | - | - | - | - | - | - | 2.2μH | 100kHz | 102mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 1.2A | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU6013-220Y Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU6013 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 950mA | - | - | - | - | - | - | - | 22μH | 100kHz | 325mOhm Max | 950mA | POWER INDUCTOR | ON CIRCLE | 12 @ 2.52MHz | - | 12 | - | - | 720mA | 12 | 2624 | - | - | - | - | - | - | 1.397mm | 0.063 1.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0906-4R7ML Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | - | - | RECTANGULAR PACKAGE | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 3A | - | Not | - | - | - | - | - | 4.7μH | 1kHz | 50mOhm Max | 3A | POWER INDUCTOR | DUAL IN-LINE | 27 @ 7.96MHz | - | 27 | - | - | 4.8A | 27 | 4137 | - | 20% | 3A | - | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 8230-30-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 100MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 500mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 495mA | - | Not | - | - | - | 66.5mm | - | 2.7μH | 7.9MHz | 500mOhm Max | 495mA | DC-DC CONVERTER | - | 37 @ 7.9MHz | - | 37 | - | - | - | 37 | - | - | 10% | 495mA | - | - | 3.05mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NRS4012T1R0NDGGV Taiyo Yuden | 21 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | 64.013223mg | RECTANGULAR PACKAGE | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 4mm | - | 2.2A | - | - | - | - | - | - | - | 1μH | 100kHz | 50.4mOhm Max | 2.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 2.8A | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NR3012T2R2M Taiyo Yuden | 58000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | Chip | 1.2A | - | - | 3030 | 1212 | - | - | - | 2.2μH | 100kHz | 96mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 20% | - | 1.2A | - | - | 1.2mm | 0.047 1.20mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SDE0805A-8R2M Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 28.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 3.6A | - | - | - | - | - | - | - | 8.2μH | 1MHz | 52mOhm Max | - | - | - | - | - | - | - | - | 3A | - | - | - | 20% | - | 3.6A | - | - | - | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1210A-101M Bourns Inc. | 50000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.5A | - | - | - | - | - | - | - | 100μH | 1kHz | 135mOhm Max | - | - | - | 16 @ 796kHz | - | - | GENERAL PURPOSE INDUCTOR | - | 2.2A | - | - | - | 20% | - | 2.5A | - | - | - | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ASPI-0602S-101M-T Abracon LLC | 834 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | ASPI-0602S | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 540mA | - | Shielded | - | - | - | 540mA | - | - | - | - | - | - | - | 100μH | 10kHz | 535mOhm Max | 540mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 6.7056mm | 6.7mm | - | - | RoHS Compliant | - | - | ||
![]() LQW2BAS33NJ00L Murata Electronics | 32100 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2015 Metric) | - | ONE SURFACE | - | - | 14.004664mg | RECTANGULAR PACKAGE | 2.15GHz | Air | Q MEASURED AT 500 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW2 | 0.082Lx0.060W 2.09mmx1.53mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.73mm | Chip | 500mA | - | - | 2015 | 0806 | - | - | - | 33nH | 250MHz | 270mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | - | - | 60 | - | - | - | - | - | - | - | 1.42mm | 0.060 1.52mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603S1N1BT000 TDK Corporation | 32 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 550mA | - | - | - | - | - | - | - | 1.1nH | 100MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | - | - | - | - | 0.55A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P10NHTD25 TDK Corporation | 41186 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 250mA | - | - | - | - | - | - | - | 10nH | 500MHz | 950mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | - | - | 0.25A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |