- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV25T-4R7J-EFD TDK Corporation | 62 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | L BEND | - | - | - | RECTANGULAR PACKAGE | - | 43MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.3Ohm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | 175mA | - | 2520 | 1008 | - | - | 4.7μH | 7.96MHz | 2.3Ohm Max | - | 175mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | 30 | - | - | 5% | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AISC-0603-R0082G-T Abracon LLC | 2352 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 700mA | - | Unshielded | - | - | - | 700mA | - | 1608 | 0603 | - | - | 8.2nH | 250MHz | 95mOhm Max | - | 1A | - | - | 31 @ 250MHz | - | - | - | 31 | - | - | - | - | - | - | 1.016mm | 0.040 1.02mm | 1.778mm | 1.1176mm | - | - | RoHS Compliant | - | - | ||
![]() MHQ1005P1N7BT000 TDK Corporation | 47238 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | - | - | 10GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1A | - | - | - | - | - | 1.7nH | 100MHz | 40mOhm Max | - | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-082J-EF TDK Corporation | 52 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 900MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | 300mA | - | 2520 | 1008 | - | - | 82nH | 100MHz | 750mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 20 @ 100MHz | 20 | - | - | 20 | - | - | 5% | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() AISC-1008F-4R7G-T Abracon LLC | 579 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 (2520 Metric) | - | - | - | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008F | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 400mA | - | Unshielded | - | - | - | 400mA | - | 2520 | 1008 | - | - | 4.7μH | 7.9MHz | 1.68Ohm Max | - | 1A | - | - | 31 @ 7.9MHz | - | - | - | 31 | - | - | - | - | - | - | 2.286mm | 0.090 2.29mm | 2.921mm | 2.79mm | - | - | RoHS Compliant | - | - | ||
![]() LQP03HQ22NH02D Murata Electronics | 12000 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | 3GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Thick Film | - | - | - | - | - | 8504.50.80.00 | 250mA | - | Unshielded | - | - | - | - | - | - | - | - | - | 22nH | - | 820mOhm Max | - | - | - | - | 20 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | 0.017 0.42mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S9N1HT000 TDK Corporation | 12948 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 3GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 500mA | - | - | - | - | - | 9.1nH | 100MHz | 300mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | 0.5A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S4N3HT000 TDK Corporation | 37 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 300mA | - | - | - | - | - | 4.3nH | 100MHz | 400mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | - | 0.3A | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NRS6045T1R5NMGK Taiyo Yuden | 30 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 95MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 4.2A | - | YES | 1 | - | - | - | - | - | - | - | - | 1.5μH | 0.1MHz | 20.8mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 8.2A | - | - | 4.2A | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELJ-FCR56KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 2 | - | - | - | Ferrite | 155MHz | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.2mm | - | 150mA | Not | 2520 | 1008 | 1.5mm | - | 560nH | 25.2MHz | 1.1Ohm Max | 160mA | 150mA | - | - | 25 @ 25.2MHz | - | - | - | 25 | - | - | 10% | 150mA | - | - | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | RoHS Compliant | Contains Lead | - | ||
![]() NRS5040T470MMGJV Taiyo Yuden | 413 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 4.9mm | - | 900mA | - | - | - | - | - | 47μH | 100kHz | 403mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | 1.1A | - | - | - | - | - | - | - | 4mm | 0.161 4.10mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ASPI-8040S-2R2N-T Abracon LLC | 200000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 41MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-8040S | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 5.15A | - | Shielded | - | - | - | 5.15A | - | - | - | - | - | 2.2μH | 100kHz | 12mOhm | - | 5.15A | - | - | - | - | - | 7.1A | - | - | - | - | - | - | - | 4.2mm | 0.165 4.20mm | 8.001mm | 8mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SRR1208-271KL Bourns Inc. | 2831 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 2MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 950mA | Not | - | - | - | - | 270μH | 1kHz | 400mOhm Max | - | 950mA | POWER INDUCTOR | DUAL ENDED | 13 @ 796kHz | 13 | - | 1.25A | 13 | 5050 | - | 10% | 950mA | 950mA | - | 8.5mm | 0.335 8.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MHQ1005P6N2ST000 TDK Corporation | 37 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | 4GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MHQ-P | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 700mA | - | 1005 | 0402 | - | - | 6.2nH | 100MHz | 130mOhm Max | - | 700mA | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NS12565T4R2NN Taiyo Yuden | 36840000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 41.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | NS | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | NO | 1 | 12.8mm | Chip | 5.91A | - | - | - | - | - | 4.2μH | 100kHz | 15.12mOhm Max | - | 10.15A | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | 4949 | - | 30% | - | 5.91A | - | 6.5mm | 0.270 6.85mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-150J-EF TDK Corporation | 58 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 130mA | - | 3225 | 1210 | - | - | 15μH | 2.52MHz | 2.8Ohm Max | - | 130mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | - | 30 | - | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 78F100J-RC Bourns Inc. | 2759 |
| Datasheet | 16 Weeks | - | Tin | Axial, Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | 18MHz | Ferrite | - | -55°C~105°C | Bulk | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 370mA | Not | - | - | - | 510 μm | 10μH | 7.9MHz | 750mOhm Max | - | 370mA | DC-DC CONVERTER | - | 40 @ 7.9MHz | 40 | - | - | 40 | - | - | 5% | 370mA | - | 2.79mm | 7.11mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP2525CZER2R2M07 Vishay Dale | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | - | RECTANGULAR PACKAGE | COMPOSITE | - | - | DC RESISTANCE IS MEASURED AT: 5% | -55°C~125°C | Tape & Reel (TR) | 2012 | IHLP-2525CZ-07 | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.72mm | Rectangular | 8A | Not | - | - | - | - | 2.2μH | 100kHz | 17.73mOhm | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 14A | - | - | 8A | 20% | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005SR13JT000 TDK Corporation | 40 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | 600MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 2.5Ohm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | - | 150mA | - | 1005 | 0402 | - | - | 130nH | 100MHz | 2.5Ohm Max | - | - | - | - | 8 @ 100MHz | 8 | - | - | - | - | 0.15A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S82NJT000 TDK Corporation | 37 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 900MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 50mA | - | 0603 | 0201 | - | - | 82nH | 100MHz | 4Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | - | 0.05A | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - |