- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLK0603L1N2ST000 TDK Corporation | 200 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 11GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | 1 | - | - | - | 300mA | - | - | - | - | 0603 | 0201 | - | - | 1.2nH | 100MHz | 220mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 6 @ 300MHz | - | 6 | - | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | - | 0.5 Ω | - | TDK CORP | - | TDK Corporation of America | MLK0603L4N3ST | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 0603 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Not Recommended | - | - | 5.45 | Yes | 7500 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY,Q MEASURED AT 300 MHZ | - | - | - | - | - | 6.977% | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | 1 | - | Multilayer Chip | compliant | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 6 | GENERAL PURPOSE INDUCTOR | - | - | - | 0603 | NO | 0.2 A | - | 0.0043 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMC1812RQ100K Vishay Dale | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IMC-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | - | - | TR, 13 Inch | Unshielded | - | 3.4mm | Molded Chip | - | 250mA | - | Not | - | - | 4532 | 1812 | - | - | 10μH | 2.52MHz | 1.6Ohm Max | 370mA | 250mA | - | - | 50 @ 2.52MHz | - | 50 | - | - | 50 | - | - | - | - | - | - | 250mA | - | - | - | - | - | - | - | - | - | - | 4mm | 0.134 3.40mm | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() CDRH2D14NP-6R8NC Sumida America Components Inc. | 130 |
| Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2012 | CDRH2D14 | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | YES | 1 | 3.2mm | Chip | - | 920mA | - | - | - | - | - | - | - | - | 6.8μH | 100kHz | 213mOhm Max | - | 920mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 850mA | - | - | 1212 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.55mm | 0.061 1.55mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CDRH3D16NP-330NC Sumida America Components Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Cut Tape (CT) | 2006 | CDRH3D16 | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 4mm | - | - | 320mA | - | - | - | - | - | - | - | - | 33μH | 100kHz | 675mOhm Max | - | 320mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1515 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LPS6235-103MRC Coilcraft | 574 | - | - | - | - | - | - | Surface Mount | 2424 (6060 Metric) | YES | WRAPAROUND | - | 2424 | - | RECTANGULAR PACKAGE | 2 | Ferrite | 2424 | 6060 | 2.3A | 0.1 Ω | 37MHz | COILCRAFT INC | 100 kHz | Coilcraft Inc | LPS6235-103MRC | Ferrite | 1.8 A | 100 mOhms | + 85 C | Coilcraft | - 40 C | PCB Mount | 85 °C | -40 °C | Strip | 2424 | 3.5 mm | 6 mm | SMT | 6 mm | Active | Active | - | 1.37 | Yes | 37 MHz | - | -40°C ~ 125°C | - | - | LPS6235 | 0.244 L x 0.244 W (6.20mm x 6.20mm) | ±20% | e3 | Yes | - | - | - | Standard | EAR99 | Drum Core | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | 8504.50.80.00 | Inductors, Chokes & Coils | 1.28 A | TR, Embossed Plastic, 7 Inch | Shielded | 1 | - | Rectangular | compliant | - | - | - | AEC-Q200 | SMD/SMT | - | - | - | - | 10µH | 100 kHz | 100mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | Power Inductors - SMD | 2424 | YES | 1.8 A | ± 20% | 10 µH | - | 1.8A | - | - | Drum | Power Inductors | 2.5 A | - | 6mm | 6mm | - | 3.5 mm | 0.138 (3.50mm) | 6 mm | 6 mm | 3.5mm | - | - | - | - | AEC-Q200 | ||
![]() CM453232-391JL Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | 3MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 80mA | CM453232 | Not | - | - | 4532 | 1812 | - | - | 390μH | 796kHz | 18Ohm Max | 135mA | 80mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | - | 40 | - | - | - | - | 10% | - | 80mA | - | - | - | - | - | - | - | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0906-122KL Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 2MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.252 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | 13mm | - | - | 200mA | - | Not | - | - | - | - | - | - | 1.2mH | 1kHz | 4Ohm Max | - | 200mA | POWER INDUCTOR | DUAL IN-LINE | 60 @ 252kHz | - | 60 | - | 280mA | 60 | - | 4137 | - | - | 10% | - | 200mA | - | - | - | - | - | - | - | - | - | - | 6.3mm | 0.248 6.30mm | - | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() NRS4018T330MDGJV Taiyo Yuden | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 12MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | 1 | - | - | - | 550mA | - | - | - | - | - | - | - | - | 33μH | 100kHz | 552mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 700mA | - | - | - | - | 0.55A | - | - | - | - | 552mOhm | - | - | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7440520018 Würth Elektronik | 37 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 2323 (5858 Metric) | - | - | - | - | 248.001628mg | - | - | - | - | - | - | - | 100MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-TPC | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | 2.6A | - | Shielded | - | - | - | - | 2.6A | - | - | - | - | 5858 | 2323 | - | - | 1.8μH | 100kHz | 35mOhm Max | - | 1.6A | - | - | - | - | - | - | 3A | - | - | - | - | - | 30% | - | - | 2.6A | - | - | - | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | 5.8mm | 5.8mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SRP7050TA-R40M Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 100MHz | - | - | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | 23A | - | - | - | - | - | - | - | - | 400nH | 100kHz | 3.7mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 31A | - | - | 2626 | - | - | 20% | - | - | 23A | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() IHLP3232DZERR82M01 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | COMPOSITE | - | - | - | - | 53MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | IHLP-3232DZ-01 | 0.340Lx0.322W 8.64mmx8.18mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 8.26mm | - | - | 19A | - | Not | - | - | - | - | - | - | 820nH | 100kHz | 4.42mOhm Max | - | 24.2A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 19A | - | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() VLB10050HT-R20M TDK Corporation | 1878 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 1.400013g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 6% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2013 | VLB | 0.362Lx0.264W 9.20mmx6.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | Unshielded | 1 | - | Magnetically Shielded | - | 31A | - | - | - | - | - | - | - | - | 200nH | 1MHz | 0.35mOhm Max | - | 37A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 3926-19 | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 0.197 5.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQH66SN680M03L Murata Electronics | 3 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | 710.013807mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | 7.6MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR MEASURED AT 40% TOLERANCE | -40°C~80°C | Tape & Reel (TR) | - | LQH66 | 0.248Lx0.248W 6.30mmx6.30mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 290mOhm | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | YES | 1 | 6.6mm | - | - | 600mA | - | Not | - | - | 6363 | 2525 | - | - | 68μH | 1MHz | 406mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 20% | - | 600mA | - | - | - | - | - | - | - | - | - | - | 4.7mm | 0.197 5.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-0805-R12J-T Abracon LLC | 1788 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 1.1GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | - | - | - | TR | NO | 1 | 1.73mm | Chip | - | 400mA | - | - | - | - | 2012 | 0805 | - | - | 120nH | 150MHz | 510mOhm Max | - | 400mA | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | - | 50 | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.061 1.55mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() DR1040-100-R Eaton - Electronics Division | 499 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | 5.000005g | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | DR1040 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | 3.8A | - | Shielded | - | 10.3mm | - | - | 3.8A | - | Not | - | - | - | - | 7.7mm | - | 10μH | 100kHz | 35mOhm Max | - | 3.8A | - | - | - | - | - | - | 4.4A | - | - | - | - | - | 30% | - | 3.8A | 3.8A | - | 1MHz | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | 10.5mm | 10.287mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR3011-2R5YL Bourns Inc. | 24000 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 112MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRR3011 | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | 1 | 4.1mm | Rectangular | - | 1.2A | - | Not | - | - | - | - | - | - | 2.5μH | 100kHz | 85mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | - | - | 1A | 7 | - | 1515 | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | 1.15mm | 0.051 1.30mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744325040 Würth Elektronik | 212 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1050 | - | - | - | - | - | - | - | - | 160MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | WE-HCI | 0.413Lx0.402W 10.50mmx10.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -40°C | Wirewound | - | - | - | 24A | - | Shielded | - | - | - | - | 24A | - | - | - | - | - | - | - | - | 400nH | 100kHz | 0.67mOhm | - | 24A | - | - | - | - | - | - | 37A | - | - | - | - | - | 20% | - | - | 24A | 670mOhm | - | - | - | - | - | - | - | - | 4.7mm | 0.197 5.00mm | 10.2108mm | 10.2mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 11R473C Murata Power Solutions Inc. | 182 | - | Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | 1100R | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | - | 500mA | - | Not | - | - | - | - | 2mm | 500 μm | 47μH | 1kHz | 540mOhm Max | - | 500mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 10% | - | 500mA | 500mA | - | 1kHz | - | - | 500mA | - | - | - | 5mm | 7.5mm | 0.295 7.50mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() SRR0906-331YL Bourns Inc. | 2000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 4.5MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR | YES | 1 | 13mm | - | - | 400mA | - | Not | - | - | - | - | - | - | 330μH | 1kHz | 1.3Ohm Max | - | 400mA | POWER INDUCTOR | DUAL IN-LINE | 40 @ 796kHz | - | 40 | - | 510mA | 40 | - | 4149 | - | - | 15% | - | 400mA | 400mA | - | - | - | - | - | - | - | - | - | 5.9944mm | 0.248 6.30mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - |