- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2300LL-561-H-RC Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 4A | - | - | - | - | 12.7mm | 28.956mm | - | 560μH | 1kHz | 103mOhm Max | - | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 4A | - | - | - | - | 32.5mm | 16.5mm | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLP2520S1R5MT0S1 TDK Corporation | 41 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MLP | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | - | - | Rectangular | 1.2A | - | 2520 | 1008 | - | - | - | - | 1.5μH | 2MHz | 117mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5900-561-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 420mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 1A | Not | - | - | - | - | - | - | 560μH | 1kHz | 460mOhm Max | - | 1A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 1.1A | - | - | - | 10% | 1A | - | 1.1MHz | 11.51mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NR8040T1R4N Taiyo Yuden | 1000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 63MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -25°C~120°C | Tape & Reel (TR) | - | NR | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 8.2mm | Chip | 7A | - | - | - | - | - | - | - | 1.4μH | 100kHz | 9.1mOhm Max | - | 9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 9A | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 27T103C Murata Power Solutions Inc. | 48 |
| Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | 2700T | 0.254Lx0.213W 6.45mmx5.40mm | ±20% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 5.5mm | - | 700mA | - | - | - | - | - | - | - | 10μH | - | 410mOhm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | 700mA | - | - | 1mm | 0.041 1.05mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() SDR0503-121KL Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 370mA | Not | - | - | - | - | - | - | 120μH | 1kHz | 1.7Ohm Max | - | 370mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | - | 450mA | 40 | 2019 | - | 10% | 370mA | 370mA | - | - | 2.9972mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS201612ET-6R8M TDK Corporation | 2000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 1.7mm | - | 580mA | Not | 2016 | - | - | - | - | - | 6.8μH | 1MHz | 708mOhm Max | - | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 0806 | - | 20% | 600mA | 600mA | - | - | 1.2mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CBC3225T1R5MR Taiyo Yuden | 60000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 220MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | CB, C Type | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | Unshielded | 1 | 2.7mm | Wound Chip | 1.31A | - | 3225 | 1210 | - | - | - | - | 1.5μH | 100kHz | 78mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 2A | - | - | - | - | - | - | - | - | 2.5mm | 0.106 2.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRN8040TA-150M Bourns Inc. | 613 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 20MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | 15μH | - | 50mOhm | - | - | - | - | 12 @ 1MHz | - | - | - | - | 4A | - | - | - | 20% | - | 3.6A | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1210A-561M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 850kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.1A | - | - | - | - | - | - | - | 560μH | 1kHz | 900mOhm Max | - | - | - | - | 12 @ 796kHz | - | - | GENERAL PURPOSE INDUCTOR | - | 950mA | - | - | - | 20% | - | 1.1A | - | - | - | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744772102 Würth Elektronik | 1145 | - | - | 15 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | 2 | - | - | - | - | 1.6MHz | Ferrite | - | -40°C~125°C | Tray | - | WE-TI | 0.307Dia 7.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 1.84Ohm | - | 125°C | -40°C | Wirewound | - | 300mA | - | Unshielded | - | - | - | 300mA | - | - | - | 5mm | - | - | - | 1mH | 1kHz | 1.84Ohm Max | - | 300mA | - | - | - | - | - | - | - | 500mA | - | - | - | 10% | - | 300mA | - | 7.8mm | 9.4996mm | 0.394 10.00mm | 9.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQH31HN95NK03L Murata Electronics | 246800 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | 29.001562mg | RECTANGULAR PACKAGE | - | 650MHz | Ferrite | Q MEASURED AT 100 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 47mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.8mm | Chip | 790mA | Not | 3216 | 1206 | - | - | - | - | 95nH | 1MHz | 61.1mOhm Max | 250mA | 790mA | RF INDUCTOR | DUAL ENDED | 60 @ 100MHz | - | 60 | - | - | - | 60 | - | - | 10% | 790mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CDRH127NP-151MC Sumida America Components Inc. | 25555 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2010 | CDRH127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 12.3mm | - | 1.42A | Not | - | - | - | - | - | - | 150μH | 1kHz | 280mOhm Max | - | 1.42A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4848 | - | - | 1.42A | - | - | - | 8mm | 0.315 8.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0302-121KL Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.2Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 220mA | Not | - | - | - | - | - | - | 120μH | 1kHz | 3.2Ohm Max | - | 220mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | - | 250mA | 40 | 1211 | - | 10% | 220mA | 220mA | - | 3mm | 2.5mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQH66SN471M03L Murata Electronics | 12420 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 710.013807mg | RECTANGULAR PACKAGE | - | 2.5MHz | Ferrite | DCR MEASURED AT 40% TOLERANCE | -40°C~80°C | Tape & Reel (TR) | - | LQH66 | 0.248Lx0.248W 6.30mmx6.30mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | Shielded | 1 | 6.6mm | - | 240mA | Not | 6363 | 2525 | - | - | - | - | 470μH | 100kHz | 3.08Ohm Max | - | 240mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 240mA | - | - | - | 4.7mm | 0.197 5.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR4018-2R2Y Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 90MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 2.1A | Not | 4848 | 1919 | - | - | - | - | 2.2μH | 100kHz | 55mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | - | - | - | - | 8 | - | - | - | 2.1A | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() AISC-0805F-1R0G-T Abracon LLC | 47 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | 63MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 245mA | - | Unshielded | - | - | - | 245mA | - | 2012 | 0805 | - | - | - | - | 1μH | 7.9MHz | 1.2Ohm Max | - | 1A | - | - | 15 @ 7.9MHz | - | - | - | - | - | 15 | - | - | - | - | - | - | - | 1.5494mm | 0.061 1.55mm | 2.286mm | 1.7272mm | - | - | RoHS Compliant | - | - | ||
![]() 494R7SC Murata Power Solutions Inc. | 10000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Nonstandard, 4 Lead | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 32MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | 4900S | 0.480Lx0.480W 12.20mmx12.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 12.5mm | - | 7.7A | Not | - | - | - | - | - | - | 4.7μH | 10kHz | 12mOhm Max | - | 7.7A | POWER INDUCTOR | DUAL ENDED | 42 @ 1MHz | - | - | - | - | - | 42 | - | - | 30% | 7.7A | 7.7A | - | - | 8mm | 0.315 8.00mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() CKP2012N1R0M-T Taiyo Yuden | 3000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | CK, P Type | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | - | 1A | Not | 2012 | 0805 | - | - | - | - | 1μH | 1MHz | 140mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 20% | 1A | - | 1MHz | - | 1mm | 0.037 0.95mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RL262-153J-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | - | 500kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL262 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 80Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 20mA | Not | - | - | 5mm | - | - | 0.7 mm | 15mH | 79.6kHz | 80Ohm Max | - | 20mA | DC-DC CONVERTER | - | 60 @ 79.6kHz | Radial | 60 | - | - | - | 60 | - | - | 5% | 20mA | - | - | - | 6.1976mm | 0.244 6.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |