- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Industrial packaging | Manufacturer | Manufacturer Part Number | Material-Core | Max. temperature | Min. temperature | Nominal current | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Special Features | Tolerance ± | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLF252015MT-100M TDK Corporation | In Stock | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 940mA | - | 2520 | 1008 | - | - | 10μH | 1MHz | 280mOhm Max | - | 420mA | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 940mA | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ELL-6RH220M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 220mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 700mA | Not | - | - | - | - | 22μH | 100kHz | 220mOhm | - | 700mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | 700mA | 700mA | 220mOhm | - | - | 2.8mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ASPI-0615FS-4R7M-T2 Abracon LLC | 475 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0615FS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 120°C | -30°C | - | 2.2A | - | Shielded | - | - | - | - | 2.2A | - | - | - | - | - | 4.7μH | 100kHz | 43mOhm | - | 2.2A | - | - | - | - | - | - | 2.4A | - | - | - | - | - | - | - | - | - | - | - | 1.4986mm | 0.087 2.20mm | 6mm | 6mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() VLCF4024T-330MR55-2 TDK Corporation | 10 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 550mA | - | - | - | - | - | 33μH | 100kHz | 438mOhm Max | - | 550mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1616 | - | - | - | - | - | - | - | - | - | 2.4mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 22R686MC Murata Power Solutions Inc. | 292 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | 1.299996g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 2200RM | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | 7.4mm | - | - | 26mA | Not | - | - | - | - | 68mH | 1kHz | 242Ohm Max | - | 26mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 10% | - | 26mA | 26mA | - | - | - | 7.5mm | 0.311 7.90mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 78F151J-RC Bourns Inc. | 11 |
| Datasheet | 16 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | - | - | - | - | 4.75MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | - | 150mA | Not | - | - | - | 510 μm | 150μH | 790kHz | 5.4Ohm Max | - | 150mA | DC-DC CONVERTER | - | 60 @ 790kHz | - | 60 | - | - | 60 | - | - | - | 5% | - | 150mA | - | - | - | 2.79mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELJ-FA820KF Panasonic Electronic Components | 44600 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | - | Ferrite | - | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.7mm | - | - | 60mA | - | 3225 | 1210 | - | - | 82μH | 2.52MHz | 10Ohm Max | 170mA | 60mA | - | - | 30 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() RLB9012-681KL Bourns Inc. | 6400 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | 1.6MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | - | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 590mA | Not | - | - | 5mm | - | 680μH | 1kHz | 1.6Ohm Max | - | 590mA | DC-DC CONVERTER | - | 20 @ 796kHz | Radial | 20 | - | - | 20 | - | - | - | 10% | - | 590mA | - | - | - | - | 12.2mm | 0.480 12.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP2010-R47M Bourns Inc. | 329 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRP2010 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | Shielded | - | 1.6mm | - | - | 3.3A | - | 2016 | 0806 | - | - | 470nH | 1MHz | 40mOhm Max | - | 4.2A | - | - | - | - | - | - | 4.4A | - | - | - | - | 20% | - | - | 2.8A | - | - | - | 1mm | 0.037 0.95mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE1006A-2R2M Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 57.7MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9mm | Rectangular | - | 6A | Not | - | - | - | - | 2.2μH | 1MHz | 21mOhm Max | - | 6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 6.6A | - | 4035 | - | - | 20% | - | - | 6A | - | - | - | 5.4mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0603-681KL Bourns Inc. | 17 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | 3.5MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.7mm | - | - | 120mA | Not | 1608 | 0603 | - | - | 680μH | 1kHz | 10.5Ohm Max | - | 120mA | POWER INDUCTOR | DUAL ENDED | 13 @ 796kHz | - | 13 | - | 150mA | 13 | - | - | - | 10% | - | 120mA | 120mA | - | - | - | 3.3mm | 0.130 3.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLF1608C330KTD00 TDK Corporation | 826 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 10MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 950μm | - | - | 2mA | - | 1608 | 0603 | - | - | 33μH | 1MHz | 2.2Ohm Max | - | 2mA | RF INDUCTOR | DUAL ENDED | 20 @ 1MHz | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQH3NPN100NJ0L Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | WRAPAROUND | - | 44.990693mg | RECTANGULAR PACKAGE | - | - | - | - | - | 35MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | -40°C~85°C | Tape & Reel (TR) | - | LQH3 | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 3.2mm | - | - | 710mA | Not | 3030 | 1212 | - | - | 10μH | 1MHz | 360mOhm Max | - | 560mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 30% | - | 710mA | - | - | - | - | 900μm | 0.047 1.20mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MLF2012DR47KTD25 TDK Corporation | 100000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | - | - | 160MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | YES | 1 | - | Rectangular | - | 200mA | - | 2012 | 0805 | - | - | 470nH | 25MHz | 500mOhm Max | - | 200mA | - | DUAL ENDED | 25 @ 25MHz | - | 25 | - | - | 25 | - | - | - | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AIUR-12-681K Abracon LLC | 30 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | 1MHz | - | 100kHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | AIUR-12 | 0.283Dia 7.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 250mA | - | - | - | - | - | 680μH | 100kHz | 2.7Ohm Max | - | - | POWER INDUCTOR | - | 30 @ 100kHz | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PM1608S-4R7M-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 105MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM1608S | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 4.4mm | Rectangular | - | - | Not | - | - | - | - | 4.7μH | 100kHz | 60mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 40 @ 200kHz | - | - | - | - | - | 2617 | - | - | - | - | 1.4A | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM2110-391K-RC Bourns Inc. | 31 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | - | 3.1A | Not | - | - | - | - | 390μH | 1kHz | 98mOhm Max | - | 3.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 10% | - | 3.1A | 3.1A | - | - | - | 15.24mm | 0.600 15.24mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NPIS315E3R3MTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS315E3R3MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS40L470MTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | - | 5000pc(s) | 1.81 Ω | (L x W x H) 4 x 4 x 1 mm | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS40L470MTRF | - | +120°C | -25°C | 0.28A | - | - | 120 °C | -25 °C | ROHS COMPLIANT | 1 mm | 4 mm | SMT | 4 mm | Active | 5.47 | Yes | - | 20% | - | - | - | - | - | 20% | e3 | Yes | - | - | - | - | EAR99 | NPIS40L470MTRF | 1.81Ω | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | - | 1 | - | Shielded | compliant | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 1616 | YES | 0.24 A | - | 47 µH | - | - | - | shielded | - | 1mm | - | 4mm | 4mm | - | - | - | - | - | ||
![]() NFP0603NR47TR90F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | Yes | - | - | - | +85°C | -40°C | 900mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | - | - | - | - | - | - | - | - | NFP0603NR47TR90F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-layered | - | - | - | 1.6mm | 0.8mm | - | - | - | - | - |