- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Material | Shape/Size Description | Number of Terminals | Core Material | Case Style | Content | DC Resistance | DC Resistance-Max | Dim | Frequency-Max | Frequency-Min | Ihs Manufacturer | Impedance Tolerance | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Subcategory | Packing Method | Number of Functions | Construction | Reach Compliance Code | Physical Dimension | Test Frequency | Impedance | Inductor Application | Terminal Placement | Inductor Type | Filter Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Output Impedance | Features | Case Code | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NFP0603NR68TR100F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 4000pc(s) | - | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | - | Yes | - | - | - | +85°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NFP0603NR68TR100F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-layered | - | - | - | - | - | 1.6mm | 0.8mm | - | ||
![]() NPIS48L151MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3500pc(s) | - | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | - | - | - | - | +120°C | -25°C | 0.22A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS48L151MTRF | 2.5Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | - | 1.8mm | 4mm | 4mm | - | ||
![]() NPIS410ER50YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W x H) 4 x 4 x 1 mm | - | - | - | - | - | - | - | - | +105°C | -40°C | 2.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS410ER50YTRF | 0.038mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | - | 1mm | 4mm | 4mm | - | ||
![]() NCB-H0603R601TR100F NIC Components | In Stock | - | - | 12 Weeks | SURFACE MOUNT | - | - | Ferrite | - | - | - | 0603 | - | 0.2(ohm) | 0.2 Ω | - | 100 MHz | 100 MHz | NIC COMPONENTS CORP | 25 | - | NIC Components Corp | NCB-H0603R601TR100F | - | - | - | - | -40C to 125C | 125 °C | -40 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0603, 2 PIN | - | - | - | - | Active | 0.95(mm) | Not Required(mm) | 1.26 | Yes | - | - | 25% | - | Tape and Reel | - | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | Other Filters | TAPE AND REEL | 1 | Chip Bead | compliant | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | 100(MHz) | 600 Ohm | - | - | - | FERRITE CHIP | - | - | 1 A | - | - | - | 1000(mA) | - | 600 OHM Ω | - | 0603 | 1.8 | 0.95 mm | 1.8(mm) | 0.8 mm | 1.6 mm | 0.8 mm | 0.95(mm) | ||
![]() 54031032200 Sumida Corporation | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SUMIDA CORP | - | - | Sumida Corporation | 54031032200 | 5403 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.6 | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | - | unknown | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 10 | - | - | 120 | - | - | - | 3.4 | 1.73 | - | - | - | - | - | ||
![]() NPIS412E100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5000pc(s) | - | - | (L x W x H) 4 x 4 x 1.2 mm | - | - | - | - | - | - | - | - | +105°C | -40°C | 0.75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS412E100MTRF | 0.35mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | shielded | - | 4 mm | - | - | 1.2mm | 4mm | 4mm | - | ||
![]() 0302CS-6N5XJEW Coilcraft | In Stock | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | 0.2 Ω | - | - | - | - | COILCRAFT INC | - | - | Coilcraft Inc | 0302CS-6N5XJEW | - | - | - | - | - | 125 °C | -40 °C | CHIP | 0.45 mm | 0.86 mm | SMT | 0.53 mm | Active | - | - | 5.16 | Yes | 8190 MHz | - | - | - | - | 5% | e4 | - | EAR99 | - | - | Silver/Platinum (Ag/Pt) - with Glass frit | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | 1 | Rectangular | compliant | - | 250 MHz | - | RF INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 0302 | NO | - | 0.62 A | - | 0.0065 µH | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NFP0806M100TR80F NIC Components | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 3000pc(s) | 0.25 Ω | - | (L x W) 2 mm x 1.6 mm | - | - | NIC COMPONENTS CORP | - | Yes | NIC Components Corp | NFP0806M100TR80F | - | +85°C | -40°C | 800mA | - | 85 °C | -40 °C | 0806 | - | - | - | - | Active | - | - | 5.45 | Yes | 15 MHz | DCR IS MEASURED AT 25% TOLERANCE | - | 20% | - | 20% | - | - | EAR99 | NFP0806M100TR80F | - | - | 8504.50.80.00 | - | - | 1 | - | compliant | - | 1 MHz | - | HIGH CURRENT INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 0806 | NO | - | 0.8 A | - | 10 µH | - | - | - | Multi-layered | - | - | - | - | - | 2mm | 1.6mm | - | ||
![]() NPIS48L101MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 3500pc(s) | 1.5 Ω | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS48L101MTRF | - | +120°C | -25°C | 0.27A | - | 120 °C | -25 °C | 1616 | 1.8 mm | 4 mm | SMT | 4 mm | Active | - | - | 5.47 | Yes | - | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS48L101MTRF | 1.5Ω | Tin (Sn) | 8504.50.80.00 | - | TR | 1 | Shielded | compliant | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 1616 | YES | - | 0.4 A | - | 100 µH | - | - | - | shielded | - | - | - | - | 1.8mm | 4mm | 4mm | - | ||
![]() 0302CS-4N7XJEW Coilcraft | In Stock | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | 0.074 Ω | - | - | - | - | COILCRAFT INC | - | - | Coilcraft Inc | 0302CS-4N7XJEW | - | - | - | - | - | 125 °C | -40 °C | CHIP | 0.45 mm | 0.86 mm | SMT | 0.53 mm | Active | - | - | 5.16 | Yes | 12070 MHz | - | - | - | - | 5% | e4 | - | EAR99 | - | - | Silver/Platinum (Ag/Pt) - with Glass frit | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | 1 | Rectangular | compliant | - | 250 MHz | - | RF INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 0302 | NO | - | 0.83 A | - | 0.0047 µH | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NFH0805N4R7TR018F NIC Components | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 0.3 Ω | - | - | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NFH0805N4R7TR018F | - | - | - | - | - | 85 °C | -40 °C | 0805 | - | - | - | - | Active | - | - | 5.47 | Yes | 25 MHz | DCR MEASURED AT 30% TOLERANCE | - | - | - | 30% | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | 1 | - | compliant | - | 1 MHz | - | HIGH CURRENT INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 0805 | NO | - | 0.18 A | - | 4.7 µH | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS80L6R8YTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 1000pc(s) | 0.025 Ω | - | (L x W x H) 8 x 8 x 4 mm | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS80L6R8YTRF | - | +120°C | -25°C | 3.7A | - | 120 °C | -25 °C | 3232 | 4.2 mm | 8 mm | SMT | 8 mm | Active | - | - | 5.47 | Yes | - | - | - | 30% | - | 30% | e3 | Yes | EAR99 | NPIS80L6R8YTRF | 0.025Ω | Tin (Sn) | 8504.50.80.00 | - | TR | 1 | Shielded | compliant | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 3232 | YES | - | 4 A | - | 6.8 µH | - | - | - | shielded | - | - | - | - | 4mm | 8mm | 8mm | - | ||
![]() NLQ45K470TRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 1.1 Ω | - | - | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NLQ45K470TRF | - | - | - | - | - | 85 °C | -25 °C | 1812 | 2.6 mm | 4.5 mm | SMT | 3.2 mm | Active | - | - | 5.68 | Yes | 10 MHz | - | - | - | - | 10% | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | - | TR | 1 | Chip | compliant | - | 1 MHz | - | HIGH CURRENT INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 1812 | NO | - | - | - | 47 µH | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI182P152KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS62H181MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1500pc(s) | - | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | - | - | - | +125°C | -40°C | 0.26A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS62H181MTRF | 2.77Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | - | 10mm | 12.5mm | 12.5mm | - | ||
![]() NPIS62H121MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1500pc(s) | - | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | - | - | - | +125°C | -40°C | 0.31A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS62H121MTRF | 1.9Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | - | 10mm | 12.5mm | 12.5mm | - | ||
![]() NPIS418E1R6YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5000pc(s) | - | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | - | - | - | - | +105°C | -40°C | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS418E1R6YTRF | 0.05mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | - | 1.8mm | 4mm | 4mm | - | ||
![]() NMLQ04B6N2TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10000pc(s) | - | - | (L x W x H) 1 x 0.5 x 0.5 mm | - | - | - | - | Yes | - | - | - | +125°C | -55°C | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NMLQ04B6N2TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | 1.15 | 0.75 | - | 0.5mm | 1mm | 0.5mm | - | ||
![]() NPIS62H220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1500pc(s) | - | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | - | - | - | +125°C | -40°C | 0.74A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS62H220MTRF | 0.34Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | shielded | - | 7 | 6.8 | - | 10mm | 12.5mm | 12.5mm | - | ||
![]() NPIS418E2R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5000pc(s) | - | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | - | - | - | - | +105°C | -40°C | 2.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS418E2R2MTRF | 0.07mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | - | 1.8mm | 4mm | 4mm | - |