- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Approvals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Leakage Current-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Physical Dimension | Operating Frequency | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Filter Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Rated Voltage | High Pot | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPI52C121MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 5.8 x 5.2 x 2 mm | - | Yes | - | - | - | - | +85°C | -40°C | 0.2A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI52C121MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 2mm | 5.8mm | 5.2mm | ||
![]() NPIS62H220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | - | +125°C | -40°C | 0.74A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS62H220MTRF | 0.34Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | shielded | 7 | 6.8 | 10mm | 12.5mm | 12.5mm | ||
![]() NFI06KR27TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 4000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | - | - | - | +85°C | -40°C | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NFI06KR27TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | ||
![]() NPIS84D470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.1 x 8.3 x 4 mm | - | - | - | - | - | - | +125°C | -55°C | 1.42A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS84D470MTRF | 0.189mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4mm | 10.1mm | 8.3mm | ||
![]() NPI52W3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 250pc(s) | - | (L x W x H) 15 x 18.4 x 7 mm | - | Yes | - | - | - | - | +85°C | -40°C | 14A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI52W3R3MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 7mm | 15mm | 18.4mm | ||
![]() NPIS520E100YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS520E100YTRF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS35LS1R8YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.7 mm | - | - | - | - | - | - | +125°C | -40°C | 1.7A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS35LS1R8YTRF | 0.05Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.7mm | 3mm | 3mm | ||
![]() NFI06K6R8TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 4000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | - | - | - | +85°C | -40°C | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NFI06K6R8TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | ||
Tiny WHSL | In Stock | - | - | - | PANEL MOUNT | - | - | - | - | - | UL; CUL | - | - | - | TDK CORP | - | 20 mA | TDK Corporation of America | B84143-B2500-S20 | B84143B2500S020 | - | - | - | - | - | - | - | - | - | - | Active | 5.11 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | L650.0XB320.0XH221.5 (mm)/L25.591XB12.598XH8.72 (inch) | 50/60Hz Hz | - | - | - | - | - | THREE PHASE EMI FILTER | - | - | 2500 A | - | - | - | 530 V | 2690 V | - | - | - | 221.5 mm | 650 mm | 320 mm | ||
![]() NPIS65L150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | - | - | - | - | - | +120°C | -25°C | 1.9A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS65L150MTRF | 0.077Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4.5mm | 6mm | 6mm | ||
![]() NML02C0N7TRF NIC Components | In Stock | - | - | 30 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | - | 15000pc(s) | 0.09 Ω | (L x W x H) 0.6 x 0.3 x 0.33 mm | NIC COMPONENTS CORP | Yes | - | NIC Components Corp | NML02C0N7TRF | - | +125°C | -55°C | 250mA | 85 °C | -40 °C | 0201 | 0.33 mm | 0.6 mm | SMT | 0.3 mm | Active | 5.45 | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | NML | 28.572% | e3 | Yes | EAR99 | NML02C0N7TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | 1 | Multilayer Chip | compliant | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | - | 0201 | NO | - | 0.25 A | - | 0.0007 µH | - | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | ||
![]() NFI06K8R2TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 4000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | - | - | - | +85°C | -40°C | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NFI06K8R2TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | ||
![]() NML02C0N8TRF NIC Components | In Stock | - | - | 30 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | - | 15000pc(s) | 0.1 Ω | (L x W x H) 0.6 x 0.3 x 0.33 mm | NIC COMPONENTS CORP | Yes | - | NIC Components Corp | NML02C0N8TRF | - | +125°C | -55°C | 250mA | 85 °C | -40 °C | 0201 | 0.33 mm | 0.6 mm | SMT | 0.3 mm | Active | 5.45 | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | NML | 25% | e3 | Yes | EAR99 | NML02C0N8TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | 1 | Multilayer Chip | compliant | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | - | 0201 | NO | - | 0.25 A | - | 0.0008 µH | - | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | ||
![]() NPIS520E150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 5400pc(s) | - | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | - | - | +105°C | -40°C | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS520E150MTRF | 0.27mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | shielded | 5 mm | - | 2mm | 5mm | 5mm | ||
Tiny WHSL | In Stock | - | - | - | PANEL MOUNT | - | - | - | - | - | UL; CUL | - | - | - | TDK CORP | - | 905 mA | TDK Corporation of America | B84143-B250-S24 | B84143B0250S024 | - | - | - | - | - | - | - | - | - | - | Active | 5.11 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | L300.0XB140.0XH115.0 (mm)/L11.811XB5.512XH4.528 (inch) | 50/60Hz Hz | - | - | - | - | - | THREE PHASE EMI FILTER | - | - | 250 A | - | - | - | 760 V | 2890 V | - | - | - | 115 mm | 300 mm | 140 mm | ||
![]() NPIS43D3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 2500pc(s) | - | (L x W x H) 5 x 5 x 3 mm | - | - | - | - | - | - | +125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS43D3R3MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 3mm | 5mm | 5mm | ||
![]() NPIS520E150YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | 5 mm | - | - | - | - | ||
![]() NML02C0N6TRF NIC Components | In Stock | - | - | 30 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | - | 15000pc(s) | 0.08 Ω | (L x W x H) 0.6 x 0.3 x 0.33 mm | NIC COMPONENTS CORP | Yes | - | NIC Components Corp | NML02C0N6TRF | - | +125°C | -55°C | 250mA | 85 °C | -40 °C | 0201 | 0.33 mm | 0.6 mm | SMT | 0.3 mm | Active | 5.45 | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | - | 33.334% | e3 | Yes | EAR99 | NML02C0N6TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | 1 | Multilayer Chip | compliant | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | - | 0201 | NO | - | 0.25 A | - | 0.0006 µH | - | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | ||
![]() NFI06K82NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 4000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | - | - | - | +85°C | -40°C | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NFI06K82NTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | ||
![]() NPIS418E151MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | - | - | +105°C | -40°C | 0.31A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS418E151MTRF | 2.45mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4mm | 4mm |