- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Approvals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Leakage Current-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Physical Dimension | Operating Frequency | Brand Name | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Filter Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Self Resonant Frequency | Rated Voltage | High Pot | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQCBC2012T220K TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI182P121KF NIC Components | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | TUBULAR PACKAGE | 2 | FERRITE | - | - | 8.8 Ω | - | TDK CORP | - | - | TDK Corporation of America | B78148-S1564-J9 | B78148S | - | - | - | 125 °C | -55 °C | - | - | - | - | - | Active | 5.14 | Yes | 2 MHz | Q MEASURED AT 0.796 MHZ | - | - | 5% | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | - | - | RF INDUCTOR | RADIAL | 60 | GENERAL PURPOSE INDUCTOR | - | - | NO | - | 0.16 A | - | 560 µH | - | - | - | - | - | - | - | - | - | ||
![]() NPIS418E151MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | - | - | +105°C | -40°C | 0.31A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS418E151MTRF | 2.45mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4mm | 4mm | ||
![]() NIN-HDR91JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | - | +105°C | -40°C | 160mA | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HDR91JTRF | - | - | - | - | - | - | - | - | - | - | - | 910 nH | - | - | - | - | - | - | - | - | - | - | 5 | - | 180 MHz | - | - | - | 2.29 | 1.68 mm | - | 2mm | 1.6mm | ||
![]() NPIS32LSR82YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3.2 x 3.2 x 1.4 mm | - | - | - | - | - | - | +125°C | -40°C | 180A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS32LSR82YTRF | 0.03Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.4mm | 3.2mm | 3.2mm | ||
![]() NPIS510E5R6YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS510E5R6YTRF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-FB121KTRF NIC Components | In Stock | - | - | 14 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 10 Ω | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NIN-FB121KTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.58 | Yes | 6.1 MHz | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | - | - | - | - | - | 1.5 MHz | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | - | 1812 | NO | - | 0.11 A | - | 120 µH | - | - | - | - | - | - | - | - | - | ||
![]() NPIS418E151YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | 4 mm | - | - | - | - | ||
![]() NPIS418E152MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | - | - | +105°C | -40°C | 0.08A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS418E152MTRF | 30mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | shielded | 4 mm | - | 1.8mm | 4mm | 4mm | ||
![]() 0402DC-5N6XHRW Coilcraft | In Stock | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | 0.057 Ω | - | COILCRAFT INC | - | - | Coilcraft Inc | 0402DC-5N6XHRW | - | - | - | - | 125 °C | -40 °C | 0402 | 0.65 mm | 1.11 mm | SMT | 0.66 mm | Active | 5.17 | Yes | 11000 MHz | - | - | - | 3% | e3 | No | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | 1 | Rectangular | compliant | AEC-Q200 | - | - | Coilcraft | - | 0.25 MHz | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 0402 | NO | - | 1.8 A | - | 0.0056 µH | - | - | - | - | - | - | - | - | - | ||
![]() NPIS315E470YTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NPIS315E470YTRF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS52D4R7YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 3500pc(s) | - | (L x W x H) 6 x 6 x 2 mm | - | - | - | - | - | - | +125°C | -55°C | 1.9A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS52D4R7YTRF | 0.06mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 6mm | 6mm | ||
![]() NLQ45K680TRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 1.7 Ω | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NLQ45K680TRF | - | - | - | - | 85 °C | -25 °C | 1812 | 2.6 mm | 4.5 mm | SMT | 3.2 mm | Active | 5.68 | Yes | 8.4 MHz | - | - | - | 10% | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | - | - | 68 uH | 1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 1812 | NO | - | - | 10 | 68 µH | 8.4 MHz | - | - | - | 4.8 | 3.5 mm | - | - | - | ||
![]() NPIS32LS6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3.2 x 3.2 x 1.4 mm | - | - | - | - | - | - | +125°C | -40°C | 61A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS32LS6R8MTRF | 0.19Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | shielded | 3.2 | 3.2 | 1.4mm | 3.2mm | 3.2mm | ||
Tiny WHSL | In Stock | - | - | - | PANEL MOUNT | - | - | - | - | - | UL; CUL | - | - | - | TDK CORP | - | 905 mA | TDK Corporation of America | B84143-B150-S24 | B84143B0150S024 | - | - | - | - | - | - | - | - | - | - | Active | 5.11 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | L260.0XB140.0XH141.0 (mm)/L10.236XB5.512XH5.551 (inch) | 50/60Hz Hz | - | - | - | - | - | - | - | THREE PHASE EMI FILTER | - | - | 150 A | - | - | - | - | 760 V | 2890 V | - | - | - | 141 mm | 260 mm | 140 mm | ||
![]() XFL6012-601MEB Coilcraft | In Stock | - | - | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | COMPOSITE | - | - | 0.0155 Ω | - | COILCRAFT INC | - | - | Coilcraft Inc | XFL6012-601MEB | - | - | - | - | 125 °C | -40 °C | CHIP | 1.2 mm | 6.56 mm | SMT | 6.36 mm | Active | 5.14 | Yes | 65 MHz | - | - | - | 20% | e2 | - | EAR99 | - | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | TR | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2625 | YES | - | 11.2 A | - | 0.6 µH | - | - | - | - | - | - | - | - | - | ||
![]() NPIS412ER33MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.2 mm | - | - | - | - | - | - | +105°C | -40°C | 3.7A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS412ER33MTRF | 0.023mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 4mm | 4mm | ||
![]() NFP1008M3R3TR120F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W) 2.5 mm x 2 mm | - | Yes | - | - | - | - | +85°C | -40°C | 1200mA | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NFP1008M3R3TR120F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-layered | - | - | - | 2.5mm | 2mm | ||
![]() B78148S1154J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - |