- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NFP0806N1R5TR120F NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.11 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NFP0806N1R5TR120F | - | - | - | - | 85 °C | -40 °C | 0806 | - | - | - | - | Active | 5.47 | Yes | 60 MHz | DCR IS MEASURED AT 25% TOLERANCE | - | - | 30% | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | 1 | - | compliant | 1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 0806 | NO | 1.2 A | - | 1.5 µH | - | - | - | - | - | - | ||
![]() NPIS48L680MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3500pc(s) | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | - | +120°C | -25°C | 0.32A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS48L680MTRF | 1Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4mm | 4mm | ||
![]() NLQ45K471TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 8.5 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLQ45K471TRF | - | - | - | - | 85 °C | -25 °C | 1812 | 2.6 mm | 4.5 mm | SMT | 3.2 mm | Active | 5.68 | Yes | 3 MHz | - | - | - | 10% | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | TR | 1 | Chip | compliant | 0.001 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1812 | NO | - | - | 470 µH | - | - | - | - | - | - | ||
![]() NPIS42D150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3500pc(s) | - | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | - | +125°C | -55°C | 0.5A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS42D150MTRF | 0.24mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 5mm | 5mm | ||
![]() NPIS510E561MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 5 x 5 x 1 mm | - | - | - | - | - | +105°C | -40°C | 0.135A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS510E561MTRF | 15.7mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1mm | 5mm | 5mm | ||
![]() 0402HP-2N2XJL Coilcraft | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | - | 0.038 Ω | - | COILCRAFT INC | - | Coilcraft Inc | 0402HP-2N2XJLU | - | - | - | - | 125 °C | -40 °C | CHIP | 0.61 mm | 1.09 mm | SMT | 0.71 mm | Active | 0.74 | Yes | 15200 MHz | - | - | - | 5% | - | Yes | EAR99 | - | - | Silver/Palladium/Platinum - with Glass frit | 8504.50.80.00 | TR | 1 | Rectangular | compliant | 250 MHz | RF INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 2.1 A | - | 0.0022 µH | - | - | - | - | - | - | ||
![]() NFP0806M4R7TR110F NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +85°C | -40°C | 1100mA | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NFP0806M4R7TR110F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-layered | - | - | - | 2mm | 1.6mm | ||
![]() NPIS410E2R2YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 4 x 4 x 1 mm | - | - | - | - | - | +105°C | -40°C | 1.7A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS410E2R2YTRF | 0.105mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1mm | 4mm | 4mm | ||
![]() SD43-473KLB Coilcraft | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NFP0805M4R7TR80F NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | Yes | - | - | - | +85°C | -40°C | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NFP0805M4R7TR80F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | Multi-layered | 2.3 | 1.45 | - | 2mm | 1.25mm | ||
![]() NIN-SC680KTRF NIC Components | In Stock | - | - | 12 Weeks, 4 Days | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-SC680KTRF | NIN-SC | - | - | - | 85 °C | -40 °C | 1008 | 1.6 mm | 2.5 mm | SMT | 2 mm | Obsolete | 5.84 | Yes | - | - | - | NIN-SC | 10% | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | TR | - | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1008 | YES | - | - | 68 µH | - | - | - | - | - | - | ||
![]() NPIS40L220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1 mm | - | - | - | - | - | +120°C | -25°C | 0.4A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS40L220MTRF | 0.87Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1mm | 4mm | 4mm | ||
![]() NPIS40L2R2YTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 5000pc(s) | 0.15 Ω | (L x W x H) 4 x 4 x 1 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS40L2R2YTRF | - | +120°C | -25°C | 0.89A | 120 °C | -25 °C | 1616 | 1 mm | 4 mm | SMT | 4 mm | Active | 5.47 | Yes | - | - | 30% | - | 30% | e3 | Yes | EAR99 | NPIS40L2R2YTRF | 0.15Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 1.15 A | - | 2.2 µH | shielded | - | - | 1mm | 4mm | 4mm | ||
![]() NFP0603N1R0TR95F NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 4000pc(s) | 0.2 Ω | (L x W) 1.6 mm x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NFP0603N1R0TR95F | - | +85°C | -40°C | 950mA | 85 °C | -40 °C | 0603 | - | - | - | - | Active | 5.46 | Yes | 60 MHz | DCR IS MEASURED AT 25% TOLERANCE | 30% | - | 30% | - | - | EAR99 | NFP0603N1R0TR95F | - | - | 8504.50.80.00 | - | 1 | - | compliant | 1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.95 A | - | 1 µH | Multi-layered | - | - | - | 1.6mm | 0.8mm | ||
![]() NPIS42L4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 4500pc(s) | - | (L x W x H) 4 x 4 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 0.96A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS42L4R7MTRF | 0.14Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 4mm | 4mm | ||
![]() 0402HP-22NXGEW Coilcraft | 1000 | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | - | 0.16 Ω | - | COILCRAFT INC | - | Coilcraft Inc | 0402HP-22NXGEW | - | - | - | - | 125 °C | -40 °C | 0402 | 0.61 mm | 1.09 mm | SMT | 0.71 mm | Active | 5.13 | Yes | 3300 MHz | - | - | - | 2% | - | - | EAR99 | - | - | Silver/Palladium/Platinum - with Glass frit | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | 1 | Rectangular | compliant | 250 MHz | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.8 A | - | 0.022 µH | - | - | - | - | - | - | ||
![]() NPIS42L6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 4500pc(s) | - | (L x W x H) 4 x 4 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 0.84A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS42L6R8MTRF | 0.18Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 4mm | 4mm | ||
![]() NPIS320E470YTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS320E470YTRF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 30 | - | - | 3 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | TUBULAR PACKAGE | 2 | FERRITE | - | 0.48 Ω | - | TDK CORP | - | TDK Corporation of America | B78108-S1822-K9 | B78108S | - | - | - | 125 °C | -55 °C | - | - | - | - | - | Active | 5.14 | Yes | 50 MHz | Q MEASURED AT 7.96 MHZ | - | - | 10% | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | RF INDUCTOR | AXIAL | 65 | GENERAL PURPOSE INDUCTOR | - | NO | 0.69 A | - | 8.2 µH | - | - | - | - | - | - | ||
![]() NPIS320E220YTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS320E220YTRF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - |