- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELL-6UH270M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2011 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 110mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | 1.2A | Not | - | - | - | - | - | 27μH | 100kHz | 110mOhm | 370mA | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | 1.2A | - | 110mOhm | 100kHz | - | 5mm | 0.197 5.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQH43PB220M26L Murata Electronics | 78000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 15MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 400mA | - | - | 4532 | 1812 | - | - | 22μH | 1MHz | 392.4mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | 700mA | - | - | 0.78A | - | - | - | - | - | - | 2.6mm | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR6040A-820M Bourns Inc. | 50 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6040A | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 700mA | - | - | - | - | - | - | 82μH | 10kHz | 290mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 630mA | - | 2626 | 0.7A | 20% | - | 700mA | - | - | - | - | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NRH2412T4R7MNGH Taiyo Yuden | 753 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 45MHz | Ferrite | - | - | - | -25°C~120°C | Cut Tape (CT) | - | NR, H Type | 0.094Lx0.094W 2.40mmx2.40mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | Chip | 650mA | - | - | - | - | - | - | 4.7μH | 100kHz | 300mOhm | - | 1.15A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 1.15A | - | 0909 | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HK06036N8J-T Taiyo Yuden | 95000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | 170.097139μg | RECTANGULAR PACKAGE | - | 3.9GHz | Ferrite | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | HK | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | Tape, Paper | Unshielded | 1 | 330μm | - | 250mA | - | - | 0603 | 0201 | - | - | 6.8nH | 100MHz | 390mOhm Max | - | 250mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | - | 5 | - | Halogen Free | - | 5 | - | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | No | - | ROHS3 Compliant | Exempt | - | ||
![]() LBC3225T6R8MR Taiyo Yuden | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | 50MHz | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | LB, C Type | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2.7mm | Chip | 620mA | - | - | 3225 | 1210 | 2.7mm | - | 6.8μH | 100kHz | 120mOhm | - | 620mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 20% | - | - | - | - | - | 2.5mm | 0.106 2.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CDEP147NP-2R4MC-95 Sumida America Components Inc. | 50 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 5.3g | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | CDEP147 | 0.571Lx0.571W 14.50mmx14.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 14.9mm | - | 17.5A | - | - | - | - | - | - | 2.4μH | 100kHz | 3.23mOhm Max | - | 17.5A | POWER INDUCTOR | ON CIRCLE | - | - | - | - | - | 22.4A | - | 5757 | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() FP1007R2-R12-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1.299996g | - | - | - | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP1007 | 0.402Lx0.307W 10.20mmx7.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 51A | - | Unshielded | - | 8mm | - | 51A | Not | - | - | - | - | - | 120nH | 100kHz | 0.48mOhm | - | 81A | - | - | - | - | - | - | - | 81A | - | - | - | - | 51A | - | - | - | - | 6.5mm | 0.256 6.50mm | 10.2108mm | 7.7978mm | No | - | RoHS Compliant | - | - | ||
![]() SRR1260A-6R1Y Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 29.8MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 6.6A | Not | - | - | - | - | - | 6.1μH | 1kHz | 17mOhm Max | - | 6.6A | - | - | 21 @ 7.96MHz | - | - | - | - | 6.8A | - | - | - | 30% | - | 6.6A | - | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF10045T-220M2R8 TDK Corporation | 100 | - | Datasheet | 12 Weeks | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 49.5mOhm | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 10.1mm | - | 2.8A | Not | - | - | - | - | - | 22μH | 100kHz | 57mOhm Max | - | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 3938 | - | 20% | 2.8A | 3A | - | - | - | 4.5mm | 0.177 4.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 2306-V-RC Bourns Inc. | 255 |
| Datasheet | 16 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | - | - | -55°C~105°C | Bulk | 2007 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 15.6A | Not | - | - | - | 14.22mm | 1.6764 mm | 27μH | 1kHz | 8mOhm Max | - | 15.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 15.6A | 15.6A | - | - | 32.512mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DRA73-3R3-R Eaton - Electronics Division | 6 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | Ferrite | - | - | - | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 165°C | -40°C | Wirewound | - | 3.59A | - | Shielded | - | 7.6mm | - | 3.59A | Not | - | - | - | - | - | 3.3μH | 100kHz | 22mOhm | 2.62A | 3.59A | - | - | - | - | - | - | - | 4.35A | - | - | - | 20% | - | 3.59A | - | 100kHz | - | 3.55mm | 0.140 3.55mm | 7.6mm | 7.5946mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S3N0BT000 TDK Corporation | 8 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6.2GHz | Ceramic, Non-Magnetic | - | - | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 300mA | - | - | - | - | - | - | 3nH | 100MHz | 300mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1005VR33JT000 TDK Corporation | 165800 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 230MHz | Ferrite | - | - | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -40°C~85°C | Cut Tape (CT) | 2013 | MLF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 1.05Ohm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | 140mA | - | AEC-Q200 | 1005 | 0402 | - | - | 330nH | 25MHz | 1.05Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | - | 15 | - | - | - | - | - | 140A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM3015T-1R0M TDK Corporation | 911 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 3.5A | - | - | - | - | - | - | 1μH | 100kHz | 52.9mOhm Max | - | - | - | - | - | - | - | - | - | 5.1A | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQW15AN62NJ00D Murata Electronics | 1000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 2.6GHz | Non-Magnetic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | - | 145mA | Not | - | 1005 | 0402 | - | - | 62nH | 100MHz | 1.82Ohm Max | - | 145mA | RF INDUCTOR | DUAL ENDED | 20 @ 200MHz | - | 20 | - | - | - | 20 | - | - | - | 145mA | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AISC-0805-1R0J-T Abracon LLC | 1011 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 | - | - | - | 200MHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 150mA | - | Unshielded | - | 1.73mm | - | 150mA | - | - | 2012 | 0805 | - | - | 1μH | 25MHz | 2.5Ohm Max | - | 150mA | - | - | 20 @ 50MHz | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | - | RoHS Compliant | - | - | ||
![]() SRR1050A-180Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 11MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1050A | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 18μH | - | 51mOhm Max | - | - | - | - | - | - | - | - | - | 3.2A | - | - | - | 30% | - | 3.1A | - | - | - | - | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2301-H-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | - | - | -55°C~105°C | Bulk | 2005 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 20A | Not | - | - | - | 29.97mm | 1.6764 mm | 10μH | 1kHz | 5mOhm Max | - | 20A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 20A | 20A | - | - | - | 16.51mm | 0.650 16.51mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLK0603L3N3ST000 TDK Corporation | 155000 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 8GHz | Non-Magnetic | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | 200mA | - | - | 0603 | 0201 | - | - | 3.3nH | 100MHz | 400mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 6 @ 300MHz | - | 6 | - | - | - | - | - | 0.2A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - |