- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Special Features | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | DC Resistance (DCR) (Max) | Self Resonant Frequency | Transformer Type | Core Type | Product | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1235-3R3M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | 20MHz | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1235 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | Chip | - | 12A | Not | - | - | - | - | - | - | - | - | 3.3μH | 100kHz | 12mOhm Max | 41A | 12A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 18A | - | 5050 | - | 20% | 12A | 12A | - | - | - | - | - | - | 3.7mm | 0.146 3.70mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM74SB-390L-RC Bourns Inc. | 50 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 14MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM74SB | 0.307Lx0.276W 7.80mmx7.00mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7.4mm | - | - | 910mA | - | - | - | - | - | - | - | - | - | 39μH | 100kHz | 180mOhm Max | - | 910mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1.1A | - | 3128 | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.193 4.90mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM74SB-220M-RC Bourns Inc. | 42 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 18MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM74SB | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7.4mm | - | - | 1.12A | - | - | - | - | - | - | - | - | - | 22μH | 100kHz | 130mOhm Max | - | 1.12A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1.47A | - | 3128 | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.193 4.90mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CLF7045T-101M-D TDK Corporation | 10000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Cut Tape (CT) | 2007 | CLF-D | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 6.9mm | - | - | 750mA | - | - | - | - | - | - | - | - | - | 100μH | 100kHz | 396mOhm Max | - | 900mA | - | - | - | - | - | - | - | - | - | - | - | 20% | - | 750mA | - | 100kHz | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 6000-4R7M-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | 51MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 4.6A | Not | - | - | - | 5mm | - | 10mm | - | - | 4.7μH | 7.96MHz | 30mOhm Max | - | 4.6A | RF INDUCTOR | - | 20 @ 7.96MHz | Radial | 20 | - | - | - | 20 | - | - | 20% | 4.6A | - | - | - | - | - | - | 9mm | - | 0.480 12.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2200HT-6R8-V-RC Bourns Inc. | 17 |
| Datasheet | 15 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | - | 15.7A | Not | - | - | - | 11.68mm | - | - | 11.684mm | - | 6.8μH | 1kHz | 7mOhm Max | - | 15.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 15.7A | - | - | - | - | - | - | 24.13mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2000-180-V-RC Bourns Inc. | 48 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 2000 | 0.680Diax0.410W 17.27mmx10.41mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | - | 4.5A | - | - | - | - | 7.366mm | - | - | - | 690 μm | 18μH | 1kHz | 32mOhm Max | - | 4.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.272mm | - | 10.414mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DFE322512F-1R0M=P2 Murata Electronics | 400 | - | Datasheet | 12 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DFE322512F | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | 3.8A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1μH | 1MHz | 32mOhm Max | - | - | - | DUAL ENDED | - | - | - | - | - | 4.8A | - | - | 3.8A | 20% | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AISC-0402-11NG-T Abracon LLC | 4487 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | 3.68GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | - | 640mA | - | Unshielded | - | - | - | - | 640mA | - | - | 1005 | 0402 | - | - | - | - | - | 11nH | 250MHz | 120mOhm Max | - | 1A | - | - | 26 @ 250MHz | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | 660.4μm | 0.026 0.66mm | 1.1938mm | 640μm | - | - | RoHS Compliant | - | - | ||
![]() MLK0603L4N7ST000 TDK Corporation | 15000 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 7.5GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | - | 200mA | - | - | 0603 | 0201 | - | - | - | - | - | 4.7nH | 100MHz | 500mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 6 @ 300MHz | - | 6 | - | - | - | - | - | 0.2A | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CX9628-ALD Coilcraft | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COILCRAFT INC | Coilcraft Inc | CX9628-ALD | CX9628-AL | - | - | - | - | - | Active | 5.56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP2525CZRZ1R0ML1 Vishay / Dale | In Stock | - | - | - | - | - | - | - | 2525 (6363 metric) | - | - | - | - | - | - | Composite | 2525 | 6363 | 2000 | - | - | - | - | - | - | 15 mOhms | + 125 C | - 55 C | PCB Mount | - | - | N | - | IHLP | 0.025004 oz | - | MouseReel | - | IHLP-2525CZ | - | 20 % | - | - | - | - | - | Standard | - | High Power Choke | - | - | - | - | - | High Current | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 1 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded | Power Inductors | - | - | - | 6.86 mm | 6.47 mm | - | - | - | - | - | ||
![]() LQW15CN48NJ00D Murata Electronics | 150000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | - | 1.1A | - | - | 1005 | 0402 | - | L1.0XB0.55XH0.5 (mm)/L0.039XB0.022XH0.02 (inch) | - | - | - | 48nH | 100MHz | 78mOhm Max | - | 1.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.078Ohm | - | - | - | - | - | 500μm | 0.024 0.60mm | 1mm | 0.55mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQM21NNR27K10D Murata Electronics | 3154 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | - | 200MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | YES | 1 | 1.45mm | - | - | 250mA | Not | - | 2012 | 0805 | - | - | - | - | - | 270nH | 25MHz | 420mOhm Max | - | 250mA | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | - | - | 20 | - | - | - | 250mA | - | - | - | - | - | - | - | 850μm | 0.041 1.05mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLCF4018T-3R3N1R2-2 TDK Corporation | In Stock |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.1mm | Chip | - | 1.26A | Not | - | - | - | - | - | - | - | - | 3.3μH | 100kHz | 79mOhm Max | - | 1.26A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1616 | - | 30% | 1.26A | 1.93A | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NRS6045T100MMGKV Taiyo Yuden | 42 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 12MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 6mm | - | - | 2.4A | - | - | - | - | - | - | - | - | - | 10μH | 100kHz | 59.8mOhm Max | - | 2.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 3.1A | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S0N5CT000 TDK Corporation | 150000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 10GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 600mA | - | - | 0603 | 0201 | - | - | - | - | - | 0.5nH | 100MHz | 100mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 0.6A | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM2120-3R9M-RC Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | - | 18A | - | - | - | - | - | - | - | - | - | 3.9μH | 1kHz | 4mOhm Max | - | 18A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | 20.83mm | 0.820 20.83mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRU1038A-221Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 4MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU1038A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 10.3mm | - | - | 650mA | Not | - | - | - | - | - | - | - | - | 220μH | 100kHz | 740mOhm Max | - | 650mA | - | - | 22 @ 796kHz | - | - | - | - | - | - | - | - | 30% | - | 650mA | - | - | - | - | - | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 5900-121-RC Bourns Inc. | 13 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 113mOhm | - | - | - | - | - | 8504.50.80.00 | 2.1A | - | NO | 1 | - | Bobbin Core | - | 1.6A | Not | - | - | - | - | - | - | - | 812.8 μm | 120μH | 1kHz | 97mOhm Max | - | 1.6A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 2.4A | - | - | - | 10% | 1.6A | - | - | - | - | - | - | 11.51mm | - | - | - | - | - | - | ROHS3 Compliant | - | - |