- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Inductance - Parallel | Inductance - Series | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2200LL-151-V-RC Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 52mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 4.9A | - | Not | - | - | - | 12.7mm | 10.922mm | - | 150μH | 1kHz | 52mOhm Max | - | - | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 4.9A | - | - | - | - | 27.94mm | 27.9mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM105-330M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1.5A | - | - | - | - | - | - | - | - | 33μH | 1kHz | 120mOhm | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | - | 2.9A | - | - | - | - | - | - | - | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR5018-2R5Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 74MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | 2.4A | - | - | - | - | - | - | - | - | 2.5μH | 100kHz | 40mOhm Max | - | 2.4A | POWER INDUCTOR | DUAL ENDED | 8.6 @ 7.96MHz | - | - | 2.7A | - | 2323 | - | - | - | - | - | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1008-8R2K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 25MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 100mA | - | - | 2520 | 1008 | - | - | - | - | 8.2μH | 7.9MHz | 8Ohm | - | 100mA | RF INDUCTOR | DUAL ENDED | 18 @ 7.9MHz | - | 18 | - | 20 | - | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0908-680ML Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | RECTANGULAR PACKAGE | 2.5MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | - | TR | YES | 1 | 13mm | - | 1.25A | - | Not | - | - | - | - | - | - | 68μH | 1kHz | 184mOhm Max | 100mA | 1.25A | POWER INDUCTOR | DUAL IN-LINE | 30 @ 2.52MHz | - | 30 | 1.9A | 30 | 3741 | - | 20% | 1.25A | - | - | - | - | - | 7.5mm | 0.307 7.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 47150C Murata Power Solutions Inc. | 17 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | PARALLEL CONNECTED | -40°C~85°C | Tape & Reel (TR) | - | 4700 | 0.480Lx0.480W 12.20mmx12.20mm | - | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 2 | 12.5mm | - | 2.6A | - | - | - | - | - | - | - | - | 15μH | 10kHz | 106mOhm Max | - | 2.6A | COMMON MODE CHOKE | DUAL IN-LINE | - | - | - | - | - | 4848 | - | - | - | - | - | 15 μH | 17 μH | - | 5mm | 0.197 5.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() SDR0503-502JL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | 39mA | - | - | - | - | - | - | - | - | 5mH | 1kHz | 60Ohm Max | - | - | POWER INDUCTOR | DUAL ENDED | 40 @ 252kHz | - | 40 | 50mA | - | 2019 | 0.039A | 5% | - | - | - | - | - | - | - | 0.130 3.30mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PM1608-100M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 4.45mm | Rectangular | - | - | - | - | - | - | - | - | - | 10μH | 0.1MHz | 160mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 17 @ 2.52MHz | - | - | - | - | 2618 | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM105SB-390L-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM105SB | 0.390Lx0.390W 9.90mmx9.90mm | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | YES | 1 | - | Rectangular | 1.1A | - | - | - | - | - | - | - | - | 39μH | 100kHz | 120mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 31 @ 2.52MHz | - | - | - | - | 3945 | - | 15% | - | - | - | - | - | 9.9mm | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 49100C Murata Power Solutions Inc. | 23 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | - | - | PARALLEL CONNECTED | -40°C~85°C | Tape & Reel (TR) | - | 4900 | 0.472Lx0.472W 12.00mmx12.00mm | - | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | - | YES | 1 | 12mm | - | 4.5A | - | Not | - | - | - | - | - | - | 10μH | 10kHz | 41mOhm Max | - | 4.5A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | - | - | - | - | 4.5A | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() AISC-0603-R15G-T Abracon LLC | 1992 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | RECTANGULAR PACKAGE | 200mA | - | - | 1608 | 0603 | - | - | - | - | 150nH | 150MHz | 1.12Ohm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | - | 32 | - | 32 | - | - | - | - | - | - | - | - | - | 1.016mm | 0.040 1.02mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8230-32-RC Bourns Inc. | 1889 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 90MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 380mA | - | Not | - | - | - | 66.5mm | - | - | 3.3μH | 7.9MHz | 850mOhm Max | - | 380mA | DC-DC CONVERTER | - | 45 @ 7.9MHz | - | 45 | - | 45 | - | - | 10% | 380mA | - | - | - | - | 3.05mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR7030-681K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 7.3mm | - | 180mA | - | Not | - | - | - | - | - | - | 680μH | 100kHz | 4.35Ohm Max | - | 180mA | POWER INDUCTOR | DUAL ENDED | 28 @ 796kHz | - | 28 | - | 28 | - | - | - | 180mA | - | - | - | - | - | 3mm | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM0603-6N8J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 5.8GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.25mm | Chip | 700mA | - | Not | 1608 | 0603 | - | - | - | - | 6.8nH | 250MHz | 110mOhm | - | 700mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 28 | - | 28 | - | - | - | 700mA | - | - | - | - | - | 1mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0812-182KL Bourns Inc. | 38 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 800kHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 90mA | RLB0812 | Not | - | - | 3mm | 25mm | - | 650 μm | 1.8mH | 252kHz | 7Ohm Max | - | 90mA | POWER INDUCTOR | - | 60 @ 252kHz | Radial | 60 | - | 60 | - | - | - | 90mA | - | - | - | - | 6.7mm | 10.0076mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM0805-3N3M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 6GHz | Alumina | Q MEASURED AT 1500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 600mA | - | Not | 2012 | 0805 | - | - | - | - | 3.3nH | 250MHz | 80mOhm | - | 600mA | RF INDUCTOR | DUAL ENDED | 30 @ 1.5GHz | - | 30 | - | 30 | - | - | 20% | 600mA | - | - | - | - | - | 1.3mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() VLF10045T-680M1R6 TDK Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.1mm | - | 1.6A | - | Not | - | - | - | - | - | - | 68μH | 100kHz | 182mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3938 | - | 20% | 1.6A | 1.7A | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() 39H402C Murata Power Solutions Inc. | 350 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 2.700009g | RECTANGULAR PACKAGE | - | - | - | -40°C~125°C | Cut Tape (CT) | - | 3900 | 0.508Lx0.508W 12.90mmx12.90mm | ±20% | - | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 9.7A | - | - | - | - | - | - | - | - | 4μH | 100kHz | 8mOhm Max | - | 9.7A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | 10.3A | - | 5151 | - | 20% | - | 9.7A | - | - | - | - | 5.8mm | 0.228 5.80mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 7687779102 Würth Elektronik | 1103 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 2.3MHz | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD HV | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 240mA | - | Shielded | - | 7.3mm | - | 240mA | - | - | - | - | - | - | - | - | 1mH | 100kHz | 6Ohm Max | - | 240mA | - | - | - | - | - | 250mA | - | - | - | 20% | - | 240mA | 5.1Ohm | - | - | - | 4.5mm | 0.154 3.90mm | 7.3mm | 7.3mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SRP1038A-6R8M Bourns Inc. | 2000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 13MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 8.5A | - | Not | - | - | - | - | - | - | 6.8μH | 100kHz | 23.3mOhm Max | - | 8.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 13.5A | - | 3939 | - | 20% | 8.5A | 8.5A | - | - | - | - | 3.8mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |