- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1280-8R2Y Bourns Inc. | 661 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 6.2A | - | - | - | - | - | - | - | 8.2μH | 100kHz | 20.5mOhm Max | 6.2A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | - | - | 6.8A | 22 | 4949 | - | 30% | - | 6.2A | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7030-1R8M Bourns Inc. | 747000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Chip | 8.5A | - | - | - | - | - | - | - | 1.8μH | 100kHz | 17mOhm Max | 8.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 13A | - | 3128 | - | 20% | - | 8.5A | - | - | 0.126 3.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW21HN1R8J00L Murata Electronics | 1900 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | 7.994566mg | RECTANGULAR PACKAGE | - | 320MHz | Ferrite | Q MEASURED AT 100 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW21 | 0.079Lx0.047W 2.00mmx1.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | 1.4mm | - | 80mA | - | Not | 2012 | 0805 | - | - | - | 1.8μH | 10MHz | 5.85Ohm Max | 80mA | RF INDUCTOR | DUAL ENDED | 35 @ 100MHz | - | 35 | - | - | - | 35 | - | - | - | 80mA | - | - | 900μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2300HT-151-H-RC Bourns Inc. | 41 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 50mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 7.5A | - | Not | - | - | 29.72mm | - | 1.0668 mm | 150μH | 1kHz | 50mOhm Max | 7.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 7.5A | 7.5A | - | 16.51mm | 0.650 16.51mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN3012TA-1R5Y Bourns Inc. | 14 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | - | - | 130MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3012TA | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | 1.5μH | - | 56mOhm | - | - | - | 15 @ 1MHz | - | - | - | - | 1.7A | - | - | - | 30% | - | 1.85A | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CDRH4D28NP-330NC Sumida America Components Inc. | 1562 | - | Datasheet | 23 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2012 | CDRH4D28 | 0.185Lx0.185W 4.70mmx4.70mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 5mm | - | 560mA | - | - | - | - | - | - | - | 33μH | 100kHz | 331.3mOhm Max | 560mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1919 | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ASPI-0804T-151M-T Abracon LLC | 131000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ASPI-0804T | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 1A | - | Unshielded | - | 9.5mm | - | 1A | - | - | - | - | - | - | - | 150μH | 100kHz | 400mOhm Max | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5mm | 0.205 5.21mm | 12.954mm | 9.398mm | No | - | RoHS Compliant | - | - | ||
![]() SRR1210A-390M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 4.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 4.2A | - | - | - | - | - | - | - | 39μH | 1kHz | 66mOhm Max | - | - | - | 16 @ 2.52MHz | - | - | GENERAL PURPOSE INDUCTOR | - | 3.5A | - | - | - | 20% | - | 4.2A | - | - | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR5028-8R2Y Bourns Inc. | 1200 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 34MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 2.1A | - | Shielded | - | 6.1mm | - | 2.1A | SRR5028 | Not | 5858 | 2323 | - | - | - | 8.2μH | 100kHz | 55mOhm Max | 2.1A | - | - | 7 @ 7.96MHz | - | - | - | - | 1.6A | 7 | - | - | - | 2.1A | - | - | 2.8mm | 0.118 3.00mm | 5.8mm | 5.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1130-820K-RC Bourns Inc. | 36 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 32mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 9A | - | Not | - | - | 20.07mm | - | - | 82μH | 1kHz | 32mOhm Max | 9A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | 10% | 9A | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1008-R22K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 700MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 500mA | - | Not | 2520 | 1008 | - | - | - | 220nH | 25MHz | 450mOhm | 500mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | - | 45 | - | - | - | 500mA | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() NRS3015T150MNGH Taiyo Yuden | 142 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 23MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR, S Type | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 580mA | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 15μH | 0.1MHz | 390mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 0.68A | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IMC1210SYR56K Vishay Dale | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | 15.989131mg | - | - | 180MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2002 | IMC-1210 | 0.126Lx0.098W 3.20mmx2.49mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 450mA | - | Unshielded | - | 2.69mm | - | 450mA | - | Not | 3225 | 1210 | - | - | - | 560nH | 25.2MHz | 550mOhm Max | 450mA | - | - | 30 @ 25.2MHz | - | - | - | - | - | - | - | - | - | 450mA | - | - | 2.41mm | 0.095 2.41mm | 3.2004mm | 2.4892mm | No | - | Non-RoHS Compliant | - | - | ||
![]() AISC-1008-R75G-T Abracon LLC | 4050 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 (2520 Metric) | - | - | - | 360MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 360mA | - | Unshielded | - | - | - | 360mA | - | - | 2520 | 1008 | - | - | - | 750nH | 25MHz | 1.54Ohm Max | 1A | - | - | 45 @ 100MHz | - | - | - | - | - | 45 | - | - | - | - | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.79mm | - | - | RoHS Compliant | - | - | ||
![]() HK16081N0S-T Taiyo Yuden | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | 10GHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2011 | HK | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | Tape, Paper | Unshielded | 1 | 950μm | - | 300mA | - | Not | 1608 | 0603 | - | - | - | 1nH | 100MHz | 50mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | Halogen Free | - | 8 | - | - | - | 300mA | - | - | 800μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() HK1608R33J-T Taiyo Yuden | 20 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 350MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | HK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | Tape, Paper | Unshielded | 1 | 950μm | - | 150mA | - | - | 1608 | 0603 | - | - | - | 330nH | 50MHz | 2.1Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 8 @ 50MHz | - | 8 | - | Halogen Free | - | 8 | - | - | 5% | - | - | - | 800μm | 0.037 0.95mm | - | - | No | Unknown | ROHS3 Compliant | Exempt | - | ||
![]() SRP1206-3R3Z Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1206 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 150°C | -55°C | - | - | 14A | - | Shielded | - | - | - | 14A | SRP1206 | - | - | - | - | - | - | 3.3μH | 100kHz | 7mOhm Max | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | 5.6896mm | 0.236 6.00mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2104-H-RC Bourns Inc. | 41 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | -55°C~105°C | Bulk | 2007 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 13mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 7.4A | - | Not | - | - | 19.3mm | 19.304mm | 1.07 mm | 18μH | 1kHz | 13mOhm Max | 7.4A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | - | - | 15% | 7.4A | - | 21.844mm | 11.43mm | 0.450 11.43mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LK16081R8K-T Taiyo Yuden | 28000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | 50MHz | - | MULTI LAYER | -40°C~85°C | Tape & Reel (TR) | 2011 | LK | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | Tape, Paper | Shielded | 1 | 950μm | - | 25mA | - | - | 1608 | 0603 | - | - | - | 1.8μH | 10MHz | 950mOhm Max | 40mA | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | - | 35 | - | Halogen Free | - | 35 | - | - | 10% | - | - | - | 800μm | 0.037 0.95mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() PM105-680K-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 220mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | 1.11A | - | Not | - | - | - | - | - | 68μH | 1kHz | 220mOhm | 1.1A | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | - | - | 2A | 15 | 3939 | - | 10% | 1.1A | 1.1A | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |