- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Manufacturer Package Identifier | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-8040S-101M-T Abracon LLC | 1381 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 4.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-8040S | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1A | - | Shielded | - | - | - | 1A | - | - | - | - | 100μH | 100kHz | 290mOhm | - | 1A | - | - | - | - | - | - | 1.15A | - | - | - | - | - | - | - | - | 4.2mm | 0.165 4.20mm | 8.001mm | 8.001mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SRR1280-6R1Y Bourns Inc. | 998890 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 23MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 6.6A | Not | - | - | - | 6.1μH | 100kHz | 18mOhm Max | - | 6.6A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | 20 | - | - | 7.8A | 20 | 4949 | - | 30% | 6.6A | 6.6A | - | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4018-181Y Bourns Inc. | 38 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 180mA | Not | 4848 | 1919 | - | 180μH | 100kHz | 4Ohm Max | - | 180mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | - | - | 250mA | 10 | - | - | - | 180mA | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NRS6028T220MMGJ Taiyo Yuden | 88000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | 12MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.2mm | Chip | 1.4A | - | - | - | 4.7mm | 22μH | 100kHz | 175.5mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 1.3A | - | - | - | 20% | - | 1.4A | - | - | 2.8mm | 0.110 2.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRU6025-4R7Y Bourns Inc. | 1218 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | 42MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRU6025 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | 35mOhm | Tin (Sn) | - | - | - | - | - | TR | YES | 2 | 6.8mm | - | 2.7A | Not | - | - | - | 4.7μH | 100kHz | 35mOhm Max | 2.2A | 2.7A | POWER INDUCTOR | ON CIRCLE | 8 @ 7.96MHz | 8 | - | - | 1.55A | 8 | 2624 | - | - | 2.7A | - | - | - | 2.5mm | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR3818A-330M Bourns Inc. | 6000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 20MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR3818A | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 650mA | - | YES | 1 | - | - | - | - | - | - | - | 33μH | 0.1MHz | 740mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 340mA | - | - | 0.65A | 20% | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0302-560KL Bourns Inc. | 23 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | 340mA | TR | Unshielded | 1 | - | - | - | - | - | - | - | 56μH | 0.001MHz | 1.45Ohm Max | - | - | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | 18 | - | - | 350mA | - | 1211 | 0.35A | - | - | - | - | - | - | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQW18AN22NJ10D Murata Electronics | 3365 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | - | 3.2GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1.1mm | - | 640mA | Not | 1608 | 0603 | - | 22nH | 100MHz | 99mOhm Max | 900mA | 640mA | RF INDUCTOR | DUAL ENDED | 42 @ 250MHz | 42 | - | - | - | 42 | - | - | - | 640mA | - | - | - | 800μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1280A-8R2Y Bourns Inc. | 286 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 6.2A | Not | - | - | - | 8.2μH | 100kHz | 20.5mOhm Max | - | 6.2A | - | - | 22 @ 100kHz | - | GENERAL PURPOSE INDUCTOR | - | 6.8A | - | - | - | 30% | - | 6.2A | - | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF3012ST-2R2M1R4 TDK Corporation | 7629 |
| Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | VLF3012ST-2R2M1R4 | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | VLF | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.8mm | - | 1.4A | Not | - | - | - | 2.2μH | 1MHz | 72mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1211 | - | - | 1.4A | - | 72mOhm | - | 1.2mm | 0.047 1.20mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() LQW15AN3N9D00D Murata Electronics | 1000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±0.5nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 750mA | Not | 1005 | 0402 | - | 3.9nH | 100MHz | 70mOhm Max | 210mA | 750mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | - | 25 | - | - | - | 750mA | - | - | - | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() DFE201612E-1R0M=P2 Murata Electronics | 150000 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | DFE201612E | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 2.9A | - | YES | 1 | - | - | - | - | - | - | - | 1μH | 1MHz | 48mOhm Max | - | - | - | DUAL ENDED | - | - | - | - | 4A | - | - | 2.9A | 20% | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IHLP2020BZER5R6M01 Vishay Dale | 1010 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | - | 24MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | IHLP-2020BZ-01 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 113mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 5.43mm | - | 2.5A | Not | - | - | - | 5.6μH | 100kHz | 122mOhm Max | - | 2.2A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 4.5A | - | - | - | 20% | - | - | - | - | 2mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQH31HNR39K03L Murata Electronics | 894 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 2 | 1206 | 29.001562mg | - | - | - | 300MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 260mOhm | - | 85°C | -25°C | - | - | 330mA | - | Unshielded | - | 1.8mm | - | 330mA | Not | 3216 | 1206 | - | 390nH | 1MHz | 338mOhm Max | - | 330mA | - | - | 60 @ 100MHz | - | - | - | - | 60 | - | - | 10% | 330mA | - | - | - | 1.8mm | 0.079 2.00mm | 3.2mm | 1.6mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() IHLP5050EZERR22M01 Vishay Dale | 208 |
| Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Composite, Metal | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-5050EZ-01 | 0.520Lx0.508W 13.20mmx12.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 640μOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.9mm | - | 51A | Not | - | - | - | 220nH | 100kHz | 0.8mOhm Max | - | 110A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 51A | - | 5MHz | 5mm | 0.197 5.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQH66SN1R0M03L Murata Electronics | 10 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 710.013807mg | RECTANGULAR PACKAGE | - | - | 150MHz | Ferrite | DCR MEASURED AT 40% TOLERANCE | -40°C~80°C | Tape & Reel (TR) | - | LQH66 | 0.248Lx0.248W 6.30mmx6.30mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 6.6mm | - | 4.7A | Not | 6363 | 2525 | - | 1μH | 1MHz | 18.2mOhm Max | - | 4.7A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 4.7A | - | - | - | 4.7mm | 0.197 5.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CLF12555T-150M-D TDK Corporation | 424 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2012 | CLF-D | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.1mm | - | 3.2A | - | - | - | - | 15μH | 100kHz | 37.2mOhm Max | - | 5.4A | - | - | - | - | - | - | - | - | - | - | 20% | - | 3.2A | - | - | 5.5mm | 0.217 5.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1210A-560M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 3.4A | - | - | - | - | 56μH | 1kHz | 90mOhm Max | - | - | - | - | 8 @ 2.52MHz | - | GENERAL PURPOSE INDUCTOR | - | 2.9A | - | - | - | 20% | - | 3.4A | - | - | - | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744325180 Würth Elektronik | 173 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | 1050 | - | - | - | - | 70MHz | - | - | -40°C~150°C | Tape & Reel (TR) | - | WE-HCI | 0.413Lx0.402W 10.50mmx10.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 16A | - | Shielded | - | - | - | - | - | - | - | - | 1.8μH | - | 3.5mOhm | - | - | - | - | - | - | - | - | 18A | - | - | - | 20% | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FLF3215T-2R2M TDK Corporation | 24000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2001 | FLF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.7mm | - | 1.8A | - | 3225 | 1210 | - | 2.2μH | 1MHz | 60mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | - | 20 | - | - | 1.4A | 20 | - | - | - | - | - | - | - | 1.55mm | 0.065 1.65mm | - | - | No | - | RoHS Compliant | - | - |