- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1005-1R0ML Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 137MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 7MOhm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.2mm | Rectangular | 9A | Not | - | - | 7.6mm | - | 1μH | 1kHz | 7mOhm Max | - | - | 7.5A | POWER INDUCTOR | DUAL ENDED | 55 @ 2.6MHz | - | - | - | - | 20 | 5039 | - | 20% | 7.5A | 7.5A | - | - | 5.0038mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PCMB063T-4R7MS Susumu | 23 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Cut Tape (CT) | 2008 | PCMB | 0.274Lx0.260W 6.95mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | 5.5A | - | - | - | - | - | 4.7μH | - | 40mOhm Max | - | - | 5.5A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 10A | - | 2627 | - | - | - | - | - | - | 2.8mm | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM6550T-1R0M100A TDK Corporation | 21 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SPM | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 14.1A | - | Shielded | - | - | - | - | - | - | - | - | - | 1.09μH | - | 5.2mOhm Max | - | - | - | - | - | - | - | - | - | 15.3A | - | - | - | - | - | - | - | - | - | 0.203 5.15mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ0603P1N1BT000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | 10GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1A | - | 0603 | 0201 | - | - | 1.1nH | 500MHz | 70mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CDRH6D38NP-470NC Sumida America Components Inc. | 5 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2006 | CDRH6D38 | 0.264Lx0.264W 6.70mmx6.70mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7mm | - | 950mA | Not | - | - | - | - | 47μH | 100kHz | 155mOhm Max | - | - | 950mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 2626 | - | - | 950mA | - | - | - | 4mm | 0.157 4.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-0603-R0087J-T Abracon LLC | 19 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 6GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 1.12mm | RECTANGULAR PACKAGE | 700mA | - | - | - | - | - | 8.7nH | 250MHz | 95mOhm Max | - | - | 700mA | RF INDUCTOR | DUAL ENDED | 31 @ 250MHz | 31 | - | - | - | 28 | - | - | 5% | - | - | - | - | 970μm | 0.040 1.02mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() CDRH125NP-2R1NC Sumida America Components Inc. | 49983 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2009 | CDRH125 | 0.472Lx0.472W 12.00mmx12.00mm | -20% +30% | - | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.3mm | - | 7A | - | - | - | - | - | 2.1μH | 7.96MHz | 14mOhm Max | - | - | 7A | POWER INDUCTOR | DUAL IN-LINE | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4747 | - | - | - | - | - | - | 6mm | 0.236 6.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PA2202.181NLT Pulse Electronics Power | 12150 |
| - | 9 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | PA2202.XXXNL | 0.476Lx0.394W 12.10mmx10.00mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10mm | - | 36A | - | - | - | - | - | 180nH | - | 0.48mOhm | - | - | 36A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 64A | - | 4839 | - | - | - | - | - | - | 6mm | 0.236 6.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PM3316-151M-RC Bourns Inc. | 5 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 6MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 10.2mm | - | 1A | Not | - | - | - | - | 150μH | 1kHz | 590mOhm | - | - | 800mA | POWER INDUCTOR | DUAL ENDED | 30 @ 50kHz | 30 | - | - | - | 30 | 5039 | - | 20% | 800mA | 800mA | - | - | 5mm | 0.209 5.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() FP0708R1-R12-R Eaton - Electronics Division | 37 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | FLAT-PAC, FP0708 | 0.335Lx0.276W 8.50mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 44A | - | Unshielded | - | 8.5mm | - | 44A | Not | - | - | - | - | 120nH | 100kHz | 0.35mOhm | - | - | 44A | - | - | - | - | - | - | 59A | - | - | - | - | - | - | 2MHz | - | 7.2mm | 0.283 7.20mm | 7mm | 7.0104mm | No | - | RoHS Compliant | - | - | ||
![]() MDMK4040T1R5MF Taiyo Yuden | 1136 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2015 | MCOIL™, MD | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 4.2mm | Chip | 3.3A | - | - | - | - | - | 1.5μH | 100kHz | 65mOhm Max | - | - | 3.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 3.7A | - | 1616 | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDE0805A-271K Bourns Inc. | 75400 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 5MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 700mA | - | - | - | - | - | 270μH | 1kHz | 1.11Ohm Max | - | - | - | - | - | - | - | - | - | 550mA | - | - | - | 10% | - | 700mA | - | - | - | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CDRH6D28NP-3R9NC Sumida America Components Inc. | 1298 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2006 | CDRH6D28 | 0.264Lx0.264W 6.70mmx6.70mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 2.6A | Not | - | - | - | - | 3.9μH | 100kHz | 27mOhm Max | - | - | 2.6A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 2626 | - | - | 2.6A | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLF2012E100MT000 TDK Corporation | 2000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 30MHz | - | Ferrite | - | -55°C~125°C | Cut Tape (CT) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 15mA | - | - | - | - | - | 10μH | 2MHz | 800mOhm Max | 800mOhm | - | - | RF INDUCTOR | DUAL ENDED | 50 @ 2MHz | 50 | - | - | - | - | - | 0.015A | - | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LBC3225T330MR Taiyo Yuden | 500 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | 15.989131mg | RECTANGULAR PACKAGE | Ferrite | 13MHz | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2015 | LB, C Type | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2.7mm | Chip | 300mA | - | 3225 | 1210 | 1.7mm | - | 33μH | 100kHz | 410mOhm | - | - | 300mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | 2.5mm | 0.106 2.70mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() DFE252010F-4R7M=P2 Murata Electronics | 45560 | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | - | DFE252010F | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 1.4A | - | 2520 | 1008 | - | - | 4.7μH | 1MHz | 240mOhm Max | - | - | - | - | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 2.2A | - | - | - | 20% | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELJ-RE6N8JFA Panasonic Electronic Components | 1000000 | - | Datasheet | 51 Weeks | - | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | 3.55GHz | - | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Multilayer | 200mOhm | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 800μm | Chip | 430mA | Not | 1608 | 0603 | - | - | 6.8nH | 100MHz | 200mOhm Max | - | 500mA | 430mA | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | 9 | - | - | - | 9 | - | - | 5% | 430mA | - | - | - | 787.4μm | 0.031 0.80mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SRR1280A-101M Bourns Inc. | 1859 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 4.5MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 2.1A | Not | - | - | - | - | 100μH | 1kHz | 150mOhm Max | - | - | 2A | - | - | 18 @ 796kHz | - | GENERAL PURPOSE INDUCTOR | - | - | 18 | - | - | 20% | - | 2.1A | - | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AIML-0805-220K-T Abracon LLC | 46 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | - | 16MHz | 1MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 125°C | -55°C | - | - | 5mA | - | Shielded | - | - | - | 5mA | - | 2012 | 0805 | - | - | 22μH | 1MHz | 1.1Ohm Max | - | - | 5mA | - | - | 40 @ 1MHz | - | - | - | - | 40 | - | - | - | - | - | - | - | 1.25mm | 0.041 1.05mm | 2.0066mm | 1.25mm | - | - | RoHS Compliant | - | - | ||
![]() 8230-42-RC Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | - | 55MHz | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2.7Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 210mA | Not | - | - | - | 66.5mm | 8.2μH | 7.9MHz | 2.7Ohm Max | - | - | 210mA | DC-DC CONVERTER | - | 55 @ 7.9MHz | 55 | - | - | - | 55 | - | - | 10% | 210mA | - | - | 3.05mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - |