- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLF7032T-470MR67-2PF TDK Corporation | 8000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 7.2mm | Chip | 670mA | - | - | Not | 7032 | - | - | - | 47μH | 100kHz | 288mOhm Max | - | 670mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2828 | - | 20% | 670mA | 670mA | - | - | - | 3.2mm | 0.134 3.40mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LB2016T100M Taiyo Yuden | 2000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | - | 32MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2012 | LB | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | Tape, Embossed | - | Unshielded | 1 | 1.8mm | Chip | 155mA | - | - | Not | 2016 | 0806 | 1mm | - | 10μH | 2.52MHz | 500mOhm | - | 155mA | RF INDUCTOR | DUAL ENDED | - | - | 10 | Halogen Free | - | - | - | - | 20% | 155mA | - | - | - | - | 1.6mm | 0.071 1.80mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() NLCV32T-4R7M-EF TDK Corporation | 20000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | 46MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 200mOhm | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.7mm | Chip | 620mA | - | - | Not | 3225 | 1210 | - | - | 4.7μH | 7.96MHz | 260mOhm Max | - | 620mA | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 15 | - | - | - | - | - | 20% | 620mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQW2BHN10NJ03L Murata Electronics | 261 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 8.986799mg | RECTANGULAR PACKAGE | - | - | 3.3GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 30mOhm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, Plastic, 7 Inch | - | NO | 1 | 1.7mm | - | 1.32A | - | - | Not | 2015 | 0805 | - | - | 10nH | 100MHz | 30mOhm Max | - | 1.32A | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | - | 30 | - | - | 30 | 0806 | - | - | 1.32A | - | 30mOhm | - | - | 1.7mm | 0.070 1.78mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQW18CNR56J00D Murata Electronics | 3910 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | 3.997283mg | RECTANGULAR PACKAGE | - | - | 540MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Paper, 7 Inch | - | NO | 1 | 950μm | - | 450mA | - | - | Not | 1608 | 0603 | - | - | 560nH | 10MHz | 480mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 5% | 450mA | - | - | - | - | 800μm | 0.037 0.95mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() LQW15AN19NG00D Murata Electronics | 6500 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | - | 4.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Paper, 7 Inch | - | NO | 1 | 700μm | - | 370mA | - | - | Not | 1005 | 0402 | - | - | 19nH | 100MHz | 270mOhm Max | 280mA | 370mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 25 | - | - | 25 | - | - | 2% | 370mA | - | - | - | - | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | - | ||
![]() LBC2518T1R0M Taiyo Yuden | 400000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 100MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB, C Type | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | Tape, Embossed | - | Unshielded | 1 | 2mm | Chip | 775mA | - | - | Not | 2518 | 1007 | - | - | 1μH | 7.96MHz | 80mOhm | - | 775mA | RF INDUCTOR | DUAL ENDED | - | - | 5 | Halogen Free | - | - | - | - | - | 775mA | - | - | - | - | 1.8mm | 0.079 2.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SDR2207-101KL Bourns Inc. | 645 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 168mOhm | 6.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 168MOhm | Tin (Sn) | 8504.50.80.00 | - | TR | - | NO | 1 | 15.3mm | - | 3A | - | - | Not | - | - | - | - | 100μH | 100kHz | 168mOhm Max | 3.8A | 2.2A | POWER INDUCTOR | DUAL ENDED | 18 @ 2MHz | - | 18 | - | - | 18 | 8759 | - | 10% | 2.2A | 2.2A | - | - | - | 7mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() LQM21PN1R5MC0D Murata Electronics | 4782000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 70MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, Paper, 7 Inch | - | YES | 1 | 1.45mm | - | 700mA | - | - | Not | 2012 | 0805 | - | - | 1.5μH | 1MHz | 325mOhm Max | - | 700mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 700mA | - | - | - | - | 500μm | 0.022 0.55mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MLG1005S1N2ST000 TDK Corporation | 3500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | - | - | 1A | - | - | - | 1005 | 0402 | - | - | 1.2nH | 100MHz | 100mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | - | 7 | - | - | - | - | 1A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() NRS8030T3R3MJGJ Taiyo Yuden | 1445 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | 50MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | 2012 | NR, S Type | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | - | Shielded | 1 | 8.2mm | Chip | 4.3A | - | - | - | - | - | 5.6mm | - | 3.3μH | 100kHz | 19mOhm | - | 4.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 20% | - | 4.3A | - | - | - | 3mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRR0603-221KL Bourns Inc. | 246 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.7MOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | - | YES | 1 | 6.7mm | - | 200mA | 5MHz | - | Not | 1608 | 0603 | - | - | 220μH | 1kHz | 2.7Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 310mA | 20 | - | - | 10% | 200mA | 200mA | - | - | - | 3.3mm | 0.130 3.30mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRR0604-101KL Bourns Inc. | 478 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | Q IS MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 650MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 6.7mm | Rectangular | 400mA | 13MHz | - | Not | - | - | - | - | 100μH | 1kHz | 650mOhm Max | - | 400mA | POWER INDUCTOR | DUAL ENDED | 23 @ 796kHz | - | - | - | 570mA | 23 | - | - | 10% | 400mA | 400mA | - | - | - | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() RLF7030T-6R8M2R8 TDK Corporation | 23285 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1997 | RLF | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 37.3mOhm | - | 8504.50.80.00 | - | TR, 13 Inch | - | Shielded | 1 | 6.9mm | Rectangular | 2.8A | - | - | Not | - | - | - | - | 6.8μH | 100kHz | 44.76mOhm Max | - | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3A | - | - | - | 20% | 2.8A | 2.8A | - | 100kHz | - | 3.2mm | 0.126 3.20mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SPM5020T-4R7M TDK Corporation | 463 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | 149.997327mg | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | 3.4A | - | - | - | - | - | - | - | 4.7μH | 100kHz | 74mOhm Max | - | 4.1A | - | - | - | - | - | - | 4.1A | - | - | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LQW15AN15NH00D Murata Electronics | 10000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | - | 5GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Paper, 7 Inch | - | NO | 1 | 700μm | - | 460mA | - | - | Not | 1005 | 0402 | - | - | 15nH | 100MHz | 160mOhm Max | 310mA | 460mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | - | 30 | - | - | 30 | - | - | 3% | 460mA | - | - | - | - | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | - | ||
![]() MLG1005S30NJT000 TDK Corporation | 160000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | 1.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2009 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Unshielded | - | - | - | 300mA | - | - | - | 1005 | 0402 | - | - | 30nH | 100MHz | 800mOhm Max | - | - | - | - | 8 @ 100MHz | - | 8 | - | - | - | - | 0.3A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() MLF2012A4R7MT000 TDK Corporation | 220000 |
| Datasheet | - | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 50MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e2 | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | - | TR, 7 Inch | - | Shielded | 1 | - | - | 30mA | - | - | - | - | - | - | - | 4.7μH | 10MHz | 700mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | - | 45 | - | - | - | - | 0.03A | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | ROHS3 Compliant | - | ||
![]() RLB0914-101KL Bourns Inc. | 6888 | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | Steel | - | CYLINDRICAL PACKAGE | - | - | 3.5MHz | Ferrite | - | -40°C~105°C | Bulk | 2004 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 280mOhm | Matte Tin (Sn) | 8504.50.80.00 | 1.1A | - | Vertical | NO | 1 | - | Shrink Tube | 1A | - | RLB0914 | Not | - | - | 5mm | 650 μm | 100μH | 796kHz | 280mOhm Max | - | 1A | POWER INDUCTOR | - | 30 @ 796kHz | Radial | 30 | - | 2.1A | 30 | - | - | 10% | 1A | 1A | - | - | 8.7mm | 12mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() LQG15HN1N8S02D Murata Electronics | 6350 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 6GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 900mA | TR, Paper, 7 Inch | - | NO | 1 | 550μm | - | 300mA | - | - | Not | 1005 | 0402 | - | - | 1.8nH | 100MHz | 100mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | 8 | - | - | - | 300mA | - | - | - | - | 508μm | 0.022 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free |