- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQP03HQ7N5H02D Murata Electronics | 280 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | 4.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Thick Film | - | - | - | - | - | 8504.50.80.00 | 400mA | - | Unshielded | - | - | - | - | - | - | - | - | - | 7.5nH | - | 300mOhm Max | - | - | - | - | 20 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.017 0.42mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2320-H-RC Bourns Inc. | 7 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | - | 3.8A | Not | - | - | 29.46mm | 470μH | 1kHz | 130mOhm Max | - | 3.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 3.8A | 3.8A | - | - | 32.512mm | 16.51mm | 0.650 16.51mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-0603-R0039J-T Abracon LLC | 69 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | - | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -25°C | Ceramic, Wirewound | - | 850mA | - | Unshielded | - | 1.12mm | - | - | 850mA | - | - | - | - | 3.9nH | 250MHz | 59mOhm Max | - | 700mA | - | - | 25 @ 250MHz | - | - | - | - | - | 20 | - | - | 5% | - | - | - | - | - | 970μm | 0.040 1.02mm | 1.778mm | 760μm | No | - | RoHS Compliant | - | - | ||
![]() IHLP3232DZER220M5A Vishay Dale | 312 |
| Datasheet | 54 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | COMPOSITE | 9MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-3232DZ-5A | 0.322Lx0.322W 8.18mmx8.18mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 8.26mm | RECTANGULAR PACKAGE | unknown | 3.7A | Not | - | - | - | 22μH | 100kHz | 110.21mOhm Max | - | 3.8A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | 3.8A | - | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LQB18NNR47J10D Murata Electronics | 88000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 80MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | LQB18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | - | 400mA | - | 0603 | 1608 | - | 470nH | 25MHz | 580mOhm Max | - | 400mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQW15AN62NG00D Murata Electronics | 9027 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 2.6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | - | - | 145mA | Not | 1005 | 0402 | - | 62nH | 100MHz | 1.82Ohm Max | 570mA | 145mA | RF INDUCTOR | DUAL ENDED | 20 @ 200MHz | - | 20 | - | - | - | 20 | - | - | 2% | 145mA | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 74438334068 Würth Elektronik | 340 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | 1212 (3030 Metric) | - | - | - | - | 25MHz | Metal Composite | - | -40°C~125°C | Cut Tape (CT) | - | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | - | 125°C | -40°C | - | - | 880mA | - | Shielded | - | 3mm | - | - | 880mA | - | 3030 | 1212 | - | 6.8μH | 100kHz | 423.4mOhm Max | - | 880mA | - | - | - | - | - | - | - | 2.7A | - | - | - | 20% | - | 880mA | 368mOhm | - | - | 1.2mm | 0.047 1.20mm | 3mm | 2.9972mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() NRH2412T1R0NNGHV Taiyo Yuden | 35 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 101MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2015 | NR, H Type | 0.094Lx0.094W 2.40mmx2.40mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 2.4mm | - | - | 1.3A | - | - | - | - | 1μH | 100kHz | 92.4mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 2.35A | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLCF5020T-6R8N1R1 TDK Corporation | 10 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 102mOhm | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.2mm | - | - | 1.11A | Not | - | - | - | 6.8μH | 100kHz | 122mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 30% | 1.11A | 1.9A | - | - | - | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CEP125NP-4R0MC Sumida America Components Inc. | 890 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 2.700009g | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | CEP125 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.9mm | - | - | 12.5A | - | - | - | - | 4μH | 100kHz | 5.4mOhm Max | - | 7.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 8.3A | - | 4949 | - | - | - | - | - | - | - | 5.6mm | 0.220 5.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CLF7045T-150M-D TDK Corporation | 10654 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Cut Tape (CT) | 2008 | CLF-D | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -40°C | Wirewound | - | 2.1A | - | Shielded | - | 6.9mm | - | - | 2.1A | - | - | - | - | 15μH | 100kHz | 61.2mOhm Max | - | 2.3A | - | - | - | - | - | - | - | 2.3A | - | - | - | 20% | - | 2.1A | - | 100kHz | - | 4.5mm | 0.177 4.50mm | 7.2mm | 6.9088mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQP15MN3N5W02D Murata Electronics | 100 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | 6GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.05nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | 500mOhm | Tin (Sn) | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | Chip | - | 170mA | Not | 1005 | 0402 | - | 3.5nH | 500MHz | 500mOhm Max | - | 170mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | - | 13 | - | - | - | 170mA | - | - | - | - | 350μm | 0.018 0.45mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP6767GZER270M11 Vishay Dale | 209 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-6767GZ-11 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | - | 155°C | -55°C | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | 27μH | 100kHz | 4.18mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | 750kHz | - | 7mm | 0.276 7.00mm | 17.145mm | 17.15mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CDEP104NP-1R4MC-88 Sumida America Components Inc. | 8000 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 2.099991g | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2011 | CDEP104 | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | - | yes | Discontinued | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 10.2A | - | - | - | - | 1.4μH | 100kHz | 5.9mOhm Max | - | 10.2A | POWER INDUCTOR | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | 12.2A | - | 3939 | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1280A-820M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | - | 2.3A | Not | - | - | - | 82μH | 1kHz | 130mOhm Max | - | 2.3A | - | - | 20 @ 1KHz | - | - | GENERAL PURPOSE INDUCTOR | - | 2.2A | - | - | - | 20% | - | 2.3A | - | - | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF302512MT-100M TDK Corporation | 1260 | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-MT | 0.118Lx0.098W 3.00mmx2.50mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.7mm | - | - | 620mA | - | - | - | - | 10μH | 1MHz | 299mOhm Max | - | 620mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | 690mA | - | 1210 | - | 20% | - | 950mA | - | - | - | 1mm | 0.047 1.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LQW04AN36NJ10D Murata Electronics | 37 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0302 (0804 Metric) | YES | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 2.1GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW04 | 0.031Lx0.016W 0.80mmx0.40mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 200mA | - | NO | 1 | - | - | - | - | - | - | - | - | 36nH | 100MHz | 1.08Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 18 @ 250MHz | - | 18 | - | - | - | - | - | 0.2A | - | - | - | - | - | - | - | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LBC2012T2R2MV Taiyo Yuden | 47 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | RECTANGULAR PACKAGE | Ferrite | 70MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2015 | LB, C Type | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 430mA | - | 2012 | 0805 | - | 2.2μH | 7.96MHz | 330mOhm | - | 430mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQW04AN4N7C00D Murata Electronics | 80000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0302 (0804 Metric) | - | ONE SURFACE | - | - | - | 311.844754μg | RECTANGULAR PACKAGE | Ferrite | 10GHz | - | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW04 | 0.031Lx0.016W 0.80mmx0.40mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 450μm | - | - | 440mA | Not | 0804 | 3015 | - | 4.7nH | 100MHz | 140mOhm Max | - | 440mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | - | 20 | 0301 | - | - | 440mA | - | - | - | - | 400μm | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN5020-1R0Y Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | Steel | - | - | - | 85MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN5020 | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | 5.2mm | - | - | 3.6A | Not | - | - | - | 1μH | 100kHz | 25mOhm Max | - | 3.6A | - | - | 13 @ 7.96MHz | - | - | - | - | 4A | - | - | - | 30% | 3.6A | 3.6A | - | - | - | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |