- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Conductor Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 29L332C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 2900L | 0.283Lx0.283W 7.20mmx7.20mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Bright Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 7.2mm | - | 2.6A | - | - | - | - | - | - | - | 3.3μH | 10kHz | 25mOhm Max | - | 2.6A | FILTER CHOKE | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.15mm | 0.124 3.15mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() NS12565T2R0NN Taiyo Yuden | 362 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 82.3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | NS | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | NO | 1 | 12.8mm | Chip | 7.6A | - | - | - | - | - | - | - | 2μH | 100kHz | 9.6mOhm Max | - | 13.91A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 4949 | - | 30% | - | 7.6A | - | - | - | 6.5mm | 0.270 6.85mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQP03TNR18J02D Murata Electronics | 40 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 600MHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 70mA | - | - | Not | - | - | - | - | 180nH | 500MHz | 11Ohm Max | - | 70mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | - | 5 | - | - | - | - | - | - | - | 70mA | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AISC-0805-R0082J-T Abracon LLC | 8 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | - | - | - | 4.6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | Ceramic, Wirewound | - | - | - | Unshielded | - | 1.73mm | - | 600mA | - | - | - | 2012 | 0805 | - | - | 8.2nH | 1GHz | 190mOhm Max | - | 600mA | - | - | 40 @ 1GHz | - | - | - | - | - | 50 | - | - | 5% | - | - | - | - | - | 1.6mm | 0.061 1.55mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() CM453232-121JL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 110mA | - | CM453232 | Not | 4532 | 1812 | - | - | 120μH | 796kHz | 8Ohm Max | - | 110mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | - | - | 40 | - | - | - | 110mA | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CDRH6D28NP-270NC Sumida America Components Inc. | 3000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2006 | CDRH6D28 | 0.264Lx0.264W 6.70mmx6.70mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7mm | - | 1.05A | - | - | - | - | - | - | - | 27μH | 100kHz | 142mOhm Max | - | 1.05A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 2626 | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CLF6045NIT-471M-D TDK Corporation | 100000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE MEASURED AT: 20% | -55°C~150°C | Tape & Reel (TR) | 2011 | CLF-NI-D | 0.248Lx0.236W 6.30mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 280mA | TR, Blister, 13 Inch | YES | 1 | - | - | 410mA | - | - | - | - | - | - | - | 470μH | 100kHz | 1.56Ohm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2524 | 0.41A | 20% | - | 410mA | - | - | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN2510-R68M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 29.993795mg | - | - | 160MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2510 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | 2mm | - | 2.8A | - | - | Not | 2520 | 1008 | - | - | 680nH | 1MHz | 55mOhm Max | - | 2.8A | - | - | 9 @ 1MHz | - | - | - | - | 2.9A | - | - | - | 20% | 2.8A | 2.8A | - | - | - | 1.02mm | 0.040 1.02mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM5022S-330M-RC Bourns Inc. | 12 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2009 | PM5022S | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 14.3mm | - | 2.5A | - | - | Not | - | - | - | - | 33μH | 100kHz | 83mOhm | - | 2.5A | POWER INDUCTOR | DUAL ENDED | 44 @ 2.52MHz | - | 44 | - | - | 5A | 44 | 7255 | - | - | 2.5A | - | - | - | - | 7.6mm | 0.280 7.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB9012-1R0ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | - | 150MHz | Ferrite | Q MEASURED AT 7.9 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 10A | - | - | Not | - | - | 5mm | - | 1μH | 1kHz | 13mOhm Max | - | 10A | DC-DC CONVERTER | - | 20 @ 7.96MHz | Radial | 20 | - | - | - | 20 | - | - | 20% | 10A | 10A | - | - | 9mm | 12.2mm | 0.480 12.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQH43MN152K03L Murata Electronics | 4000 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | 130.010913mg | RECTANGULAR PACKAGE | - | - | Ferrite | Q MEASURED AT 252 KHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 37Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | 40mA | 1.6MHz | - | Not | 4532 | 1812 | - | - | 1.5mH | 1kHz | 37Ohm Max | 270mA | 40mA | RF INDUCTOR | DUAL ENDED | 40 @ 252kHz | - | 40 | - | - | - | 40 | - | - | - | 40mA | - | 37Ohm | - | - | 2.6mm | 0.110 2.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CW252016-3R3J Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Copper | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 185mA | - | - | - | 2520 | 1008 | - | - | 3.3μH | 7.9MHz | 3.4Ohm Max | - | 185mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | - | 22 | - | - | - | 25 | - | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4610-RC Bourns Inc. | 13 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | 76MHz | Phenolic | - | -55°C~125°C | Bulk | 2009 | 4600 | 0.270Diax0.750L 6.86mmx19.05mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 830mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 700mA | - | - | Not | - | - | - | 34.925mm | 6.2μH | 7.96MHz | 830mOhm Max | - | 700mA | RF INDUCTOR | - | 57 @ 7.96MHz | - | 57 | - | - | - | 57 | - | - | - | 700mA | - | - | - | 6.858mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() SDE1006A-390M Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9.4mm | Rectangular | 1.9A | - | - | Not | - | - | - | - | 39μH | 1MHz | 140mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2.1A | - | 4035 | - | 20% | - | 1.9A | - | - | - | 5.4mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQP03TN2N6C02D Murata Electronics | 7000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 10GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | 500mA | - | - | - | 0603 | 0201 | - | - | 2.6nH | 500MHz | 200mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | 14 | - | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQP03TG3N1B02D Murata Electronics | 5000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | 400mA | - | - | - | - | - | - | - | 3.1nH | 500MHz | 320mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | - | - | - | 0.4A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8230-88-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | 4.2MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 60Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 42mA | - | - | Not | - | - | - | 66.5mm | 680μH | 790kHz | 60Ohm Max | - | 42mA | DC-DC CONVERTER | - | 30 @ 790kHz | - | 30 | - | - | - | 30 | - | - | 10% | 42mA | - | - | - | 3.05mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PA2891.211HLT Pulse Electronics Power | 400 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | PA2981.XXXHL | 0.539Lx0.510W 13.70mmx12.95mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 71A | - | Shielded | - | - | - | 72A | - | - | - | - | - | - | - | 210nH | 100kHz | 0.22mOhm | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | 85A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VLF252012MT-4R7M TDK Corporation | 2000 | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.09A | - | - | - | 2520 | 1008 | - | - | 4.7μH | 1MHz | 220mOhm Max | - | 620mA | - | - | - | - | - | - | - | - | - | - | - | 20% | - | 1.09A | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() DR127-151-R Eaton - Electronics Division | 363 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | 5.896701g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 247mOhm | - | 125°C | -40°C | Wirewound | - | 1.59A | - | Shielded | - | 12.5mm | - | 1.59A | - | - | Not | - | - | - | - | 150μH | 100kHz | 247mOhm | - | 3.01A | - | - | - | - | - | - | - | 3.01A | - | - | - | 20% | 1.59A | 1.59A | 247mOhm | 100kHz | - | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |