- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7443551200 Würth Elektronik | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | 1365 | - | - | 45MHz | - | - | -40°C~155°C | Tape & Reel (TR) | - | WE-HCI | 0.512Lx0.504W 13.00mmx12.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 2.6mOhm | - | 155°C | -40°C | Wirewound | - | 23A | - | Shielded | - | 12.8mm | - | 23A | - | - | - | - | - | - | - | - | 2μH | 100kHz | 2.6mOhm | - | 23A | - | - | - | - | - | - | - | 22A | - | - | - | - | 20% | - | - | 23A | 2.6Ohm | - | - | 6.2mm | 0.256 6.50mm | 13.2mm | 12.8mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-022J-EFD TDK Corporation | In Stock | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | - | - | RECTANGULAR PACKAGE | 1.65GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 370mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | 420mA | - | - | - | 2520 | 1008 | - | - | - | 22nH | 100MHz | 370mOhm Max | - | 420mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | - | - | 15 | - | - | - | 5% | - | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HK2125R18J-T Taiyo Yuden | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 400MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2013 | HK | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | 1.45mm | - | 300mA | - | Not | - | 2125 | 0805 | - | - | - | 180nH | 50MHz | 1.1Ohm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 13 @ 50MHz | - | 13 | - | Halogen Free | - | 13 | - | - | - | 5% | - | 300mA | - | - | - | - | 850μm | 0.047 1.20mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 38L801C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 3 | - | - | RECTANGULAR PACKAGE | - | - | - | -40°C~130°C | Cut Tape (CT) | - | 3800 | 0.409Lx0.409W 10.40mmx10.40mm | ±20% | - | - | Discontinued | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.4mm | - | 16A | - | - | - | - | - | - | - | - | 800nH | 100kHz | 2.5mOhm Max | - | 16A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | - | 20A | - | 4141 | - | - | 20% | - | - | 16A | - | - | - | 5.6mm | 0.220 5.60mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() CLF12577NIT-1R5N-D TDK Corporation | In Stock | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT :30% | -55°C~150°C | Tape & Reel (TR) | 2016 | CLF-NI-D | 0.504Lx0.492W 12.80mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | 1.5μH | 0.1MHz | 7.15mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 20A | - | 5049 | - | - | 30% | - | - | 10.5A | - | - | - | - | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP7030-R33FM Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP7030F | 0.299Lx0.256W 7.60mmx6.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.7mm | - | 18A | SRP7030 | Not | - | - | - | - | - | - | 330nH | 100kHz | 3.4mOhm Max | - | 18A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 25A | - | 7070-30M | - | - | 20% | - | 18A | 18A | - | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SBC2-102-181 KEMET | In Stock | - | Datasheet | 27 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -20°C~105°C | Bulk | 2016 | SBC | 0.276Dia 7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 4Ohm | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 180mA | - | Not | - | - | - | 4mm | 5.5mm | 0.6 mm | 1mH | 10kHz | 4Ohm Max | - | - | - | - | - | Radial | - | - | - | 210mA | - | - | - | 0.18A | - | - | 180mA | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012DR27KT000 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 220MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Chip | 250mA | - | - | - | 2012 | 0805 | - | - | - | 270nH | 25MHz | 350mOhm Max | - | 250mA | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | 0.041 1.05mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() FP3-2R0-R Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | 907.18474mg | - | - | Iron Powder | - | -40°C~155°C | Tape & Reel (TR) | 2007 | FLAT-PAC 3 | 0.285Lx0.264W 7.25mmx6.70mm | ±15% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 155°C | -40°C | Wirewound | - | 5.4A | - | Unshielded | - | 6.7mm | - | 5.4A | - | Not | - | - | - | - | - | - | 2μH | 100kHz | 15mOhm Max | - | 6.9A | - | - | - | - | - | - | - | 6.9A | - | - | - | - | 15% | - | 5.4A | 5.4A | 15mOhm | 2MHz | - | 3mm | 0.118 3.00mm | 7.239mm | 6.6802mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SDR7045-220M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 7.2mm | RECTANGULAR PACKAGE | 1.4A | - | Not | - | - | - | - | - | - | 22μH | 100kHz | 125mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | - | - | - | 1.62A | 26 | - | - | - | 20% | - | 1.4A | 1.4A | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0805-221K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 4.5MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2009 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | Shielded | 1 | 8.2mm | - | 300mA | - | Not | - | 2012 | 0805 | - | - | - | 220μH | 1kHz | 1.18Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 38 @ 796kHz | - | - | - | - | 550mA | 38 | - | - | - | 10% | - | 300mA | 300mA | - | - | - | 4.7mm | 0.185 4.70mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5800-120-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 37mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 1.28A | - | Not | - | - | - | - | - | 635 μm | 12μH | 1kHz | 35mOhm Max | - | 2A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 3.4A | - | - | - | - | 10% | - | 1.28A | - | - | - | 6.985mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CDRH5D28RNP-3R3NC Sumida America Components Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 400.011771mg | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2012 | CDRH5D28R | 0.236Lx0.232W 6.00mmx5.90mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.2mm | - | 2.3A | - | - | - | - | - | - | - | - | 3.3μH | 100kHz | 20.3mOhm Max | - | 2.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 2424 | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0402Q2N6BT000 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | 7GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 200mA | - | - | - | 0402 | 1005 | - | - | - | 2.6nH | 100MHz | 800mOhm Max | - | - | - | - | 2 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402Q3N9BT000 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | 6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 180mA | - | - | - | 0402 | 1005 | - | - | - | 3.9nH | 100MHz | 1.2Ohm Max | - | - | - | - | 2 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQW18AN62NJ00D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | 3.005049mg | RECTANGULAR PACKAGE | 2.3GHz | Non-Magnetic | Q MEASURED AT 200 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | 280mA | - | Not | - | 1608 | 0603 | - | - | - | 62nH | 100MHz | 510mOhm Max | 650mA | 280mA | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | - | 38 | - | - | - | 38 | - | - | - | - | - | 280mA | - | - | - | - | 800μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 74404024033 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | Nonstandard | - | - | 2520 | 32.006612mg | - | 66MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | - | WE-LQS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | Wirewound | - | 1.4A | - | Shielded | - | - | - | 1.4A | - | - | - | - | - | - | - | - | 3.3μH | 1MHz | 120mOhm | - | 1.4A | - | - | - | - | - | - | - | 1.25A | - | - | - | - | 20% | - | - | 1.4A | - | - | - | 1.2mm | 0.047 1.20mm | 2.4892mm | 2mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() AISC-0402-40NG-T Abracon LLC | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 2.24GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±2% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | - | TR, 7 Inch | NO | 1 | - | - | 200mA | - | - | - | 1005 | 0402 | - | - | - | 40nH | 250MHz | 550mOhm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | - | 26 | - | - | - | 26 | 0503 | - | - | - | - | - | - | - | - | - | 660.4μm | 0.026 0.66mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-6045S-101M-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 4.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 800mA | - | Shielded | - | - | - | 800mA | - | - | - | - | - | - | - | - | 100μH | 100kHz | 433mOhm | - | 800mA | - | - | - | - | - | - | - | 950mA | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() 1008CS-271XGLC Coilcraft | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 hours ago) | Surface Mount | - | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 600MHz | Ceramic | Q IS MEASURED AT: 100 MHZ | - | Cut Tape | 2012 | - | - | 2% | - | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Silver/Palladium/Platinum - with Glass frit | 125°C | -40°C | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 2.79mm | Rectangular | 500mA | - | Not | AEC-Q200 | - | 1008 | - | - | - | 270 nH | 25MHz | - | - | 500mA | RF INDUCTOR | DUAL ENDED | - | - | 45 | GENERAL PURPOSE INDUCTOR | - | - | 45 | 1211 | 910mOhm | - | 2% | 0.27 µH | 500mA | - | - | - | - | 2.03mm | - | 2.92mm | 2.79mm | No | No SVHC | RoHS Compliant | Contains Lead | - |