- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Conductor Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLF6045NIT-471M-D TDK Corporation | 100000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE MEASURED AT: 20% | -55°C~150°C | Tape & Reel (TR) | 2011 | CLF-NI-D | 0.248Lx0.236W 6.30mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 280mA | TR, Blister, 13 Inch | YES | 1 | - | - | 410mA | - | - | - | - | - | - | - | 470μH | 100kHz | 1.56Ohm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2524 | 0.41A | 20% | - | 410mA | - | - | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN2510-R68M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 29.993795mg | - | - | 160MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2510 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | 2mm | - | 2.8A | - | - | Not | 2520 | 1008 | - | - | 680nH | 1MHz | 55mOhm Max | - | 2.8A | - | - | 9 @ 1MHz | - | - | - | 2.9A | - | - | - | 20% | 2.8A | 2.8A | - | - | - | 1.02mm | 0.040 1.02mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM5022S-330M-RC Bourns Inc. | 12 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2009 | PM5022S | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 14.3mm | - | 2.5A | - | - | Not | - | - | - | - | 33μH | 100kHz | 83mOhm | - | 2.5A | POWER INDUCTOR | DUAL ENDED | 44 @ 2.52MHz | - | 44 | - | 5A | 44 | 7255 | - | - | 2.5A | - | - | - | - | 7.6mm | 0.280 7.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB9012-1R0ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | - | 150MHz | Ferrite | Q MEASURED AT 7.9 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 10A | - | - | Not | - | - | 5mm | - | 1μH | 1kHz | 13mOhm Max | - | 10A | DC-DC CONVERTER | - | 20 @ 7.96MHz | Radial | 20 | - | - | 20 | - | - | 20% | 10A | 10A | - | - | 9mm | 12.2mm | 0.480 12.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQH43MN152K03L Murata Electronics | 4000 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | 130.010913mg | RECTANGULAR PACKAGE | - | - | Ferrite | Q MEASURED AT 252 KHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 37Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | 40mA | 1.6MHz | - | Not | 4532 | 1812 | - | - | 1.5mH | 1kHz | 37Ohm Max | 270mA | 40mA | RF INDUCTOR | DUAL ENDED | 40 @ 252kHz | - | 40 | - | - | 40 | - | - | - | 40mA | - | 37Ohm | - | - | 2.6mm | 0.110 2.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CW252016-3R3J Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Copper | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 185mA | - | - | - | 2520 | 1008 | - | - | 3.3μH | 7.9MHz | 3.4Ohm Max | - | 185mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | - | 22 | - | - | 25 | - | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQP03TG3N1B02D Murata Electronics | 500 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | 400mA | - | - | - | - | - | - | - | 3.1nH | 500MHz | 320mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | - | - | 0.4A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8230-88-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | 4.2MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 60Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 42mA | - | - | Not | - | - | - | 66.5mm | 680μH | 790kHz | 60Ohm Max | - | 42mA | DC-DC CONVERTER | - | 30 @ 790kHz | - | 30 | - | - | 30 | - | - | 10% | 42mA | - | - | - | 3.05mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4610-RC Bourns Inc. | 13 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | 76MHz | Phenolic | - | -55°C~125°C | Bulk | 2009 | 4600 | 0.270Diax0.750L 6.86mmx19.05mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 830mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 700mA | - | - | Not | - | - | - | 34.925mm | 6.2μH | 7.96MHz | 830mOhm Max | - | 700mA | RF INDUCTOR | - | 57 @ 7.96MHz | - | 57 | - | - | 57 | - | - | - | 700mA | - | - | - | 6.858mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() LQP03TN2N6C02D Murata Electronics | 7000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 10GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | 500mA | - | - | - | 0603 | 0201 | - | - | 2.6nH | 500MHz | 200mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | 14 | - | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDE1006A-390M Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9.4mm | Rectangular | 1.9A | - | - | Not | - | - | - | - | 39μH | 1MHz | 140mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.1A | - | 4035 | - | 20% | - | 1.9A | - | - | - | 5.4mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PA2891.211HLT Pulse Electronics Power | 400 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | PA2981.XXXHL | 0.539Lx0.510W 13.70mmx12.95mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 71A | - | Shielded | - | - | - | 72A | - | - | - | - | - | - | - | 210nH | 100kHz | 0.22mOhm | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 85A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VLF252012MT-4R7M TDK Corporation | 2000 | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.09A | - | - | - | 2520 | 1008 | - | - | 4.7μH | 1MHz | 220mOhm Max | - | 620mA | - | - | - | - | - | - | - | - | - | - | 20% | - | 1.09A | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() SRN6045TA-560M Bourns Inc. | 1805 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | 56μH | 1MHz | 230mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | - | 1.8A | - | - | - | 20% | - | 1.4A | - | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DR127-151-R Eaton - Electronics Division | 363 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | 5.896701g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 247mOhm | - | 125°C | -40°C | Wirewound | - | 1.59A | - | Shielded | - | 12.5mm | - | 1.59A | - | - | Not | - | - | - | - | 150μH | 100kHz | 247mOhm | - | 3.01A | - | - | - | - | - | - | 3.01A | - | - | - | 20% | 1.59A | 1.59A | 247mOhm | 100kHz | - | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0403-121KL Bourns Inc. | 2096 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 320mA | - | Unshielded | - | 4.3mm | - | 320mA | - | SDR0403 | Not | - | - | - | - | 120μH | 1kHz | 2.2Ohm Max | - | 320mA | - | - | 50 @ 796kHz | - | - | - | 440mA | 50 | - | - | 10% | 320mA | 320mA | - | - | 4.5mm | 3.2mm | 0.138 3.50mm | 4.4958mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 33151C Murata Power Solutions Inc. | 38100 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | WIRE | 4 | - | RECTANGULAR PACKAGE | - | 7.2MHz | - | - | -40°C~125°C | Tray | - | 3300 | 1.142Lx0.642W 29.00mmx16.30mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Toroidal | - | - | - | - | - | - | - | - | NO | 1 | 16.8mm | - | 2A | - | - | Not | - | - | 20.32mm | - | 150μH | 800kHz | 84mOhm Max | - | 2A | RF INDUCTOR | DUAL IN-LINE | 3.8 @ 800kHz | Pin | - | - | - | 3.8 | - | - | 15% | 2A | 2A | - | - | - | 31mm | 1.220 31.00mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MHQ1005P12NGT000 TDK Corporation | 11480 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 2.8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 190mOhm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 450mA | - | - | - | - | - | - | - | 12nH | 100MHz | 240mOhm Max | - | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU3014-2R0Y Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 110MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3014 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 2 | 3.5mm | - | 1.1A | - | - | Not | - | - | - | - | 2μH | 100kHz | 95mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL IN-LINE | 10 @ 7.96MHz | - | 10 | - | 1.3A | 10 | 1413 | - | - | 1.1A | - | - | - | - | 1.397mm | 0.063 1.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF6045T-1R5N-H TDK Corporation | 904 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | CLF-H | 0.244Lx0.232W 6.20mmx5.90mm | ±30% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 4.2A | - | Shielded | - | - | - | 4.2A | - | - | - | - | - | - | - | 1.5μH | 100kHz | 13mOhm | - | 4.4A | - | - | - | - | - | - | 4.4A | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 6.1976mm | 5.8928mm | - | - | ROHS3 Compliant | - | - |