- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBC2-102-181 KEMET | 28 |
| Datasheet | 27 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | 2016 | SBC | 0.276Dia 7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 4Ohm | - | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | - | 180mA | Not | - | - | - | - | 4mm | 5.5mm | 0.6 mm | 1mH | 10kHz | 4Ohm Max | - | - | - | - | - | Radial | - | - | 210mA | - | - | - | - | - | 0.18A | - | - | 180mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012DR27KT000 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 220MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | YES | 1 | 1.45mm | Chip | - | 250mA | - | - | - | 2012 | 0805 | - | - | - | 270nH | 25MHz | 350mOhm Max | - | 250mA | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | 0.041 1.05mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() FP3-2R0-R Eaton - Electronics Division | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | 907.18474mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~155°C | Tape & Reel (TR) | 2007 | FLAT-PAC 3 | 0.285Lx0.264W 7.25mmx6.70mm | ±15% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 155°C | -40°C | Wirewound | - | - | - | 5.4A | - | Unshielded | - | 6.7mm | - | - | 5.4A | Not | - | - | - | - | - | - | - | 2μH | 100kHz | 15mOhm Max | - | 6.9A | - | - | - | - | - | - | 6.9A | - | - | - | - | - | - | 15% | - | 5.4A | 5.4A | 15mOhm | 2MHz | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 7.239mm | 6.6802mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SRR0805-221K Bourns Inc. | 85 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 4.5MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | Shielded | 1 | 8.2mm | - | - | 300mA | Not | - | - | 2012 | 0805 | - | - | - | 220μH | 1kHz | 1.18Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 38 @ 796kHz | - | - | - | 550mA | 38 | - | - | - | - | - | 10% | - | 300mA | 300mA | - | - | - | - | - | - | - | - | - | - | 4.7mm | 0.185 4.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR7045-220M Bourns Inc. | 936 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 18MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 7.2mm | RECTANGULAR PACKAGE | - | 1.4A | Not | - | - | - | - | - | - | - | 22μH | 100kHz | 125mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | - | - | 1.62A | 26 | - | - | - | - | - | 20% | - | 1.4A | 1.4A | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() AISC-0402-40NG-T Abracon LLC | 46 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 2.24GHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±2% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | - | - | - | TR, 7 Inch | NO | 1 | - | - | - | 200mA | - | - | - | 1005 | 0402 | - | - | - | 40nH | 250MHz | 550mOhm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | - | 26 | - | - | 26 | - | 0503 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 660.4μm | 0.026 0.66mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CDRH5D28RNP-3R3NC Sumida America Components Inc. | 887 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 400.011771mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2012 | CDRH5D28R | 0.236Lx0.232W 6.00mmx5.90mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 6.2mm | - | - | 2.3A | - | - | - | - | - | - | - | - | 3.3μH | 100kHz | 20.3mOhm Max | - | 2.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 2424 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0402Q3N9BT000 TDK Corporation | 160000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6GHz | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 180mA | - | - | - | 0402 | 1005 | - | - | - | 3.9nH | 100MHz | 1.2Ohm Max | - | - | - | - | 2 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LPS6225-104MRC Coilcraft | 429 | - | - | - | - | - | - | 2424 (6060 metric) | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 2 | Ferrite | Coilcraft | 2424 | 6060 | - | 0.61 Ω | 750 | - | COILCRAFT INC | - | Coilcraft | LPS6225-104MRC | - | - | 640 mA | 610 mOhms | + 85 C | - | - 40 C | PCB Mount | 125 °C | -40 °C | 2424 | 2.4 mm | 6.13 mm | SMT | 6.13 mm | Active | - | - | 1.57 | Details | Yes | 7.7 MHz | - | - | 0.011640 oz | - | MouseReel | - | LPS6225 | - | 20 % | e3 | Yes | - | - | - | Standard | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | 8504.50.80.00 | Inductors, Chokes & Coils | - | TR, 7 Inch | Shielded | 1 | - | Shielded | compliant | - | - | - | SMD/SMT | - | - | - | - | - | 100µH | 100 kHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 2424 | YES | - | 0.64 A | ± 20% | 100 µH | - | 470mA | - | 7.7 MHz | Drum | Power Inductors | 520 mA | - | Power Inductors - SMD | 6mm | 6mm | - | 2.4 mm | - | 6 mm | 6 mm | 2.4mm | - | - | - | - | - | ||
![]() LLQ2012-F68NG Toko | In Stock | - | - | - | - | - | - | - | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | - | - | 0.38 Ω | - | - | TOKO INC | - | TOKO Inc | LLQ2012-F68NG | LLQ2012 | - | - | - | - | - | - | - | 125 °C | -40 °C | 0907 | 1.42 mm | 2.29 mm | SMT | 1.7 mm | Obsolete | - | - | 8.04 | - | Yes | 1450 MHz | Q MEASURED AT 500MHZ | - | - | - | - | - | LLQ2012(G TOL) | - | 2% | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Wirewound Chip | unknown | - | - | - | - | - | - | - | - | - | - | 200 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 60 | GENERAL PURPOSE INDUCTOR | - | - | - | 0907 | NO | - | 0.5 A | - | 0.068 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5800-120-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 37mOhm | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | - | 1.28A | Not | - | - | - | - | - | - | 635 μm | 12μH | 1kHz | 35mOhm Max | - | 2A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 3.4A | - | - | - | - | - | - | 10% | - | 1.28A | - | - | - | - | - | - | - | - | - | - | 6.985mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0402Q2N6BT000 TDK Corporation | 8 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7GHz | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 200mA | - | - | - | 0402 | 1005 | - | - | - | 2.6nH | 100MHz | 800mOhm Max | - | - | - | - | 2 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1008CS-271XGLC Coilcraft | 2000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 hours ago) | Surface Mount | - | - | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 600MHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q IS MEASURED AT: 100 MHZ | - | - | - | Cut Tape | 2012 | - | - | 2% | - | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Silver/Palladium/Platinum - with Glass frit | 125°C | -40°C | - | - | 8504.50.80.00 | - | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 2.79mm | Rectangular | - | 500mA | Not | AEC-Q200 | - | - | 1008 | - | - | - | 270 nH | 25MHz | - | - | 500mA | RF INDUCTOR | DUAL ENDED | - | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | 1211 | - | 910mOhm | - | 2% | 0.27 µH | 500mA | - | - | - | - | - | - | - | - | - | - | - | 2.03mm | - | 2.92mm | 2.79mm | - | No | No SVHC | RoHS Compliant | Contains Lead | - | ||
![]() 74404024033 Würth Elektronik | 379 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | 2520 | 32.006612mg | - | - | - | - | - | - | - | - | - | 66MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | WE-LQS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | Wirewound | - | - | - | 1.4A | - | Shielded | - | - | - | - | 1.4A | - | - | - | - | - | - | - | - | 3.3μH | 1MHz | 120mOhm | - | 1.4A | - | - | - | - | - | - | 1.25A | - | - | - | - | - | - | 20% | - | - | 1.4A | - | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | 2.4892mm | 2mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() ASPI-6045S-101M-T Abracon LLC | 80 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | 800mA | - | Shielded | - | - | - | - | 800mA | - | - | - | - | - | - | - | - | 100μH | 100kHz | 433mOhm | - | 800mA | - | - | - | - | - | - | 950mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 5.9944mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() LQW18AN62NJ00D Murata Electronics | 4000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 2.3GHz | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 200 MHZ | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | - | 280mA | Not | - | - | 1608 | 0603 | - | - | - | 62nH | 100MHz | 510mOhm Max | 650mA | 280mA | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | - | 38 | - | - | 38 | - | - | - | - | - | - | - | 280mA | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.039 1.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW15AN2N7B80D Murata Electronics | 479 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | 14GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 250 MHZ | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | - | 1.5A | - | - | - | 1005 | 0402 | - | - | - | 2.7nH | 100MHz | 47mOhm Max | - | 1.5A | RF INDUCTOR | DUAL ENDED | 28 @ 250MHz | - | 28 | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IHLE2525CDER1R5M5A Vishay Dale | 1358 |
| - | 78 Weeks | - | - | Surface Mount | Nonstandard, 4 Lead | YES | WRAPAROUND | - | Nonstandard, 4 Lead | - | RECTANGULAR PACKAGE | 4 | Composite | Vishay / Dale | 2828 | 7271 | 11.6A | 0.0132 Ω | 1000 | 45.9MHz | VISHAY INTERTECHNOLOGY INC | 100 kHz | Vishay | IHLE2525CDER1R5M5A | - | Metal Composite | 10.6A | 13.2 mOhms | + 155 C | Vishay Dale | - 55 C | PCB Mount | 155 °C | -55 °C | CHIP | 3.23 mm | 7.214 mm | SMT | 7.117 mm | Active | Active | - | 1.08 | Details | Yes | 45.9 MHz | - | IHLE | - | -55°C ~ 155°C | MouseReel | - | IHLE-2525CD-5A | 0.284" L x 0.280" W (7.21mm x 7.12mm) | ±20% | - | - | - | - | - | Standard | EAR99 | - | - | - | - | - | - | High Current | 8504.50.80.00 | Inductors, Chokes & Coils | 10.6 A | TR, 13 Inch | Shielded | 1 | 3.23mm | Rectangular | unknown | - | - | AEC-Q200 | SMD/SMT | - | - | - | - | - | 1.5 μH | 100 kHz | 13.2mOhm Max | - | - | HIGH CURRENT INDUCTOR | QUAD | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 2525 | Yes | - | 10.6 A | ± 20% | 1.5 µH | - | 10.6 A | - | 45.9 MHz | Molded | Power Inductors | 11.6 A | - | Power Inductors - SMD | 7.214 mm | 7.117 mm | - | 3.23 mm | 0.132" (3.35mm) | 7.21mm | 7.117 mm | 3.23mm | - | - | - | - | AEC-Q200 | ||
![]() MLF2012DR18JT000 TDK Corporation | 8 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 280MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Shielded | 1 | - | - | - | 300mA | - | - | - | - | - | - | - | - | 180nH | 25MHz | 250mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | - | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.041 1.05mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB9012-180KL Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | 11MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 2.52 MHZ | - | - | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Cylindrical | - | 2.66A | Not | - | - | - | - | 5mm | - | - | 18μH | 1kHz | 61mOhm Max | - | 2.66A | DC-DC CONVERTER | - | 40 @ 2.52MHz | Radial | 40 | - | - | - | - | - | - | - | - | - | - | 2.66A | - | - | - | - | - | - | - | - | - | - | 9mm | 12.2mm | 0.480 12.20mm | - | - | - | No | - | ROHS3 Compliant | - | - |