- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-53653NLT Pulse Electronics Power | 200 |
| - | 13 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2007 | SLIC | 0.700Lx0.670W 17.78mmx17.02mm | 20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 17.02mm | - | - | - | - | Not | - | - | - | 25.9μH | - | 32mOhm Max | 5.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 6770 | - | - | 5.1A | 5.1A | 1MHz | - | 9.91mm | 0.390 9.90mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 744776156 Würth Elektronik | 274 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD2 | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 190mOhm | - | 125°C | -40°C | - | - | 1.36A | - | Unshielded | - | - | - | - | 1.36A | - | - | - | - | - | 56μH | 1kHz | 190mOhm Max | 1.36A | - | - | - | - | - | - | - | 1.53A | - | - | - | 10% | - | 1.36A | - | - | 5.4mm | 0.232 5.90mm | 10.0076mm | 9mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() NR6020T4R7N Taiyo Yuden | 2313 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 43MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2002 | NR | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | Chip | - | 2A | - | - | - | - | - | 4.7μH | 100kHz | 69.6mOhm Max | 2.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 2424 | - | 30% | - | 2A | - | - | 2mm | 0.079 2.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SRN3010-6R8M Bourns Inc. | 311000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Resin | - | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN3010 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | Rectangular | - | 1.3A | - | Not | - | - | - | 6.8μH | 100kHz | 312mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | - | 700mA | - | - | - | 20% | 1.3A | 1.3A | - | - | 1mm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() HK06031N8S-T Taiyo Yuden | 150000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 10GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | HK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | Tape, Paper | NO | 1 | 330μm | - | - | 390mA | - | - | 0603 | 0201 | - | 1.8nH | 100MHz | 160mOhm Max | 390mA | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | Halogen Free | - | 4 | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | No | - | ROHS3 Compliant | Exempt | - | ||
![]() LQP03TQ2N0C02D Murata Electronics | 7 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 12.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | - | 8504.50.80.00 | 650mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | 2nH | 500MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 17 @ 500MHz | - | 17 | - | - | - | - | - | 0.65A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLCF4020T-1R8N1R9 TDK Corporation | 10000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 46mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 4.1mm | - | - | 1.97A | - | Not | 4020 | - | - | 1.8μH | 100kHz | 51mOhm Max | 1.97A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 30% | 1.97A | 2.37A | - | - | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S75NHTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 750MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 200mA | - | - | - | - | - | 75nH | 100MHz | 1.5Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | - | 8 | - | - | - | - | - | 0.2A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HK160815NJ-T Taiyo Yuden | 168000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | 2.012816mg | RECTANGULAR PACKAGE | - | 2.3GHz | Ferrite | MULTI LAYER | -40°C~85°C | Tape & Reel (TR) | - | HK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | Tape, Paper | NO | 1 | 950μm | - | - | 300mA | - | Not | 1608 | 0603 | - | 15nH | 100MHz | 320mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | - | 12 | - | Halogen Free | - | 12 | - | - | 5% | 300mA | - | - | - | 800μm | 0.037 0.95mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 45682C Murata Power Solutions Inc. | 373 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 4500 | 0.287Lx0.287W 7.30mmx7.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 7.5mm | - | - | 2.6A | - | Not | - | - | - | 6.8μH | 10kHz | 66mOhm Max | 2.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 30% | 2.6A | - | - | - | 3.55mm | 0.140 3.55mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MAMK2520TR47M Taiyo Yuden | 18235 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2012 | MCOIL™, MA | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | Shielded | 1 | - | - | - | 3.4A | - | - | 2520 | 1008 | - | 470nH | 2MHz | 39mOhm Max | 3.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 4.2A | - | - | - | 20% | - | 3.4A | - | - | 1.2mm | 0.047 1.20mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() LQP03TQ4N2B02D Murata Electronics | 23 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | - | 8504.50.80.00 | 360mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | 4.2nH | 500MHz | 350mOhm Max | - | RF INDUCTOR | DUAL ENDED | 17 @ 500MHz | - | 17 | - | - | - | - | - | 0.36A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQP03TG3N8C02D Murata Electronics | 8 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 7GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 350mA | - | - | 0603 | 0201 | - | 3.8nH | 500MHz | 350mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | - | - | - | 0.35A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQP03TNR13J02D Murata Electronics | 160000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 650MHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | - | NO | 1 | 330μm | - | - | 80mA | - | Not | - | - | - | 130nH | 500MHz | 9Ohm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | - | 5 | - | - | - | - | - | 0.08A | - | 80mA | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQP03TQ2N3B02D Murata Electronics | 31 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 11GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | - | 8504.50.80.00 | 550mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | 2.3nH | 500MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 17 @ 500MHz | - | 17 | - | - | - | - | - | 0.55A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM453232-8R2KL Bourns Inc. | 3000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 1.4Ohm | Matte Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 270mA | CM453232 | Not | 4532 | 1812 | - | 8.2μH | 7.96MHz | 1.4Ohm Max | 270mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | - | - | 50 | - | - | 10% | 270mA | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ISC1812ER820K Vishay Dale | 17 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 7.2MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | ISC-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | RECTANGULAR PACKAGE | unknown | 156mA | - | - | - | - | - | 82μH | 2.52MHz | 2.86Ohm Max | 156mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | - | - | - | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GLFR1608T1R0M-LR TDK Corporation | 60000 |
| Datasheet | 14 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 1997 | GLFR | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 1mm | Rectangular | - | 230mA | - | Not | 1608 | 0603 | - | 1μH | - | 80mOhm | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 20% | 900mA | - | - | - | 787.4μm | 0.039 1.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() TSL0808RA-151KR67-PF TDK Corporation | 30000 |
| Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | 3.6MHz | - | Q MEASURED AT 796 KHZ | -20°C~85°C | Cut Tape (CT) | 2005 | TSL | 0.335Dia 8.50mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | Ammo Pack | NO | 1 | - | - | - | 670mA | - | Not | - | - | 5mm | 150μH | 1kHz | 400mOhm Max | 730mA | POWER INDUCTOR | - | 20 @ 796kHz | Radial | 20 | GENERAL PURPOSE INDUCTOR | - | - | 20 | - | - | - | 730mA | - | - | 8.8mm | 8.8mm | 0.346 8.80mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() VLF10040T-330M2R1 TDK Corporation | 440 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.1mm | - | - | 2.1A | - | Not | - | - | - | 33μH | 100kHz | 93mOhm Max | 2.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 3938 | - | - | 2.1A | - | - | - | 4mm | 0.157 4.00mm | - | - | No | - | RoHS Compliant | Lead Free | - |