- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Current - Saturation (Isat) | DC Resistance | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Height | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Terminal Type | Product Type | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Product | Saturation Current | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1105-270ML Bourns Inc. | 390 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1105 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | 10.2mm | - | - | 2.8A | Not | - | - | - | - | - | - | - | - | 27μH | 1kHz | 90mOhm Max | - | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5A | - | - | - | 4439 | - | - | - | 20% | - | 2.8A | 2.8A | - | - | - | - | - | - | 4.8mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQH31HNR75J03L Murata Electronics | 1528 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 29.001562mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 220MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 100 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.027Ohm | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.8mm | Chip | - | 190mA | Not | - | - | 3216 | 1206 | - | - | - | - | 750nH | 1MHz | 1.027Ohm Max | - | 190mA | RF INDUCTOR | DUAL ENDED | 60 @ 100MHz | - | 60 | - | - | - | 60 | - | - | - | - | - | - | - | - | 190mA | - | - | - | - | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQW2BHN82NJ03L Murata Electronics | 556 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 8.986799mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 1.1GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 150 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | TR, Plastic, 7 Inch | NO | 1 | 1.7mm | - | - | 320mA | Not | - | - | 2012 | 0805 | - | - | - | - | 82nH | 100MHz | 420mOhm Max | - | 320mA | RF INDUCTOR | DUAL ENDED | 40 @ 150MHz | - | 40 | - | - | - | 40 | - | - | 0806 | - | - | - | - | - | 320mA | - | - | - | - | - | - | - | 1.7mm | 0.070 1.78mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() IMC1812RV1R0K Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 100MHz | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q IS MEASURED AT 7.96 | -55°C~125°C | Tape & Reel (TR) | 2016 | IMC-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | - | Molded Chip | unknown | 450mA | Not | - | - | 4532 | 1812 | - | - | - | - | 1μH | 7.96MHz | 500mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 0.134 3.40mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() CDRH4D18NP-2R2NC Sumida America Components Inc. | 60000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 137.013245mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Cut Tape (CT) | 2012 | CDRH4D18 | 0.185Lx0.185W 4.70mmx4.70mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | YES | 1 | 5mm | - | - | 1.32A | - | - | - | - | - | - | - | - | - | 2.2μH | 7.96MHz | 75mOhm Max | - | 1.32A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 2020 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQP03TG1N9C02D Murata Electronics | 45 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 12.5GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | - | 8504.50.80.00 | - | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 450mA | - | - | - | 0603 | 0201 | - | - | - | - | 1.9nH | 500MHz | 250mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | - | - | - | - | - | - | - | 0.45A | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S16NHTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 2.1GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 400mA | - | - | - | - | - | - | - | - | - | 16nH | 100MHz | 550mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | - | - | - | - | - | 0.4A | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DFE201610E-2R2M=P2 Murata Electronics | 3000 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DFE201610E | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | - | 1.7A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2μH | 1MHz | 140mOhm Max | - | - | - | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 2.4A | - | - | - | - | - | - | 1.7A | 20% | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ASPI-1040HI-100M-T05 Abracon LLC | 455 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-1040HI | 0.439Lx0.394W 11.15mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | - | 125°C | -55°C | Wirewound | - | - | - | 7.5A | - | Unshielded | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | - | 10μH | 100kHz | 30mOhm Max | - | 8.5A | - | - | - | - | - | - | - | 8.5A | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | 11.1506mm | 10.0076mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FP1007R2-R22-R Eaton - Electronics Division | 50000 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 2.000002g | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1007 | 0.402Lx0.307W 10.20mmx7.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | 51A | - | Unshielded | - | 8mm | - | - | 51A | Not | - | - | - | - | - | - | - | - | 215nH | 100kHz | 0.48mOhm | - | 50A | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | 51A | - | 2MHz | - | - | - | - | - | 6.3mm | 0.256 6.50mm | 10.2mm | 7.7978mm | No | - | RoHS Compliant | - | - | ||
![]() ETQ-P6F0R6BFA Panasonic Electronic Components | 500 |
| Datasheet | 17 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | PCC-D126F (N6B) | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 1.44mOhm | - | 150°C | -40°C | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 12.8mm | - | - | 19A | Not | - | - | - | - | - | - | - | - | 580nH | 100kHz | 1.44mOhm Max | 12.5A | 19A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | 19A | 19A | - | - | 14.9A | - | - | - | 6mm | 0.224 5.70mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CVH252009-1R5M Bourns Inc. | 9197 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 50MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CVH252009 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin/Nickel (Sn/Ni) | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 2.2mm | - | - | 1.5A | Not | - | - | 2520 | 1008 | - | - | - | - | 1.5μH | 1MHz | 70mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | 1.5A | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 32330C Murata Power Solutions Inc. | 62 | - | Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | WIRE | 4 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 28MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | 3200 | 0.846Lx0.394W 21.50mmx10.00mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Toroidal | - | - | - | - | - | - | - | - | - | - | NO | 1 | 10mm | - | - | 2.5A | - | - | - | - | - | 12.7mm | - | - | - | 33μH | 1MHz | 36mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL IN-LINE | 3.2 @ 1MHz | Pin | 3.2 | - | - | - | 3.2 | - | - | 8539 | - | - | - | 15% | - | - | 2.5A | - | - | - | - | - | - | 10mm | 0.945 24.00mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() IHTH1125KZEB3R3M5A Vishay Dale | 125 |
| - | 67 Weeks | - | - | - | Through Hole | Radial | NO | WIRE | - | - | - | CYLINDRICAL PACKAGE | 2 | Composite | Vishay / Dale | 62A | 0.0015 Ω | 28.5 (Dia.) x 10.7mm | 50 | 15.8MHz | VISHAY INTERTECHNOLOGY INC | 100 kHz | Vishay | IHTH1125KZEB3R3M5A | Metal Composite | 57A | 1.5mΩ | +155°C | Vishay Dale | -55°C | PCB Mount | 155 °C | -55 °C | Bulk | 28.575 mm | 10.744 mm | Radial | Active | Active | AEC-Q200 | 1.88 | Details | Yes | 15.8 MHz | - | -55°C ~ 155°C | Bulk | - | IHTH-1125KZ-5A | 1.125" Dia (28.58mm) | ±20% | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | High Current | 8504.50.80.00 | Inductors, Chokes & Coils | 57 A | - | Shielded | 1 | - | High Current | unknown | - | - | - | Radial | - | - | 16.7mm | 4.191 mm | 0.66 mm | 2mm | 3.3 μH | 0.1 MHz | 1.5mOhm Max | - | - | HIGH CURRENT INDUCTOR | RADIAL | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | Radial Leaded | Fixed Inductors | - | YES | - | 57 A | ± 20% | 3.3 µH | - | 57A | 15.8 MHz | Power Inductors | 62 A | - | Power Inductors - Leaded | 28.5mm | 10.7mm | 0.433" (11.00mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() A03TJLC Coilcraft | 5250 | - | Datasheet | - | ACTIVE (Last Updated: 10 hours ago) | - | - | - | SMD/SMT | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 5GHz | - | - | - | - | Air | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 5% | e2 | yes | - | - | 2 | - | EAR99 | - | - | Tin/Silver (Sn96.5Ag3.5) | 125°C | -40°C | - | - | 8504.50.80.00 | - | - | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Rectangular | - | 4A | - | AEC-Q200 | - | - | - | - | - | - | - | 8 nH | 150MHz | - | - | 4A | RF INDUCTOR | DUAL ENDED | - | - | 140 | GENERAL PURPOSE INDUCTOR | - | - | 140 | - | - | 1816 | - | 2.6mOhm | - | 5% | 0.008 µH | - | 4A | - | - | - | - | - | - | 3.15mm | - | 4.45mm | 3.94mm | - | No SVHC | RoHS Compliant | Contains Lead | - | ||
![]() SRR1003-151M Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 8MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.8Ohm | - | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 10.5mm | - | - | 320mA | - | - | - | - | - | - | - | - | - | 150μH | 1kHz | 1.8Ohm Max | - | 320mA | POWER INDUCTOR | DUAL ENDED | 23 @ 796kHz | - | 23 | - | - | 800mA | - | - | - | 5041 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LB2518T4R7MR Taiyo Yuden | 51 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | 46MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | LB | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | - | 235mA | Not | - | - | 2518 | 1007 | - | - | - | - | 4.7μH | 7.96MHz | 100mOhm | - | 235mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 0806 | - | - | - | 20% | - | 235mA | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 2315-V-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 16.51mm | Vertical Mount | - | 4.8A | Not | - | - | - | - | 12.95mm | - | - | - | 180μH | 1kHz | 78mOhm Max | - | 4.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 15% | - | 4.8A | 4.8A | - | - | - | - | - | 32.512mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1608B15NJT000 TDK Corporation | 6580 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 2.8GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 950μm | - | - | 600mA | - | - | - | 1608 | 0603 | - | - | - | - | 15nH | 100MHz | 280mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 1286AS-H-R47M=P2 Murata Electronics | 52300 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DFE201612C | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 1.6mm | - | - | 3.4A | - | - | - | 2016 | 0806 | - | - | - | - | 470nH | 1MHz | 52mOhm Max | - | 3.8A | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - |