- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKP25202R2M-T Taiyo Yuden | 4800 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | CK, P Type | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2.2mm | - | 400mA | - | Not | 2520 | 1008 | - | - | - | 2.2μH | 1MHz | 90mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 20% | 1.3A | - | - | 1MHz | - | 1mm | 0.039 1.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() MHQ1005P22NGTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2.1GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 230mA | - | - | - | - | - | - | - | 22nH | 100MHz | 1.1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | - | - | 0.23A | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF7055T-100M2R5-3PF TDK Corporation | 2070 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.2mm | - | 2.5A | - | Not | 7055 | - | - | - | - | 10μH | 100kHz | 46.9mOhm Max | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.6A | - | - | - | 20% | 2.5A | 2.5A | - | - | - | 5.5mm | 0.228 5.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP2010-R24M Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRP2010 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 1.6mm | - | 4.5A | - | - | 2010 | 0806 | - | - | - | 240nH | 1MHz | 21mOhm Max | 6.5A | - | - | - | - | - | - | 5.6A | - | - | - | 20% | - | 4.1A | - | - | - | 1mm | 0.037 0.95mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE0805A-151K Bourns Inc. | 74800 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 7.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 900mA | - | - | - | - | - | - | - | 150μH | 1kHz | 640mOhm Max | - | - | - | - | - | - | - | 720mA | - | - | - | 10% | - | 900mA | - | - | - | - | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() IMCH1812ER100K Vishay Dale | 42 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 1812 (4532 Metric) | - | - | 22MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | IMCH-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 550mA | - | Unshielded | - | 3.5mm | - | 550mA | - | Not | - | - | - | - | - | 10μH | 2.52MHz | 500mOhm Max | 550mA | - | - | 10 @ 2.52MHz | - | - | - | - | - | - | - | - | 550mA | - | - | - | - | 3.5mm | 0.138 3.50mm | 4.8mm | 3.2004mm | No | - | ROHS3 Compliant | - | - | ||
![]() 78F680J-RC Bourns Inc. | 26 |
| Datasheet | 16 Weeks | - | - | Axial, Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | 6.5MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 185mA | - | Not | - | - | - | - | 510 μm | 68μH | 2.5MHz | 3.3Ohm Max | 185mA | DC-DC CONVERTER | - | 60 @ 2.5MHz | - | 60 | - | - | 60 | - | - | 5% | 185mA | - | - | - | 2.79mm | 7.11mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RLB9012-151KL Bourns Inc. | 1048 |
| Datasheet | 18 Weeks | - | Copper, Silver, Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | 3.2MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.40.00 | - | - | NO | 1 | - | Cylindrical | 1.15A | - | Not | - | - | 5mm | - | - | 150μH | 1kHz | 370mOhm Max | 1.15A | DC-DC CONVERTER | - | 20 @ 796kHz | Radial | 20 | - | - | 20 | - | - | 10% | 1.15A | 1.15A | - | - | 9mm | 12.2mm | 0.480 12.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 7687714471 Würth Elektronik | 148 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 2.7MHz | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD HV | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 600mA | - | Shielded | - | 10mm | - | 600mA | - | - | - | - | - | - | - | 470μH | 100kHz | 1.45Ohm Max | 600mA | - | - | - | - | - | - | 800mA | - | - | - | 20% | - | 600mA | 1.25Ohm | - | - | 6mm | 0.236 6.00mm | 10mm | 10mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() ASPI-0804T-221M-T Abracon LLC | 131200 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ASPI-0804T | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 800mA | - | Unshielded | - | 9.5mm | - | 800mA | - | - | - | - | - | - | - | 220μH | 100kHz | 610mOhm Max | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5mm | 0.205 5.21mm | 12.954mm | 9.398mm | No | - | RoHS Compliant | - | - | ||
![]() VLS3015ET-330M TDK Corporation | 502 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 390mA | - | - | 3015 | - | - | - | - | 33μH | 1MHz | 984mOhm Max | 430mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3030-15M | - | 20% | - | 510mA | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() IMC1812ER390K Vishay Dale | 8 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | 11MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2013 | IMC-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 150mA | - | Unshielded | - | - | - | 150mA | - | - | - | - | - | - | - | 39μH | 2.52MHz | 4.5Ohm Max | 150mA | - | - | 50 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | 4.4958mm | 3.2004mm | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0712-471KL Bourns Inc. | 325 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 2MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 160mA | RLB0712 | Not | - | - | 3mm | 25mm | 0.65 mm | 470μH | 1kHz | 1.5Ohm Max | 160mA | POWER INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | - | - | - | - | - | 160mA | - | - | - | - | 11mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ASPI-0602S-680M-T Abracon LLC | 552 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | ASPI-0602S | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | 650mA | - | - | - | - | - | - | - | 68μH | 10kHz | 304mOhm Max | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2626 | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0602S-470M-T Abracon LLC | 686 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | ASPI-0602S | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 800mA | - | Shielded | - | - | - | 800mA | - | - | - | - | - | - | - | 47μH | 10kHz | 238mOhm Max | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 6.7056mm | 6.7056mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0602S-820M-T Abracon LLC | 620 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | ASPI-0602S | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | 600mA | - | - | - | - | - | - | - | 82μH | 10kHz | 390mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2626 | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MLG0603P11NHT000 TDK Corporation | 810000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 3.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 250mA | - | - | - | - | - | - | - | 11nH | 500MHz | 1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | - | 0.25A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P2N0ST000 TDK Corporation | 30 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 8.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | 600mA | - | - | 0603 | 0201 | - | - | - | 2nH | 500MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | - | 0.6A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQW15AN3N0B80D Murata Electronics | 1350 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 12.5GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1.35A | - | - | - | - | - | - | - | 3nH | 100MHz | 63mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DR73-4R7-R Eaton - Electronics Division | 46600 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | 907.18474mg | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 29.7mOhm | - | 125°C | -40°C | Wirewound | - | 3.09A | - | Shielded | - | 7.6mm | - | 3.09A | - | Not | - | - | - | - | - | 4.7μH | 100kHz | 29.7mOhm | 3.09A | - | - | - | - | - | - | 3.78A | - | - | - | 20% | - | 3.09A | - | 100kHz | - | 3.55mm | 0.140 3.55mm | 7.6mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |