- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP4012TA-6R8M Bourns Inc. | 1980 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | 149.997327mg | RECTANGULAR PACKAGE | - | 28MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4012TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 4.06mm | Rectangular | - | 1.5A | - | - | - | - | - | - | - | - | 6.8μH | 100kHz | 360mOhm Max | 1.7A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 10 | 1816 | - | 20% | - | 1.5A | - | - | 1mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF252015MT-4R7M TDK Corporation | 1585 | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 1.45A | - | - | 2520 | 1008 | - | - | - | - | 4.7μH | 1MHz | 120mOhm Max | 590mA | - | - | - | - | - | - | - | - | - | 20% | - | 1.45A | - | - | 1.5mm | 0.059 1.50mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() SRU1048A-680Y Bourns Inc. | 50 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | - | 1.4A | - | Not | - | - | - | - | - | - | 68μH | 100kHz | 170mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | - | 1.25A | - | 3939 | - | 30% | - | 1.4A | - | - | 4.8mm | 0.201 5.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0906-270ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | RECTANGULAR PACKAGE | - | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | YES | 1 | 13mm | - | - | 1.3A | - | - | - | - | - | - | - | - | 27μH | 1kHz | 140mOhm Max | 1.3A | POWER INDUCTOR | DUAL IN-LINE | 35 @ 2.52MHz | - | 35 | 1.8A | 35 | 4149 | - | 20% | - | 1.3A | - | - | 6mm | 0.248 6.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 39S152C Murata Power Solutions Inc. | 50 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | 3900 | 0.508Lx0.508W 12.90mmx12.90mm | ±30% | - | - | Discontinued | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | 12.9mm | - | - | 13.5A | - | - | - | - | - | - | - | - | 1.5μH | 100kHz | 2.5mOhm Max | 13.5A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | 14A | - | 5151 | - | 30% | - | 13.5A | - | - | 5.8mm | 0.228 5.80mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() SDR2207-3R9ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 36MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 9A | - | - | - | - | - | - | - | - | 3.9μH | 100kHz | 12mOhm Max | 9A | POWER INDUCTOR | DUAL ENDED | 38 @ 3MHz | - | 38 | 15A | 38 | 8759 | - | 20% | - | 9A | - | - | 7.0104mm | 0.307 7.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2300HT-470-V-RC Bourns Inc. | 40 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | - | 10A | - | Not | - | - | 13.21mm | - | - | - | 47μH | 1kHz | 28mOhm Max | 10A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 10A | 10A | - | 32.5mm | 1.13mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1806-8R2ML Bourns Inc. | 194 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 27MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR | NO | 1 | 14.3mm | - | - | 7A | - | Not | - | - | - | - | - | - | 8.2μH | 100kHz | 20mOhm Max | 7A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | 22 | 9.4A | 22 | - | - | 20% | 7A | 7A | - | - | - | 0.272 6.90mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MAKK2016H1R5M Taiyo Yuden | 89080 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2015 | MCOIL™, MA, H Type | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | - | 1.8A | - | - | 2016 | 0806 | - | - | - | - | 1.5μH | 2MHz | 105mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 2.4A | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() RCH664NP-4R7M Sumida America Components Inc. | 27 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | 700.006425mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Bulk | 2012 | RCH-664 | 0.236Dia 6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 2.43A | - | - | - | - | - | 4mm | 4mm | 0.5 mm | 4.7μH | 7.96MHz | 36.4mOhm Max | 2.43A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 50.5MHz | - | 6.5mm | 0.256 6.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() 33100C Murata Power Solutions Inc. | 21 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | WIRE | 4 | - | - | RECTANGULAR PACKAGE | - | 68MHz | - | - | -40°C~125°C | Tray | - | 3300 | 1.142Lx0.642W 29.00mmx16.30mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Toroidal | - | - | - | - | - | NO | 1 | 16.8mm | - | - | 7.6A | - | Not | - | - | 20.32mm | - | - | - | 10μH | 1MHz | 20mOhm Max | 7.6A | RF INDUCTOR | DUAL IN-LINE | 3.4 @ 1MHz | Pin | - | - | 3.4 | - | - | 15% | 7.6A | 7.6A | - | - | 31mm | 1.220 31.00mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() LQW2BHNR15G03L Murata Electronics | 2000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 8.986799mg | RECTANGULAR PACKAGE | - | 350MHz | Non-Magnetic | Q MEASURED AT 150 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, Plastic, 7 Inch | NO | 1 | 1.7mm | - | - | 260mA | - | Not | 2012 | 0805 | - | - | - | - | 150nH | 100MHz | 680mOhm Max | 260mA | RF INDUCTOR | DUAL ENDED | 30 @ 150MHz | - | 30 | - | 30 | 0806 | - | - | 260mA | - | - | - | 1.7mm | 0.070 1.78mm | No | - | ROHS3 Compliant | - | - | ||
![]() CDEP147NP-4R7MC-73 Sumida America Components Inc. | 200 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | CDEP147 | 0.571Lx0.571W 14.50mmx14.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 11A | - | - | - | - | - | - | - | - | 4.7μH | 100kHz | 7.8mOhm Max | 11A | POWER INDUCTOR | ON CIRCLE | - | - | - | 17.6A | - | 5757 | - | - | - | - | - | - | 8.001mm | 0.315 8.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TFM252012ALMA4R7MTAA TDK Corporation | 10500 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -55°C~150°C | Tape & Reel (TR) | - | TFM-ALMA | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thin Film | - | - | 8504.50.80.00 | 1.6A | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | 1MHz | 200mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.9A | - | - | 1.6A | - | - | - | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR6038-560Y Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 202MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | - | 850mA | 8.8MHz | Not | - | - | - | - | - | - | 56μH | 100kHz | 202mOhm Max | 850mA | POWER INDUCTOR | DUAL ENDED | 8.2 @ 2.52MHz | - | - | 900mA | 8.6 | 2727 | - | 30% | 850mA | - | - | - | 3.8mm | 0.157 4.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() IHLP5050FDER1R8M01 Vishay Dale | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Composite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | IHLP-5050FD-01 | 0.520Lx0.508W 13.20mmx12.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | 12.9mm | - | - | 24A | - | Not | - | - | - | - | - | - | 1.8μH | 100kHz | 3.2mOhm Max | 41A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | - | 5MHz | - | 6.5mm | 0.256 6.50mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1806-100ML Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 25MOhm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR | Unshielded | 1 | 14.3mm | - | - | 5.3A | - | Not | - | - | - | - | - | - | 10μH | 2.52MHz | 25mOhm Max | 5.3A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | 10A | 22 | - | - | 20% | 5.3A | 5.3A | - | - | 6.6mm | 0.272 6.90mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP3232DZER8R2M11 Vishay Dale | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | 12.6MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | IHLP-3232DZ-11 | 0.340Lx0.322W 8.64mmx8.18mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 8.94mm | Rectangular | - | 5.7A | - | Not | - | - | - | - | - | - | 8.2μH | 100kHz | 45mOhm Max | 6.6A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | 5.7A | - | - | 4mm | 0.157 4.00mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRR6028-820Y Bourns Inc. | 21 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 700mA | - | - | - | - | - | - | - | - | 82μH | 100kHz | 400mOhm Max | 700mA | POWER INDUCTOR | DUAL ENDED | 9 @ 796kHz | - | - | 560mA | 9 | 2727 | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV25T-R22M-EFRD TDK Corporation | 1745 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | L BEND | - | - | - | RECTANGULAR PACKAGE | - | 400MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NLCV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | - | 1.69A | - | - | - | - | - | - | - | - | 220nH | 25.2MHz | 60mOhm Max | - | - | DUAL ENDED | 5 @ 25.2MHz | - | - | - | - | - | - | 20% | - | - | - | - | - | 0.075 1.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 |