- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Saturation Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMC2220ER101K Vishay Dale | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 2220 (5650 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 6MHz | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | IMC-2220 | 0.221Lx0.197W 5.61mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 5.2mm | Rectangular | - | 250mA | - | Not | - | - | 100μH | 796kHz | 1.6Ohm Max | - | 250mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 250mA | - | - | - | - | 4.2mm | 0.165 4.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CLF12555T-330M TDK Corporation | 20000 | - | Datasheet | 22 Weeks | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2008 | CLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.1mm | - | unknown | 2.2A | - | - | - | - | 33μH | 100kHz | 80.4mOhm Max | - | 4A | - | - | - | - | - | - | - | - | - | 20% | - | 2.2A | - | 100kHz | - | 5.5mm | 0.217 5.50mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() NR3012T1R5N Taiyo Yuden | 32000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 92MHz | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -25°C~120°C | Tape & Reel (TR) | - | NR | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | Chip | - | 1.4A | - | - | - | - | 1.5μH | 100kHz | 72mOhm Max | - | 1.36A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | 1212 | 30% | - | 1.4A | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() VLS201610CX-R68M TDK Corporation | 3730 | - | Datasheet | 10 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | - | Nonstandard | - | - | - | - | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | 20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 105°C | -40°C | Wirewound | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 2.19A | - | - | - | - | 680 nH | 1MHz | 76mOhm | - | 2.81A | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | 2.52A | 1mm | 990.6μm | 2.0066mm | 1.6002mm | - | - | ROHS3 Compliant | - | - | ||
![]() CI160808-1N0D Bourns Inc. | 155000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | 0.3NH IS THE TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2011 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | - | 300mA | - | Not | 1608 | 0603 | 1nH | 100MHz | 100mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 8 | - | - | 300mA | - | - | - | - | 787.4μm | 0.037 0.95mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SRU6011-100Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU6011 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.8mm | - | - | 1.1A | - | Not | - | - | 10μH | 100kHz | 220mOhm Max | - | 1.1A | POWER INDUCTOR | ON CIRCLE | 12 @ 2.52MHz | 12 | - | - | 720mA | 12 | 2626 | - | 1.1A | - | - | - | - | 1.1mm | 0.049 1.25mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM5020T-2R2M TDK Corporation | 416 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 149.997327mg | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 4.2A | - | - | - | - | 2.2μH | 100kHz | 51.4mOhm Max | - | 5.5A | - | - | - | - | - | - | 5.5A | - | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN3010-1R5Y Bourns Inc. | 31310472 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | Resin | - | RECTANGULAR PACKAGE | - | 110MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN3010 | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e1 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | Rectangular | - | 2A | - | Not | - | - | 1.5μH | 100kHz | 91mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | 7 | - | - | 1.65A | - | - | 30% | 2A | 2A | - | - | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PE-1008CD150JTT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 1.85GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CD | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | Ceramic, Wirewound | - | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | - | 1A | - | - | 2520 | 1008 | 15nH | 50MHz | 100mOhm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | - | - | - | 50 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MHQ1005P1N2BTD25 TDK Corporation | 24 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 13GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 1.2A | - | - | - | - | 1.2nH | 100MHz | 30mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1280-331K Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 600MOhm | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | - | 1.1A | 2.9MHz | Not | - | - | 330μH | 100kHz | 600mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | 18 | - | - | 1.4A | 18 | 4949 | 10% | 1.1A | 1.1A | - | - | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP5030TA-R47M Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 100MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5030TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | 12A | - | - | - | - | 470nH | 100kHz | 7.4mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | 10 | - | - | 16A | - | 2120 | 20% | - | 12A | - | - | - | - | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PG0437.601NLT Pulse Electronics Power | 37 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | DCR IS MEASURED AT 10% TOLERANCE | -40°C~130°C | Tape & Reel (TR) | - | PG0437NL | 0.492Lx0.433W 12.50mmx11.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 11mm | - | - | 18A | - | Not | - | - | 600nH | 100kHz | 0.85mOhm | - | 18A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 21A | - | - | - | 18A | - | - | - | - | 4.4958mm | 0.177 4.50mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() AISC-1008-R39G-T Abracon LLC | 22414 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | - | 480MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 470mA | - | Unshielded | - | - | - | - | 470mA | - | - | 2520 | 1008 | 390nH | 25MHz | 1.12Ohm Max | - | 1A | - | - | 50 @ 100MHz | - | - | - | - | 45 | - | - | - | - | - | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.79mm | - | - | RoHS Compliant | - | - | ||
![]() CDRH105RNP-471NC Sumida America Components Inc. | 2415 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2009 | CDRH105R | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.3mm | - | - | 540mA | - | - | - | - | 470μH | 100kHz | 1.289Ohm Max | - | 540mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 600mA | - | 4039 | - | - | - | - | - | - | 5.1mm | 0.201 5.10mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQW18AN15NG00D Murata Electronics | 80000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | 2 | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 130mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | - | 600mA | - | Not | 1608 | 0603 | 15nH | 100MHz | 130mOhm Max | 440mA | 600mA | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | - | - | - | 40 | - | 2% | 600mA | - | 130mOhm | - | - | 800μm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AIAP-03-822K Abracon LLC | 36 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 293mA | - | - | - | - | 8.2mH | 1kHz | 6.32Ohm Max | - | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() SRR1260A-150M Bourns Inc. | 9820 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 17.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | - | 5A | - | Not | - | - | 15μH | 1kHz | 27mOhm Max | - | 5A | - | - | 25 @ 2.52MHz | - | - | - | 4.6A | - | - | 20% | - | 5A | - | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AISC-0402-5N6G-T Abracon LLC | 3889 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | - | 5.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 760mA | - | Unshielded | - | - | - | - | 760mA | - | - | 1005 | 0402 | 5.6nH | 250MHz | 83mOhm Max | - | 1A | - | - | 23 @ 250MHz | - | - | - | - | 23 | - | - | - | - | - | - | - | 660.4μm | 0.026 0.66mm | 1.1938mm | 508μm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ASMPH-1008-4R7M-T Abracon LLC | 11 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | - | 25MHz | Ferrite | - | -40°C~85°C | Cut Tape (CT) | 2009 | ASMPH-1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 85°C | -40°C | - | - | 1.1A | - | Shielded | - | - | - | - | 1.1A | - | - | 2520 | 1008 | 4.7μH | 1MHz | 110mOhm | - | 320mA | - | - | - | - | - | - | 320mA | - | - | - | - | - | - | - | - | 900μm | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | - | - |