- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Content | Current - Saturation (Isat) | DC Resistance | DC Resistance-Max | Dim | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Max. temperature | Mfr | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Failure Rate | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Output Impedance | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIUR-06-562K Abracon LLC | 475 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | - | 250mA | - | - | - | - | 7.37mm | - | - | - | 810 μm | 5.6mH | 1kHz | 6.3Ohm Max | - | 370mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 0.710 18.03mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() ASPI-7318-R33M-T Abracon LLC | 1000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | ASPI-7318 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 20A | - | - | Shielded | - | 6.8mm | - | - | 20A | - | - | - | - | - | - | - | - | - | 330nH | 200kHz | 3.9mOhm Max | - | - | - | - | - | - | - | - | - | 28A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 7.2898mm | 6.8mm | - | No | - | RoHS Compliant | - | - | ||
![]() AISC-0805-R056G-T Abracon LLC | 1471 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.55GHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 500mA | - | - | 2012 | 0805 | - | - | - | - | - | 56nH | 200MHz | 320mOhm Max | - | 1A | - | - | 55 @ 500MHz | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5494mm | 0.061 1.55mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LQP02TN3N6B02D Murata Electronics | 107243 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 6GHz | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | 1.3Ohm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 220μm | Rectangular | - | 180mA | - | Not | 0402 | 1005 | - | - | - | - | - | 3.6nH | 500MHz | 1.3Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | - | 8 | - | - | - | - | - | 0201 | - | - | 0.18A | - | - | 180mA | - | - | - | - | - | - | - | - | 0.009 0.23mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NR8040T2R0N Taiyo Yuden | 159 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 50MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | -25°C~120°C | Tape & Reel (TR) | 2011 | NR | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | - | Shielded | 1 | 8.2mm | Chip | - | 6.3A | - | - | - | - | - | - | - | - | - | 2μH | 100kHz | 11.7mOhm Max | - | 7.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 7.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM32-151M-RC Bourns Inc. | 50 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 9MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM32 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 4.6Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 3.1mm | - | - | 200mA | - | Not | - | - | - | - | - | - | - | 150μH | 1kHz | 4.6Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | 38 @ 796kHz | - | 38 | - | - | 230mA | - | - | 1211 | - | - | - | - | - | 200mA | - | - | - | - | - | - | - | 2.8mm | 0.110 2.80mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ELJ-RF47NJFB Panasonic Electronic Components | 180000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 1.8GHz | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | TR, Embossed, 7 Inch | - | NO | 1 | 550μm | Chip | - | 140mA | - | Not | 1005 | 0402 | - | - | - | - | - | 47nH | 100MHz | 2.1Ohm Max | - | 140mA | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | 8 | - | - | - | - | - | - | - | 140mA | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 1130-821K-RC Bourns Inc. | 36 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 288mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | - | 2.8A | - | Not | - | - | 19.56mm | - | - | 19.558mm | - | 820μH | 1kHz | 288mOhm Max | - | 2.8A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | 2.8A | - | - | - | - | - | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744045220 Würth Elektronik | 696 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-LQ | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 630mA | - | - | Unshielded | - | - | - | - | 630mA | - | - | 4532 | 1812 | - | - | - | - | - | 22μH | 1MHz | 700mOhm Max | - | 630mA | - | - | 50 @ 1MHz | - | - | - | - | 1A | 50 | - | - | - | - | - | 10% | - | - | 630mA | - | - | - | - | - | - | 2.6mm | 0.114 2.90mm | 4.4958mm | 4.5mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443630140 Würth Elektronik | 148 | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 52MHz | - | - | - | - | - | Manganese Zinc Ferrite (MnZn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-HCF | 0.846Lx0.827W 21.50mmx21.00mm | ±15% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 1.08Ohm | - | 125°C | -40°C | Wirewound | - | 31.5A | - | - | Shielded | - | 21mm | - | - | 31.5A | 52MHz | - | - | - | - | - | - | - | - | 1.4μH | 100kHz | 1.08mOhm | - | 31.5A | - | - | - | - | - | - | - | 60A | - | - | - | - | - | - | 15% | - | - | 31.5A | - | - | - | - | - | - | 14mm | 0.551 14.00mm | 21.5mm | 21.0058mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MLF2012A3R3KTD25 TDK Corporation | 1659 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 60MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | - | Shielded | 1 | - | Rectangular | - | 50mA | - | - | 2012 | 0805 | - | - | - | - | - | 3.3μH | 10MHz | 600mOhm Max | - | - | - | DUAL ENDED | 45 @ 10MHz | - | 45 | - | - | - | - | - | - | - | - | 0.05A | - | - | - | - | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LFBK1608LM252-T TAIYO YUDEN | 306 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 Ω | - | - | TAIYO YUDEN CO LTD | - | TAIYO YUDEN | LFBK1608LM252-T | - | - | - | - | - | - | - | 125 °C | -55 °C | - | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0603, 2 PIN | - | - | - | - | Active | - | - | - | - | 5.75 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | - | - | 1 | - | - | unknown | - | - | - | - | - | - | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FERRITE CHIP | - | - | 0.2 A | - | - | - | - | - | - | - | 2500 OHM Ω | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
![]() LFBK1608HS470-T TAIYO YUDEN | In Stock | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 Ω | - | - | TAIYO YUDEN CO LTD | - | TAIYO YUDEN | LFBK1608HS470-T | - | - | - | - | - | - | - | 125 °C | -55 °C | - | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0603, 2 PIN | - | - | - | - | Active | - | - | - | - | 5.78 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | - | - | 1 | - | - | unknown | - | - | - | - | - | - | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FERRITE CHIP | - | - | 0.9 A | - | - | - | - | - | - | - | 47 OHM Ω | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
![]() NPIS60P100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | - | 0.129(ohm) | - | (L x W x H) 7.8 x 7 x 2.4 mm | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS60P100MTRF | - | - | +125°C | - | -55°C | 2.5A | -55C to 155C | 125 °C | -55 °C | - | 3128 | 2.4 mm | 7.8 mm | SMT | 7 mm | Obsolete | 7(mm) | Not Required(mm) | - | No | 5.82 | Yes | - | - | 20% | 20% | - | Tape and Reel | - | - | - | 20% | e3 | Yes | - | - | - | - | EAR99 | NPIS60P100MTRF | 129mΩ | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Wirewound | Shielded | 1 | - | Shielded | compliant | - | - | Not Required | - | - | - | - | Not Required | - | - | 10(uH) | 0.1(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 3128 | YES | - | 2.5 A | - | 10 µH | 2500(mA) | - | - | - | - | shielded | 7.8(mm) | - | 2.4mm | - | 7.8mm | 7mm | 2.4(mm) | - | - | - | - | - | ||
![]() CTH8F-470K Central Technologies | 1139 |
| - | - | - | - | - | Through Hole | Axial | NO | WIRE | - | Axial | - | TUBULAR PACKAGE | 2 | - | - | 3.98A | 0.04 Ω | - | - | 7MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH8F-470K | CTH8F | - | - | Central Technologies | - | - | - | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | - | - | Active | - | 1.89 | Yes | 7 MHz | - | - | - | -55°C ~ 125°C | - | - | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | e3 | Yes | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 4 A | - | - | Unshielded | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 47 μH | 0.001 MHz | 40mOhm Max | - | - | POWER INDUCTOR | AXIAL | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | NO | - | - | - | 47 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL875-820K-RC Bourns Inc. | 50 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | 8MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2009 | RL875 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Cylindrical | - | 1A | - | Not | - | - | 5mm | - | - | - | 700 μm | 82μH | 2.52MHz | 240mOhm Max | - | 1A | DC-DC CONVERTER | - | 20 @ 2.52MHz | Radial | 20 | - | - | - | 20 | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 82333C Murata Power Solutions Inc. | 5323 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | IRON | - | - | - | - | - | 20MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 1 MHZ | - | - | -40°C~85°C | Cut Tape (CT) | - | 8200 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 2.7mm | Chip | - | 270mA | - | - | 3225 | 1210 | - | - | - | - | - | 33μH | 10kHz | 1.3Ohm Max | - | 270mA | POWER INDUCTOR | DUAL ENDED | 40 @ 1MHz | - | 40 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 0.091 2.30mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 744311100 Würth Elektronik | 162 | - | Datasheet | 49 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 7040 | - | - | - | - | - | - | - | - | - | 85MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Cut Tape (CT) | - | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -40°C | Wirewound | - | 15A | - | - | Shielded | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | 1μH | 100kHz | 4.6mOhm | - | 15A | - | - | - | - | - | - | - | 19A | - | - | - | - | - | - | 20% | - | - | 15A | 4.6Ohm | - | - | - | - | - | 3.8mm | 0.157 4.00mm | 6.9088mm | 6.9mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF10040T-6R8N4R5 TDK Corporation | 7000 | - | Datasheet | 13 Weeks | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 19.8mOhm | - | - | - | - | 8504.50.80.00 | - | TR | - | Shielded | 1 | 10.1mm | - | - | 4.5A | - | Not | - | - | - | - | - | - | - | 6.8μH | 100kHz | 23.8mOhm Max | - | 4.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4.6A | - | - | 3938 | - | - | - | 30% | - | 4.6A | 4.5A | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FP1107R1-R23-R Eaton - Electronics Division | 611 |
| Datasheet | 25 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 453.59237mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1107 | 0.433Lx0.283W 11.00mmx7.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 55A | - | - | Unshielded | - | 7.2mm | - | - | 55A | - | Not | - | - | - | - | - | - | - | 230nH | 100kHz | 0.29mOhm | - | 45A | - | - | - | - | - | - | - | 45A | - | - | - | - | - | - | - | - | - | - | - | 2MHz | - | - | - | - | 7.5mm | 0.295 7.50mm | 11mm | 7.2mm | - | No | - | RoHS Compliant | - | - |