- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Dimensions | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Minimum Quality Factor | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM5022H-3R3M-RC Bourns Inc. | 20 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 39MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM5022H | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | - | - | Not | - | - | 3.3μH | 100kHz | 7.8mOhm | 9A | POWER INDUCTOR | DUAL ENDED | 38 @ 3MHz | 38 | - | 17A | - | 8759 | - | - | - | - | 9A | - | 7mm | 0.307 7.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 42 |
| - | - | - | - | - | 0805 (2012M) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | Ferrite | 0.65 Ω | 2 x 1.25 x 1.25mm | - | TDK CORP | TDK Corporation of America | MLF2012A3R9KT | - | 30mA | 650mΩ | +85°C | -40°C | 45 | 85 °C | -40 °C | 0805 | - | - | - | - | Active | 1.93 | Yes | 55 MHz | Q MEASURED AT 10MHZ | - | - | - | - | - | ±10% | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | 1 | 1.25mm | - | compliant | - | - | - | - | 3.9 μH | 10 MHz | - | - | RF INDUCTOR | DUAL ENDED | - | 45 | GENERAL PURPOSE INDUCTOR | - | - | 0805 | Yes | 0.03 A | - | 3.9 µH | - | - | 1.25mm | - | 2mm | - | - | - | - | - | - | ||
![]() DO3316P-154 Coilcraft | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | 0.4 Ω | - | - | COILCRAFT INC | Coilcraft Inc | DO3316P-154 | - | - | - | - | - | - | 85 °C | -40 °C | 5137 | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Obsolete | 7.76 | Yes | 6 MHz | NO | - | - | - | - | - | 20% | e4 | - | - | - | - | - | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 INCH | - | 1 | - | Wirewound | compliant | - | - | - | - | - | 0.1 MHz | - | - | DC-DC CONVERTER | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 5137 | NO | 1 A | - | 150 µH | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 120000 | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.1 Ω | - | - | TDK CORP | TDK Corporation of America | MLG1608B1N5ST | - | - | - | - | - | - | 125 °C | -55 °C | 0603 | - | - | - | - | Obsolete | 7.73 | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | - | - | - | 20% | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | compliant | - | - | - | - | - | 100 MHz | - | - | RF INDUCTOR | DUAL ENDED | - | 8 | GENERAL PURPOSE INDUCTOR | - | - | 0603 | NO | 0.6 A | - | 0.0015 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LQW04AN6N2C00D Murata Electronics | 3800 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 0302 (0804 Metric) | - | ONE SURFACE | - | - | 311.844754μg | RECTANGULAR PACKAGE | - | Ferrite | - | - | 9GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW04 | 0.031Lx0.016W 0.80mmx0.40mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | TIN | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 450μm | - | - | 390mA | Not | 0804 | 3015 | 6.2nH | 100MHz | 190mOhm Max | 390mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | - | - | 20 | 0301 | - | - | - | - | 390mA | - | 400μm | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS3012ET-3R3M TDK Corporation | 52913 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 1.05A | - | 3012 | - | 3.3μH | 1MHz | 120mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3030-12M | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() AIML-0805-1R8K-T Abracon LLC | 1640 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | 55MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 125°C | -55°C | - | - | 50mA | - | Shielded | - | - | - | - | 50mA | - | 2012 | 0805 | 1.8μH | 10MHz | 600mOhm Max | 50mA | - | - | 45 @ 10MHz | - | - | - | 45 | - | - | - | - | - | - | - | 850μm | 0.041 1.05mm | 2.0066mm | 1.2446mm | - | - | RoHS Compliant | - | - | ||
![]() SPM3015T-3R3M-LR TDK Corporation | 30000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 2.2A | - | - | - | 3.3μH | 100kHz | 134.2mOhm Max | - | - | - | - | - | - | 3.5A | - | - | - | - | 20% | - | - | 2.2A | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7050TA-2R2M Bourns Inc. | 40600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 30MHz | - | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | 10A | - | - | - | 2.2μH | 100kHz | 12mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | 15 | - | 14A | - | 2626 | - | - | 20% | - | - | 10A | - | 0.197 5.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN8040TA-331M Bourns Inc. | 784 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 5MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | 330μH | - | 850mOhm | - | - | - | 10 @ 1MHz | - | - | 750mA | - | - | - | - | 20% | - | - | 700mA | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ASPI-1367-2R2M-T Abracon LLC | 1720 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-1367 | 0.551Lx0.508W 14.00mmx12.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 20A | - | Shielded | - | 12.9mm | - | - | 20A | - | - | - | 2.2μH | 200kHz | 4.2mOhm Max | 20A | - | - | - | - | - | 33A | - | - | - | - | - | - | - | - | 6.7mm | 0.264 6.70mm | 13.9954mm | 12.9032mm | No | - | RoHS Compliant | - | - | ||
![]() FP0705R2-R15-R Eaton - Electronics Division | 22811 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 453.59237mg | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP0705 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 38A | - | Unshielded | - | 7mm | - | - | 38A | Not | - | - | 150nH | 100kHz | 0.32mOhm | 38A | - | - | - | - | - | 30A | - | - | - | - | - | - | 38A | - | 4.95mm | 0.195 4.95mm | 7mm | 7.0104mm | - | - | RoHS Compliant | - | - | ||
![]() MLG1005S15NJTD25 TDK Corporation | 10000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | - | - | - | 2.2GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 400mA | - | 1005 | 0402 | 15nH | 100MHz | 550mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1608A2R7JT000 TDK Corporation | 19865 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 70MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 1.15Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | - | - | 30mA | - | - | - | 2.7μH | 10MHz | 1.15Ohm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | - | - | - | - | 0.03A | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 46334C Murata Power Solutions Inc. | 1146 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 4600 | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7.5mm | - | - | 460mA | Not | - | - | 330μH | 10kHz | 1.85Ohm Max | 460mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 460mA | 460mA | 4.55mm | 0.179 4.55mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MHQ1005P15NGT000 TDK Corporation | 10000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | 2.3GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 400mA | - | - | - | 15nH | 100MHz | 280mOhm Max | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ASPI-0428S-121M-T Abracon LLC | 1786 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0428S | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 270mA | - | - | - | 120μH | 100kHz | 1.27Ohm Max | 270mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 46223C Murata Power Solutions Inc. | 882 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 4600 | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7.5mm | - | - | 1.8A | Not | - | - | 22μH | 10kHz | 120mOhm Max | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 1.8A | 1.8A | 4.55mm | 0.179 4.55mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() VLM10555T-3R3M7R2-2 TDK Corporation | 100000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2011 | VLM | 0.417Lx0.413W 10.60mmx10.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.5mm | - | - | 7.2A | - | - | - | 3.3μH | 100kHz | 9.55mOhm Max | 14A | POWER INDUCTOR | DUAL ENDED | - | - | - | 12A | - | 4241 | - | - | - | - | - | - | 5.4mm | 0.220 5.60mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ETQ-P8M4R7JFA Panasonic Electronic Components | 20000 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 10 % TOLERANCE | -40°C~160°C | Tape & Reel (TR) | 2016 | PCC-M1280MF | 0.496Lx0.516W 12.60mmx13.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 16.8A | TR, EMBOSSED, 13 INCH | YES | 1 | - | Rectangular | unknown | - | - | - | - | 4.7μH | 0.1MHz | 5.39mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 24.7A | - | 5250 | - | 20.2A | 20% | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |