- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 46223C Murata Power Solutions Inc. | 882 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 4600 | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7.5mm | - | - | 1.8A | - | Not | - | - | - | - | - | 22μH | 10kHz | 120mOhm Max | - | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 1.8A | 1.8A | - | - | 4.55mm | 0.179 4.55mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() PM74SB-100M-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 26MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2012 | PM74SB | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7.4mm | - | - | 1.65A | - | Not | - | - | - | - | - | 10μH | 100kHz | 70mOhm Max | - | 1.65A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2A | - | - | - | 20% | 1.65A | 1.65A | - | - | 4.5mm | 0.193 4.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0908-100ML Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | - | 3A | - | Not | - | - | - | - | - | 10μH | 1kHz | 40mOhm Max | - | 3A | POWER INDUCTOR | DUAL IN-LINE | 33 @ 2.52MHz | - | 33 | - | 4.1A | 33 | 3741 | - | 20% | 3A | - | - | - | 7.493mm | 0.307 7.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 5900-680-RC Bourns Inc. | 36 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 47mOhm | - | - | - | - | 8504.50.80.00 | 2.8A | - | NO | 1 | - | Bobbin Core | - | 2.5A | - | Not | - | - | - | - | 812.8 μm | 68μH | 1kHz | 56mOhm Max | - | 2.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 3.2A | - | - | - | 10% | 2.5A | - | 4.5MHz | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0703-120KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 36MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | - | 900mA | - | Not | - | - | - | - | - | 12μH | 100kHz | 180mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | 1.3A | 20 | 2618 | - | - | 900mA | - | - | - | 100μm | 0.106 2.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 2111-H-RC Bourns Inc. | 270 |
| Datasheet | 14 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2002 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 67mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | - | 3.3A | - | Not | - | - | 19.05mm | - | 685.8 μm | 68μH | 1kHz | 67mOhm Max | - | 3.3A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | - | 15% | 3.3A | 3.3A | 1kHz | 21.844mm | 11.43mm | 0.450 11.43mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0906-151KL Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | - | 750mA | - | Not | - | - | - | - | - | 150μH | 1kHz | 560mOhm Max | - | 750mA | POWER INDUCTOR | DUAL IN-LINE | 15 @ 796kHz | - | 15 | - | 900mA | 15 | 4137 | - | 10% | 750mA | - | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 5800-183-RC Bourns Inc. | 23 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2002 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 48.3Ohm | - | - | - | - | 8504.50.80.00 | 58mA | - | NO | 1 | - | Bobbin Core | - | 39mA | - | Not | - | - | - | - | 635 μm | 18mH | 1kHz | 41Ohm Max | - | 39mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 80mA | - | - | - | 10% | 39mA | - | - | 6.985mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM2110-270K-RC Bourns Inc. | 36 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | - | 8.2A | - | Not | - | - | - | - | - | 27μH | 1kHz | 14mOhm Max | - | 8.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 10% | 8.2A | - | - | - | 13.72mm | 0.540 13.72mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4018-150Y Bourns Inc. | 329 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | - | - | - | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.03A | - | Shielded | - | 5mm | - | - | 1.03A | SRR4018 | Not | 4848 | 1919 | - | - | - | 15μH | 100kHz | 220mOhm Max | - | 1.03A | - | - | 8 @ 2.52MHz | - | - | - | 820mA | 8 | - | - | 30% | 1.03A | 1.03A | - | - | 1.8mm | 0.079 2.00mm | 5mm | 4.8mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW2BHN56NG03L Murata Electronics | 56200 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 8.986799mg | RECTANGULAR PACKAGE | - | 1.5GHz | Non-Magnetic | Q MEASURED AT 200 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Plastic, 7 Inch | NO | 1 | 1.7mm | - | - | 430mA | - | Not | 2012 | 0805 | - | - | - | 56nH | 100MHz | 260mOhm Max | - | 430mA | RF INDUCTOR | DUAL ENDED | 40 @ 200MHz | - | 40 | - | - | 40 | 0806 | - | - | 430mA | - | - | - | 1.7mm | 0.070 1.78mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RLB0608-3R9ML Bourns Inc. | 52300 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 45MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | 720mA | RLB0608 | - | - | - | 2mm | 28mm | 0.5 mm | 3.9μH | 7.96MHz | 300mOhm Max | - | 720mA | POWER INDUCTOR | - | 60 @ 7.96MHz | - | 60 | - | - | 60 | - | - | - | - | - | - | - | 6.5mm | 0.295 7.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PE-1008CD271GTT Pulse Electronics Network | 1600 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 525MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2010 | 1008CD | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | - | 500mA | - | Not | 2520 | 1008 | - | - | - | 270nH | 25MHz | 910mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | 45 @ 350MHz | - | 45 | - | - | 45 | - | - | - | 500mA | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() VLF302512MT-4R7M TDK Corporation | 2600 | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLF-MT | 0.118Lx0.098W 3.00mmx2.50mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.7mm | - | - | 970mA | - | Not | - | - | - | - | - | 4.7μH | 1MHz | 136mOhm Max | - | 970mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 1.08A | - | 1210 | - | 20% | - | 1.42A | - | - | 1mm | 0.047 1.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() NLCV25T-100K-PFRD TDK Corporation | 41186 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1997 | NLCV-PFD | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 360mA | - | - | - | - | - | - | - | 10μH | 2.52MHz | 1.32Ohm Max | - | - | - | - | 15 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() IMC1812ER220K Vishay Dale | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 13MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2011 | IMC-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Molded Chip | - | 180mA | - | Not | 4532 | 1812 | - | - | - | 22μH | 2.52MHz | 3.2Ohm Max | 102mA | 180mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | 50 | - | - | 10% | 180mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() NRS5010T100MMGF Taiyo Yuden | 501 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 23MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 950mA | TR | NO | 1 | - | Chip | - | - | - | - | - | - | - | - | - | 10μH | 0.1MHz | 300mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 850mA | - | 1919 | 0.9A | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NR10050T330M Taiyo Yuden | 620 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 8.2MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2012 | NR | 0.394Lx0.386W 10.00mmx9.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 10.3mm | Chip | - | 2.1A | - | - | - | - | - | - | - | 33μH | 100kHz | 85.8mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 2.5A | - | 1005 | - | - | - | - | - | - | 5mm | 0.197 5.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP5015TA-3R3M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 35MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5015TA | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 3.2A | - | - | - | - | - | - | - | 3.3μH | 100kHz | 78mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 4.5A | - | - | - | 20% | - | 3.2A | - | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NRS5010T2R2NMGF Taiyo Yuden | 7 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 65MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 1.6A | TR | Unshielded | 1 | - | Chip | - | - | - | - | - | - | - | - | - | 2.2μH | 0.1MHz | 126mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.5A | - | 1919 | 1.4A | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - |